location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RWF 1289 EOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RWF 1289 EOW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7332543432585
Category:
Machines used for washing clothes.
Rentadores Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36209
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 May 2024 12:23:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dempeus De càrrega frontal 8 kg 1200 RPM Blanc
  • - Pantalla integrada
  • - Higiènic/antial·lèrgic, Negre, Brusa/samarreta, Cotó, A mà/llana, Texans/denim, Esport, Delicat/Seda
  • - Temporitzador d'inici amb retard Indicació de temps restant
  • - Classe de centrifugat: B
  • - 79 Db
More>>>
Short summary description Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc:
This short summary of the Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux RWF 1289 EOW, De càrrega frontal, 8 kg, B, 79 Db, 1200 RPM, 190 kWh

Long summary description Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc:
This is an auto-generated long summary of Electrolux RWF 1289 EOW Rentadora De càrrega frontal 8 kg 1200 RPM Blanc based on the first three specs of the first five spec groups.

Electrolux RWF 1289 EOW. Tipus de càrrega: De càrrega frontal. Capacitat de tambor: 8 kg, Classe de centrifugat: B, Nivell de soroll (centrifugat): 79 Db, Nivell de soroll (rentat): 58 Db, Velocitat màxima de centrifugat: 1200 RPM. Consum d'energia anual de rentat: 190 kWh, Consum anual d'aigua de rentat: 9999 L. Color de producte: Blanc. Amplada: 600 mm, Profunditat: 560 mm, Alçada: 850 mm