location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spark
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000741 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
6958265146176 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73651
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 18:40:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,86 m/s 4 rotors 2000 m Negre, Blanc
  • - GPS Wi-Fi
  • - 12 MP 1920 x 1080 Pixeles 30 fps
  • - Polímer de liti (LiPo) 1480 mAh 16,87 Wh
More>>>
Short summary description DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc:
This short summary of the DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Spark, 4 rotors, 12 MP, 1920 x 1080 Pixeles, 13,86 m/s, 1480 mAh, Negre, Blanc

Long summary description DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc:
This is an auto-generated long summary of DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh Negre, Blanc based on the first three specs of the first five spec groups.

DJI Spark. Nombre de rotors: 4 rotors. Megapixels: 12 MP, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Velocitat màxima: 13,86 m/s, Distància màxima de funcionament: 2000 m. Funcions de control de moviment: Hacia atrás, Descendent, Avançar, Giro a la izquierda, Giro a la derecha, Ascendente. Bateria de tecnologia: Polímer de liti (LiPo), Rendiment de la bateria: 1480 mAh. Compatible amb targetes de memòria: MicroSD (TransFlash), MicroSDHC, MicroSDXC. GLONASS, Wi-Fi. Color de producte: Negre, Blanc

Brand Image Product code Product Stock Price from
DJI

DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh
(show image)
CP.PT.000745 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh
(show image)
CP.PT.000744 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh
(show image)
CP.PT.000743 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotors 12 MP 1920 x 1080 Pixeles 1480 mAh
(show image)
CP.PT.000742 Spark 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)