location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T430-0855
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397063830855
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servidors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110818
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 17:22:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz
  • - 8 GB 2133 MHz DDR4-SDRAM
  • - 300 GB DVD±RW
  • - Torre (5U)
Warranty: 1 año Next Business Day
Long product name DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM :
The short editorial description of DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM

PowerEdge T430 - 16*2.5", Intel Xeon E5-2620 v4 (20M Cache, 2.10 GHz), 8GB, 300GB, PERC H330, DVD+/-RW, iDRAC 8 Express
More>>>
DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM:
The official marketing text of DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM as supplied by the manufacturer

Potente, ampliable y silencioso
El servidor torre PowerEdge T430 ofrece un potente rendimiento de 2 sockets, capacidad de ampliación y un funcionamiento silencioso a las pequeñas empresas y organizaciones.

El T430 es una opción ideal para una amplia variedad de cargas de trabajo de oficina como:
- Productividad y colaboración de grupos de trabajo
- Correo y mensajería
- Servicios de archivos e impresión
- Servicios web

Rendimiento máximo
Acelere las aplicaciones con la última gama de procesadores Intel® Xeon® E5-2600 v3 y aumente el rendimiento de E/S y la memoria con:
- Memoria DDR4 que proporciona hasta un 15 % más de ancho de banda de memoria que la generación anterior de RAM DDR3,
- 12 ranuras DIMM que le permiten ampliar la capacidad de memoria según sus necesidades,
- Seis ranuras PCIe Gen3 que proporcionan el doble de rendimiento de los datos en comparación con los modelos PCIe Gen2.

Ampliación y adaptación con mayor versatilidad
El diseño con un alto nivel de flexibilidad le permite implementar el rendimiento del servidor donde se necesita y adaptarse conforme cambien sus necesidades a lo largo del tiempo.
- Instale el T430 en una gran variedad de entornos gracias al diseño de torre con posibilidad de montaje en rack, la poca profundidad de tan solo 22" y un nivel de ruido imperceptible.
- Amplíe la capacidad de almacenamiento con las capacidades y los formatos de discos duros internos que prefiera y, al mismo tiempo, proteja los datos con opciones de RAID.
- Adáptese a las exigencias de las cargas de trabajo en constante evolución con una plataforma ampliable y preparado para la virtualización.

Maximización de la eficiencia operativa
Ahorre tiempo y reduzca la posibilidad de que se produzcan errores con la gestión de sistemas simplificada e intuitiva, y ayude a reducir los costes con funciones de eficiencia energética.
- Simplifique la administración mediante la automatización de la implementación, la gestión y las actualizaciones con integrated Dell Remote Access Controller 8 (iDRAC8) con LifeCycle Controller.
- Controle la disponibilidad del servidor más eficazmente mediante la supervisión y la gestión del estado y la disponibilidad de los servidores PowerEdge en cualquier momento y lugar a través de OpenManage Mobile y un dispositivo de mano.
- Aproveche su presupuesto gracias a la eficiencia energética de procesadores, memoria y fuentes de alimentación. Las configuraciones Fresh Air 2.0 le permiten lograr un funcionamiento sin inconvenientes a temperaturas altas sin necesidad de aire frío.

Dell ProSupport
Elija ProSupport, el servicio de asistencia premium de Dell y obtenga acceso directo por teléfono o en Internet las 24 horas del día, los 7 días de la semana, a técnicos de nivel avanzado ubicados en su región. Independientemente de que tenga una sola oficina o cientos de ellas en todo el mundo, proteja sus inversiones con este enfoque simple pero flexible.

Short summary description DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM:
This short summary of the DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T430, 2,1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 300 GB, Torre (5U)

Long summary description DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM:
This is an auto-generated long summary of DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge T430. Família de processador: Intel® Xeon® E5 v4, Freqüència de processador: 2,1 GHz, Processador: E5-2620V4. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 300 GB. Ethernet / connexió LAN, Tecnologia de cablatge: 10/100/1000Base-T(X). Tipus d'unitat òptica: DVD±RW. Tipus de xassís: Torre (5U)

Potente, ampliable y silencioso
Potente, ampliable y silencioso

El servidor torre PowerEdge T430 ofrece un potente rendimiento de 2 sockets, capacidad de ampliación y un funcionamiento silencioso a las pequeñas empresas y organizaciones.

El T430 es una opción ideal para una amplia variedad de cargas de trabajo de oficina como:
Productividad y colaboración de grupos de trabajo
Correo y mensajería
Servicios de archivos e impresión
Servicios web

Obtención del máximo rendimiento
Obtención del máximo rendimiento

Acelere las aplicaciones con la última gama de procesadores Intel® Xeon® E5-2600 v4 y aumente el rendimiento de E/S y la memoria con:
Memoria DDR4 que proporciona hasta un 15 % más de ancho de banda de memoria que la generación anterior de RAM DDR3,
Doce ranuras DIMM que le permiten ampliar la capacidad de memoria según sus necesidades,
Seis ranuras PCIe Gen3 que proporcionan el doble de rendimiento de los datos en comparación con los modelos PCIe Gen2.

Ampliación y adaptación con mayor versatilidad
Ampliación y adaptación con mayor versatilidad

El diseño con un alto nivel de flexibilidad le permite implementar el rendimiento del servidor donde se necesita y adaptarse conforme cambien sus necesidades a lo largo del tiempo.
Instale el T430 en una gran variedad de entornos gracias al diseño de torre con posibilidad de montaje en rack, la poca profundidad de tan solo 22" y un nivel de ruido imperceptible.
Amplíe la capacidad de almacenamiento con las capacidades y los formatos de discos duros internos que prefiera y, al mismo tiempo, proteja los datos con opciones de RAID.
Adáptese a las exigencias de las cargas de trabajo en constante evolución con una plataforma ampliable y preparado para la virtualización.

Maximización de la eficiencia operativa
Maximización de la eficiencia operativa

Ahorre tiempo y reduzca la posibilidad de que se produzcan errores con la gestión de sistemas simplificada e intuitiva, y ayude a reducir los costes con funciones de eficiencia energética.
Simplifique la administración mediante la automatización de la implementación, la gestión y las actualizaciones con integrated Dell Remote Access Controller 8 (iDRAC8) con LifeCycle Controller.
Controle la disponibilidad del servidor más eficazmente mediante la supervisión y la gestión del estado y la disponibilidad de los servidores PowerEdge en cualquier momento y lugar a través de OpenManage Mobile y un dispositivo de mano.
Aproveche su presupuesto gracias a la eficiencia energética de procesadores, memoria y fuentes de alimentación. Las configuraciones Fresh Air 2.0 le permiten lograr un funcionamiento sin inconvenientes a temperaturas altas sin necesidad de aire frío.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® E5 v4
Processador *
E5-2620V4
Freqüència de processador *
2,1 GHz
Freqüència d'acceleració del processador
3 GHz
Processador nombre de nuclis
8
Memòria cau de processador
20 MB
Chipset de placa mare
Intel® C610
Canals de memòria suportats pel processador
Quad
Número de processadors instal · Lats
1
Potència de disseny tèrmic (TDP)
85 W
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Nombre màxim de processadors SMP
2
Processadors compatibles
Intel® Xeon®
Socket del processador
LGA 2011-v3
Litografia de processador
14 nm
Fils de processador
16
Modes operatius de processador
64-bit
Execució pas a pas
R0
Paritat FSB
No
Tipus de Bus
QPI
Número d'enllaços QPI
2
Nom de codi de processador
Broadwell
Tcase
74 °C
Màxim de memòria interna suportada pel processador
1,54 TB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1600, 1866, 2133 MHz
Amplada de banda de memòria suportada pel processador (màx.)
68,3 GB/s
ECC suportat pel processador
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Número màxim de carrils PCI Express
40
Mida del paquet del processador
45 x 52.5 mm
Conjunts d'instruccions suportades
AVX 2.0
Codi de processador
SR2R6
Escalabilitat
2S
Extensió d'adreça física (PAE)
Yes
Extensió d'adreça física (PAE)
46 Bit
Opcions integrades disponibles
Yes
Sèrie de processador
Intel Xeon E5-2600 v4
Processador sense conflictes
Yes
Memòria
Memòria interna *
8 GB
Tipus de memòria interna *
DDR4-SDRAM
Ranures de memòria
12
ECC
Yes
Velocitat de rellotge de memòria
2133 MHz
Màxima de memòria interna *
384 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
300 GB
Nombre d'unitats de disc dur instal · Lades
1
Unitats de disc dur suportades
2.5"
Suport a RAID *
Yes
Nivells de RAID
0, 1, 5, 6, 10, 50
Hot-Plug suport
Yes
Tipus d'unitat òptica *
DVD±RW
Badies d'unitat internes
16
Gràfics
Màxima memòria d'adaptador gràfic
16 MB
Xarxes
Ethernet / connexió LAN
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Tipus d'interfície d'Ethernet
Gigabit Ethernet
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
2
Quantitat de ports USB 2.0
6
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1)
2
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports sèrie
1
Ranures d'expansió
Ranures PCI Express x1 (Gen 2.x)
1
Ranures PCI Express x8 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 3.x)
2
Versió de ranures PCI Express
3.0
Disseny
Tipus de xassís *
Torre (5U)
Rendiment
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
1.2
Programari
Compatible amb els sistemes operatius *
Windows Server 2008 SP2 (x86/x64) Windows Server 2012 SP2 (x86/x64) Windows Server 2008 R2 (x64) Windows Server 2012 R2 (x64) Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere
Característiques especials del processador
Configuració de CPU (màx.)
2
Enhanced Intel SpeedStep Technology
Yes
Intel Identity Protection Technology
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® OS Guard
Yes
Intel® 64
Yes
Versió de la tecnologia Intel Identity Protection
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
92986
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang de temperatura (T-T)
-40 - 65 °C
Rang d'humitat
10 - 80%
Humitat d'emmagatzematge
5 - 95%
Altitud de funcionament
0 - 3048 m
Altitud no operativa
0 - 12000 m
Pes i dimensions
Amplada
430,2 mm
Profunditat
584 mm
Alçada
444,3 mm
Altres característiques
Adaptador gràfic
G200
Família d'adaptadors de gràfics
Matrox
Codi E-Value de Dell
PET43002
Country Distributor
United Kingdom 1 distributor(s)
Avís legal DELL PowerEdge T430 Servidor 300 GB Torre (5U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 8 GB DDR4-SDRAM:
Avís legal

Es posible que la configuración real sea diferente de la que se muestra en la ilustración