location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Constructa Check ‘Constructa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CWF14N21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWF14N21
Category:
Machines used for washing clothes.
Rentadores Check ‘Constructa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Constructa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8398
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 27 May 2024 12:51:29
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dempeus Càrrega superior 7 kg 1400 RPM Blanc
  • - Pantalla integrada LED
  • - Llenceria, Negre, Brusa/samarreta, Fred, Cotó, A mà/llana, Intensiu/exterior, Mix, Quick, Programat, Delicat/Seda
  • - AquaStop funció Sistema d'equilibri de càrrega
  • - Temporitzador d'inici amb retard Indicació de temps restant Bloqueig infantil
  • - Classe de centrifugat: B
  • - 74 Db
More>>>
Short summary description Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc:
This short summary of the Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Constructa CWF14N21, Càrrega superior, 7 kg, B, 74 Db, 1400 RPM, 157 kWh

Long summary description Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc:
This is an auto-generated long summary of Constructa CWF14N21 Rentadora Càrrega superior 7 kg 1400 RPM Blanc based on the first three specs of the first five spec groups.

Constructa CWF14N21. Tipus de càrrega: Càrrega superior. Capacitat de tambor: 7 kg, Classe de centrifugat: B, Nivell de soroll (centrifugat): 74 Db, Nivell de soroll (rentat): 53 Db, Velocitat màxima de centrifugat: 1400 RPM. Consum d'energia anual de rentat: 157 kWh, Consum anual d'aigua de rentat: 9020 L. Color de producte: Blanc. Amplada: 598 mm, Profunditat: 550 mm, Alçada: 848 mm