location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1809C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4549292083149
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132235
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 17:48:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 20 MP CCD Vermell
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 8x Zoom digital: 4x
  • - TTL
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 1600 Velocitat més ràpida de l'obturador de la càmera: 1/2000 s Velocitat més lenta de l'obturador de la càmera: 15 s ± 2EV (1/3EV step)
  • - Enregistrament de vídeo 1280 x 720 Pixeles HD-Ready
  • - Micròfon incorporat Mini-USB B
  • - Liti-Ion (Li-Ion)
Long product name Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell :
The short editorial description of Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell

Digital IXUS 185 - 1/2.3" CCD 20MP, DIGIC 4+, 5.0-40.0mm, TTL, 6.8cm (2.7") LCD, SD/SDHC/SDXC
More>>>
Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell:
The official marketing text of Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell as supplied by the manufacturer

Pon la simplicidad de apuntar y disparar en tu bolsillo y disfruta de fantásticas fotos y vídeos HD con esta delgada, elegante y versátil IXUS de 20,0 megapíxeles. Cuenta con un flexible zoom óptico 8x con ZoomPlus 16x para captar tus valiosos recuerdos con excelente detalle, cerca o lejos, modo automático sencillo para obtener una calidad excepcional con gran facilidad y modos creativos para añadir un toque de diversión. Crea fantásticos vídeos HD con solo pulsar un botón.

- Disfruta de unos resultados de calidad excepcional con 20,0 megapíxeles
- Lleva el estilo en tu bolsillo con el diseño delgado de IXUS
- Sigue disparando durante más tiempo con el Modo Eco
- Utiliza el flexible zoom 8x para captar valiosos recuerdos, cerca o lejos
- Graba fantásticos vídeos HD con solo pulsar un botón
- Simplemente apunta y dispara para obtener excelentes resultados con el modo automático sencillo
- Disfruta con los modos creativos y mantén un registro de tus imágenes con un sello de fecha

Short summary description Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell:
This short summary of the Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 185, 20 MP, 5152 x 3864 Pixeles, CCD, 8x, HD-Ready, Vermell

Long summary description Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell:
This is an auto-generated long summary of Canon Digital IXUS 185 1/2.3" Càmera compacta 20 MP CCD 5152 x 3864 Pixeles Vermell based on the first three specs of the first five spec groups.

Canon Digital IXUS 185. Tipus de càmera: Càmera compacta, Megapixels: 20 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CCD, Màxima resolució d'imatge: 5152 x 3864 Pixeles. Sensibilitat ISO (màx.): 1600. Zoom òptic: 8x, Zoom digital: 4x, Distància focal: 5 - 40 mm. Velocitat més ràpida de l'obturador de la càmera: 1/2000 s. Tipus HD: HD-Ready, Resolució màxima de vídeo: 1280 x 720 Pixeles. Pantalla diagonal: 6,86 cm (2.7"). Color de producte: Vermell

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.3"
Tipus de càmera *
Càmera compacta
Megapixels *
20 MP
Tipus de sensor *
CCD
Màxima resolució d'imatge *
5152 x 3864 Pixeles
Resolució de captura d'imatges fixes *
5152 x 3864, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896
Estabilitzador d'imatge *
Yes
Relacions d'aspecte suportades
4:3, 16:9
Total de megapíxels
20,5 MP
Formats d'imatge suportats *
JPG
Sistema de lents
Zoom òptic *
8x
Zoom digital *
4x
Distància focal
5 - 40 mm
Distància focal mínima (equivalent a 35 mm de pel·lícula)
28 mm
Distància focal màxima (equivalent a 35 mm de pel·lícula)
224 mm
Obertura mínima
3,2
Obertura màxima
6,9
Estructura de lent
8/7
Zoom combinat
32x
Nombre d'elements Aspheric
1
Al enfocar
Enfocament *
TTL
Modes d'enfocament automàtic (AF) *
Enfocament Automàtic Continu, Enfocament automàtic servo, Enfocament automàtic únic, Enfocament automàtic de seguiment
Detecció d'objectes amb enfocament automàtic (AF)
Cara
Distància d'enfocament
0,01 m
Punts d'enfocament automàtic (AF)
9
Enfocament automàtic (AF) per ajudar al feix
Yes
Exposició a la llum
Sensibilitat ISO (mín.) *
100
Sensibilitat ISO (màx.) *
1600
Sensibilitat ISO
100, 200, 400, 800, 1600, Automàtic
Tipus d'exposició *
Automàtic
Correcció d'exposició a la llum *
± 2EV (1/3EV step)
Mesura de llum *
Centre ponderat, Avaluativa (multi-patró), Puntual
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/2000 s
Velocitat més lenta de l'obturador de la càmera *
15 s
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Manual, Reducció d'ulls vermells, Sincronització lenta
Abast del flaix (d'amplada)
0,5 - 3 m
Abast del flaix (tele)
1,3 - 1,5 m
Connector de flaix extern
Yes
Velocitat de sincronització del flaix
1/2000 s
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
1280 x 720 Pixeles
Tipus HD *
HD-Ready
Resolucions de vídeo
640 x 480, 1280 x 720 Pixeles
Velocitat de moviment de quadre JPEG
29,97 fps
Resolució a la velocitat de captura
1280x720@25fps
Sistema de format de senyal anàloga
NTSC, PAL
Formats de vídeo compatibles
MOV
Àudio
Micròfon incorporat *
Yes
Sistema d'àudio
Mono
Formats d'àudio suportats
AAC
Memòria
Compatible amb targetes de memòria *
SD, SDHC, SDXC
Ranures de memòria
1
Exposar
Exposar *
LCD
Pantalla diagonal *
6,86 cm (2.7")
Mida de pantalla diagonal
6,8 cm
Resolució de pantalla
230000 Pixeles
Pantalla desplegable
No
Pantalla LCD d'angle variat
No
Camp de visió
100%
Connectivitat
Versió USB *
2.0
Connector USB
Mini-USB B
HDMI *
No
Port USB
Yes
Xarxes
Bluetooth *
No
Wi-Fi *
No
Comunicació de camp proper (NFC) *
No
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Modes personalitzats, Llum del dia, Fluorescent
Modes d'escena *
Focs artificials, Retrat
Modes de xut *
Automàtic
Efectes de fotografies *
Blanc i Negre, Vívid
Auto-temporitzador *
2, 10 s
Ajustament de brillantor
Yes
Reproducció de la càmera
Pel·lícula, Imatge individual
Zoom de reproducció
10x
Suport d'idiomes
Múltiples
Histograma
Yes
Edició d'imatges
Redimensionament
Sensor d'orientació
Yes
Sistema d'arxius de càmera
DPOF 1.1, Exif 2.3
Processador integrat
Yes
Processador d'imatges
DIGIC 4+
Sistemes operatius Windows suportats
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Sistemes operatius Mac suportats
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Disseny
Color de producte *
Vermell
Bateria
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Durada de la bateria (estàndard CIPA)
210 shots
Tipus de pila
NB-11L
Número de bateries de suport
1
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Pes i dimensions
Amplada
95,2 mm
Profunditat
22,1 mm
Alçada
54,3 mm
Pes (incloent bateria)
126 g
Contingut de l'embalatge
Corretja de mà
Yes
Carregador de bateries
Yes
Piles incloses
Yes
Guia d'Inici Ràpid
Yes
Software inclòs
CameraWindow DC
Dades logístiques
Codi del Sistema harmonitzat (HS)
85258900
Altres característiques
Tipus de font d'alimentació
Bateries
Detalls tècnics
Disparador automàtic
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:14:52
Es ha coleccionado 6 opiniones de expertos para Canon Digital IXUS 185 1/2.3" Cámara compacta 20 MP CCD 5152 x 3864 Pixeles Rojo y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Review comments Score
gizlogic.com
Updated:
2019-11-27 21:14:52
Teniendo en cuenta la evolución de los sensores fotográficos y las facilidades que se están obteniendo a la hora de conseguir excelentes resultados con poco esfuerzo o hasta desconocimiento del género, muchos fabricantes han considerado que deben ofrecer...
Good Diseño atractivo y de tamaño reducido, Fácil de manejar, Buena calidad de fotografías, Sistema de detección de caras...
Bad Sin conectividad disponible, Calidad de vídeo podría ser superior...
85%
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)