location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U31SD-RX079V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U31SD-RX079V
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884840846352 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24292
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jan 2022 14:43:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-2410M 2,3 GHz
  • - 33,8 cm (13.3") 1366 x 768 Pixeles Retroil·luminació LED 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 640 GB
  • - NVIDIA® GeForce® GT 520M Intel® HD Graphics 3000
  • - Ethernet / connexió LAN
  • - 5 h 90 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
This short summary of the ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U31SD-RX079V, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 Pixeles, 4 GB, 640 GB

Long summary description ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
This is an auto-generated long summary of ASUS U31SD-RX079V Portàtil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium based on the first three specs of the first five spec groups.

ASUS U31SD-RX079V. Família de processador: Intel® Core™ i5, Processador: i5-2410M, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 33,8 cm (13.3"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 640 GB. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 3000, Model d'adaptador de gràfics discret: NVIDIA® GeForce® GT 520M. Sistema operatiu subministrat: Windows 7 Home Premium. Pes: 1,78 kg

Exposar
Pantalla diagonal *
33,8 cm (13.3")
Resolució de pantalla *
1366 x 768 Pixeles
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
2nd gen Intel® Core™ i5
Processador *
i5-2410M
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,9 GHz
Freqüència de processador *
2,3 GHz
Bus del sistema
5 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1023
Litografia de processador
32 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-2400 Mobile Series
Nom de codi de processador
Sandy Bridge
Tipus de Bus
DMI
Paritat FSB
No
Execució pas a pas
J1
Potència de disseny tèrmic (TDP)
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x8, 1x16, 2x4, 2x8
Ràtio bus / core
23
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR3-SDRAM
Velocitat de rellotge de memòria
1333 MHz
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
640 GB
Nombre d'unitats de disc dur instal · Lades
1
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, SD
Gràfics
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GT 520M
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 3000
Freqüència base d'adaptador de gràfics en funcionament
650 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1200 MHz
ID d'adaptador de gràfics en funcionament
0x116
Àudio
Número de Altaveus incorporats
2
Fabricant d'altaveus
Altec Lansing
Càmera
Resolució de la càmera frontal (numèrica)
0,3 MP
Xarxes
Wi-Fi
Yes
Característiques xarxes
Gigabit Ethernet
Ethernet / connexió LAN
Yes
Bluetooth
No
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura expresscard
No
Connectivitat
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Sortida de TV
No
Teclat
Dispositiu assenyalat
Ratolí tàctil
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 7 Home Premium
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Conjunts d'instruccions suportades
AVX
Opcions integrades disponibles
No
Litografia d'imc i gràfics
32 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Versió de la tecnologia Intel Identity Protection
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Processador sense conflictes
No
4G WiMAX integrat
Yes
Bateria
Número de cel · Les de bateria
6
Rendiment de la bateria
4400 mAh
Durada de la bateria
5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Voltatge de sortida de adaptador AC
19 MB/s
Seguretat
Ranura de bloqueig del cable
No
Pes i dimensions
Amplada
328 mm
Profunditat
232,8 mm
Alçada (part frontal)
2,54 cm
Alçada (part posterior)
2,85 cm
Pes *
1,78 kg
Característiques
Mapa de tipus d'imatges
Altres característiques
Tecnologia sense fils
Wi-Fi
Adaptador de CA agrupades
Yes
Port d'infrarojos de dades
No
Família d'adaptadors de gràfics
NVIDIA
Tipus
PC
Tipus de font d'alimentació
AC/DC
Compliment de les normes de l'industria
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:30:02
Es ha coleccionado 13 opiniones de expertos para ASUS U31SD-RX079V ordenador portatil Intel® Core™ i5 i5-2410M 33,8 cm (13.3") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%