location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Watch
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Series 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch Series 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNPD2DH/A
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Rellotges intel·ligents i rellotges esportius Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3353
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 30 Mar 2023 23:06:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rellotge intel·ligent Digital Pantalla sensible al tacte OLED
  • - 272 x 340 Pixeles 1000 cd/m²
  • - A prova d'esquitxades, Resistent a l'aigua Resistent al'aigua fins a: 50 m
  • - Micròfon incorporat Altaveus incorporats
  • - Monitor de freqüència cardíaca Acceleròmetre Giroscopi
  • - GPS
  • - Wi-Fi Bluetooth 4.0
  • - Liti-Ion (Li-Ion) 18 h
More>>>
Short summary description Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS:
This short summary of the Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Watch Series 2, OLED, Pantalla sensible al tacte, Wi-Fi, GPS, 41,9 g

Long summary description Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS:
This is an auto-generated long summary of Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla sensible al tacte Negre Wi-Fi GPS based on the first three specs of the first five spec groups.

Apple Watch Series 2. Tecnologia de visualització: OLED, Resolució de pantalla: 272 x 340 Pixeles, Pantalla sensible al tacte. Wi-Fi. GPS. Pes: 41,9 g. Resistent al'aigua fins a: 50 m, Material de la corretja: Àcer inoxidable, Color de la corretja: Negre. Sistema operatiu subministrat: watchOS 3

Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 02:58:47
Es ha coleccionado 250 opiniones de expertos para Apple Watch Series 2 OLED 38 mm Digital 272 x 340 Pixeles Pantalla táctil Negro Wifi GPS (satélite) y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Review comments Score
es.engadget.com
Updated:
2017-01-06 02:58:47
Los iPhone 7 y iPhone 7 Plus no llegaron solos; junto a ellos un nuevo Apple Watch Series 2 se abría hueco con intención de llamar la atención de los amantes de los wearables (y simpatizantes de la manzana). El reloj de la casa dirigida por Tim Cook es ah...
0%
muycomputer.com
Updated:
2017-01-06 02:58:47
La segunda generación del “reloj inteligente” de Apple se lanzó durante la keynote de presentación del iPhone 7 (también en su versión Plus), por lo que tuvo que compartir los focos de la prensa con el “Rey Midas” de la compañía de la manzana, lo que sin...
Bottom line En este análisis del Apple Watch Series 2 me he centrado principalmente en todo lo relacionado con su capacidad de medir la actividad física, pero todavía hay muchas más funciones que comentar y que me sirven para apuntalar mi valoración sobre este smar...
80%
teknofilo.com
Updated:
2017-01-06 02:58:47
A principios de septiembre, Apple presentó la segunda generación de su reloj inteligente , el Apple Watch Series 2 , que mantiene el mismo aspecto exterior pero incorpora mejoras interesantes para los usuarios más deportistas.El Apple Watch Series 2 incor...
Good Diseño atractivo con una gran variedad de tamaños, cajas y correas, Pantalla OLED con excelente nitidez, elevado brillo y gran viveza de los colores, Notificaciones de llamadas, mensajes y cualquier aplicación en el reloj. Amplio ecosistema de apps de ter...
Bad Diseño exactamente igual que el Apple Watch original, Autonomía por debajo de los cinco días que ofrecen las pulseras de salud, Ausencia de detección automática de actividad física y monitorización de sueño, Ausencia de pantalla siempre encendida, Precio...
Bottom line El Apple Watch original estaba orientado principalmente a los usuarios más activos de iPhone, ya que permitía ver en el momento cualquier notificación o llamada sin tener que estar comprobando continuamente el teléfono. Yo me incluyo en ese grupo de usuar...
0%
computerhoy.com
Updated:
2017-01-06 02:58:47
Como era de esperar, Apple ha presentado su nueva generación de smartwatch poco más de un año después de su primer lanzamiento. También era de esperar que el mal llamado Apple Watch 2 mejorara algunas de las carencias que los usuarios del Watch demandaban...
Good Pantalla brillante, Procesador más rápido, GPS integrado, Resistente al agua...
Bad Corta duración de la batería, Manejo inicial algo complicado...
Bottom line Tras este análisis del Apple Watch 2 o Watch Series 2 , como lo ha llamado Apple, queda claro que los de Cupertino han dado un paso más en su carrera por posicionarse en el complicado sector de los wearables y smartwatches. Complicado porque no parece...
85%
cnet.com/es/
Updated:
2017-01-06 02:58:47
Hay un aro en forma de reloj alrededor de mi muñeca izquierda, una línea de bronceado permanente.He llevado un reloj desde que era un niño. Siempre me ha gustado dormir con mi reloj. Ducharme con mi reloj. Nadar con mi reloj. No a todo el mundo le gusta h...
Good El nuevo Apple Watch es más rápido, viene con un mejor sistema operativo, GPS a bordo, una pantalla más brillante y lo puedes sumergir hasta 50 metros en agua dulce o salada.
Bad Tiene la misma vida de la batería, en gran medida. La actividad del GPS impacta enormemente la batería a la hora de salir a correr. No tiene una pantalla siempre encendida. Un poquito más pesado y grueso. Requiere de un iPhone para funcionar...
Bottom line El nuevo Apple Watch Series 2 es una mejora para los deportistas que añade funciones para la natación y GPS, pero aquellos que no son nadadores o corredores, estarían bien con el Apple Watch Series 1...
80%
espcializados.es
Updated:
2017-01-06 02:58:47
Apenas quedan unas horas para la keynote de Apple y todos estamos expectantes para ver las novedades que la compañía de Cupertino nos tiene preparados. De momento se sabe que el evento tendrá lugar en el centro cívico de Bill Graham en San Francisco y que...
0%
parentesis.com
Updated:
2017-05-19 02:49:54
Compatible con extensibles de la primera generación.Mismo diseño de la primera generación.La pantalla de la versión de aluminio se raya con facilidad.8Muy buenoSi buscas entrar en el mundo de los wearbles y tienes un iPhone, definitivamente el Apple Watch...
Good Lo bueno, Más brillo en la pantalla, Mejor procesador, Mejor rendimiento de batería, GPS integrado, Resistencia al agua, Compatible con extensibles de la primera generación...
Bad Mismo diseño de la primera generación...
Bottom line El hecho de que la Polar A360 no tenga un sistema operativo tan complejo como el de Android Wear o Watch OS, puede que lo haga poco atractivo para quien quiere un reloj con juegos, fotos y aplicaciones, sin embargo, ésta es la misma razón por la que su ba...
80%
gizlogic.com
Updated:
2017-06-29 04:35:55
Sin duda ninguna, el nuevo Apple Watch Series 2 es el compañero ideal para acompañarte en tu día a día y cuidar de tu salud. Además como vamos a ver, cuenta con un montón de prestaciones que te ayudarán a estar activo, motivado y conectado. La nueva versi...
Good Pantalla muy brillante, Tiene un funcionamiento bastante rápido y fluido, GPS integrado, Sumergible hasta 50 metros...
Bad Batería muy justita...
80%
gizlogic.com
Updated:
2017-07-01 02:54:49
Apple hace un guiño al siempre complicado mercado de los relojes de lujo, con su nuevo Apple Watch Series 2 caja de cerámica, el tope de la gama. Además, en esta nueva generación, Apple se ha centrado en innovar en tecnología, que se traducen en importan...
Good Fabricado en cerámica, GPS integrado, Sumergible hasta los 50 metros, Numerosas funciones...
Bad Precio...
84%
applesfera.com
Updated:
2017-09-19 03:16:13
Tengo muchos recuerdos de las primeras veces que salí a correr. Nunca he sido ningún profesional porque he utilizado este deporte como una forma de evasión: escaparme con mi música, sin pensar en nada más que en la siguiente zancada, corriendo por el pas...
Bottom line Apple pasa a la fase de maduración también con esta nueva serie de relojes puesta al día, no sólo en el modelo Series 2, sino actualizando el modelo original con el nuevo procesador en el renombrado Series 1. En estos casi dos años desde el lanzamiento de...
0%
applesfera.com
Updated:
2017-11-30 06:23:19
Mismo chasis, mismo formato y misma funcionalidad. Es cierto que el Apple Watch Series 2 llegaba también con más potencia de procesador, un chasis fabricado en cerámica, GPS incorporado, y por descontado, resistente al agua. ¿Realmente son argumentos sufi...
0%