location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1500RMI2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0731304268598 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Fonts d'alimentació continua (UPS) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402357
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Aug 2024 14:18:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Línia interactiva
  • - 1,5 kVA 1200 W
  • - Forma d’ona: Sinusoidal
  • - 8 endoll(s) AC
  • - Àcid de plom segellat (VRLA)
  • - Muntatge en bastidor/torre Negre
Long product name APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC :
The short editorial description of APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC

Smart-UPS X 1500VA Rack/Tower LCD 230V
More>>>
APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC:
The official marketing text of APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC as supplied by the manufacturer

Interfaz LCD intuitiva
Proporciona información clara y precisa en varios idiomas con la capacidad de configurar el SAI localmente con teclas de navegación de fácil manejo.

Diseño de alta frecuencia
Reduce o elimina los transformadores voluminosos, de modo que las unidades son más ligeras y fáciles de manipular.

Autorreconocimiento de baterías externas
El SAI reconoce cuando se conectan baterías externas y ajusta automáticamente el tiempo de autonomía.

Fecha de sustitución de baterías predecible
Indicación dinámica de la fecha (mes y año) en que se recomienda cambiar la batería para facilitar la planificación del mantenimiento a largo plazo.

Modo verde
Modo de funcionamiento pendiente de patente que deriva los componentes eléctricos no utilizados en buenas condiciones para conseguir una elevada eficiencia de funcionamiento sin sacrificar la protección.

Medidor energético
Proporciona kilovatios-hora de consumo reales a los usuarios preocupados por el gasto energético.

Salida de onda sinusoidal pura en la batería
Simula la corriente de red para proporcionar la máxima compatibilidad a servidores PFC (factor de potencia corregido) y componentes electrónicos sensibles.

Múltiples grupos de salida conectados
Varios grupos de salidas que pueden controlarse por separado desde el SAI para el reinicio separado de los dispositivos colgados, con secuenciación de activación/desactivación y reparto de cargas no críticas.

Eficiencia en línea elevada
Reduce los costes de consumo eléctrico y genera menos calor.

Short summary description APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC:
This short summary of the APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Línia interactiva, 1,5 kVA, 1200 W, Sinusoidal, 151 MB/s, 302 MB/s

Long summary description APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC:
This is an auto-generated long summary of APC Smart-UPS Font d'alimentació continua (UPS) Línia interactiva 1,5 kVA 1200 W 8 endoll(s) AC based on the first three specs of the first five spec groups.

APC Smart-UPS. Topologia d’ups: Línia interactiva, Capacitat de potència de sortida (VA): 1,5 kVA, Potència de sortida: 1200 W. Tipus de presa AC: Acoblador C13, Endoll: Acoblador C14, Quantitat de punts de venda: 8 endoll(s) AC. Bateria de tecnologia: Àcid de plom segellat (VRLA), Capacitat de bateria: 311 VAh, Còpia de seguretat a plena càrrega: 5,8 min. Factor de forma: Muntatge en bastidor/torre, Color de producte: Negre, Capacitat de rack: 2U. Amplada: 432 mm, Profunditat: 490 mm, Alçada: 89 mm

Característiques
Topologia d’ups *
Línia interactiva
Capacitat de potència de sortida (VA) *
1,5 kVA
Potència de sortida *
1200 W
Forma d’ona *
Sinusoidal
Tensió d’operació d’entrada (mín.) *
151 MB/s
Tensió d’operació d’entrada (màx.) *
302 MB/s
Freqüència d'entrada *
50/60 Hz
Regulació de la freqüència de sortida
50/60 Hz
Regulació de tensió automàtica (AVR)
Yes
Index d'augment d'energia
645 J
Eficiència
98,5%
Apagat d'emergència (OEP)
Yes
Nivell de soroll
40 Db
Alarmes audibles
Yes
Modes d’alarma audible
Alarma de bateria baixa, Alarma de sobrecàrrega
Reinici automàtic
Yes
Connectivitat
Tipus de presa AC
Acoblador C13
Endoll
Acoblador C14
Quantitat de punts de venda
8 endoll(s) AC
Número de jumpers IEC de sortida
2
Port USB
Yes
SmartSlot
Yes
Bateria
Bateria de tecnologia
Àcid de plom segellat (VRLA)
Capacitat de bateria
311 VAh
Còpia de seguretat a plena càrrega
5,8 min
Còpia de seguretat a la meitat de la càrrega
17,2 min
Duració de la bateria (màx.)
5 Any(s)
Temps de recarrega de la bateria
3 h
Bateria Hot-swap
Yes
Bateria
Prova de bateria automàtica
Yes
Inici fred
Yes
Disseny
Factor de forma *
Muntatge en bastidor/torre
Capacitat de rack
2U
Longitud de cable
1,83 m
Color de producte *
Negre
Indicadors LED
Yes
Certificació
CE, EN/IEC 62040-1, EN/IEC 62040-2, RCM, VDE, REACH, PEP, EOLI
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang de temperatura (T-T)
-15 - 45 °C
Rang d'humitat
0 - 95%
Humitat d'emmagatzematge
0 - 95%
Altitud de funcionament
0 - 3000 m
Altitud no operativa
0 - 15000 m
Detalls tècnics
Certificats de conformitat
RoHS
Pes i dimensions
Amplada
432 mm
Profunditat
490 mm
Alçada
89 mm
Pes
24,8 kg
Amplària d'embalatge
589 mm
Profunditat d'embalatge
620 mm
Alçada d'embalatge
246 mm
Pes de paquet
30 kg
Dades de l'embalatge
Joc de muntatge en bastidor
Yes
Cables inclosos
RS-232, Cable USB
Guia d'instal · Lació ràpida
Yes
CD de programari
Yes
Dades logístiques
Quantitat per palet
8 peces
Codi del Sistema harmonitzat (HS)
85078000
Altres característiques
Voltatge de sortida nominal
230 MB/s
Voltatge nominal d'entrada
230 MB/s
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)