location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BVX700LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BVX700LI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0731304404484 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Fonts d'alimentació continua (UPS) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145501
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Línia interactiva
  • - 0,7 kVA 360 W
  • - Forma d’ona: Sinusoidal
  • - 4 endoll(s) AC
  • - Àcid de plom segellat (VRLA) 12 MB/s 7 Ah
  • - Compacte Negre
More>>>
Short summary description APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC:
This short summary of the APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC data-sheet is auto-generated and uses the product title and the first six key specs.

APC BVX700LI, Línia interactiva, 0,7 kVA, 360 W, Sinusoidal, 170 MB/s, 280 MB/s

Long summary description APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC:
This is an auto-generated long summary of APC BVX700LI Font d'alimentació continua (UPS) Línia interactiva 0,7 kVA 360 W 4 endoll(s) AC based on the first three specs of the first five spec groups.

APC BVX700LI. Topologia d’ups: Línia interactiva, Capacitat de potència de sortida (VA): 0,7 kVA, Potència de sortida: 360 W. Tipus de presa AC: Acoblador C13, Endoll: Acoblador C14, Quantitat de punts de venda: 4 endoll(s) AC. Bateria de tecnologia: Àcid de plom segellat (VRLA), Capacitat de bateria: 7 Ah, Voltatge de la bateria: 12 MB/s. Factor de forma: Compacte, Color de producte: Negre, Codi de protecció internacional (IP): IP20. Amplada: 31 mm, Profunditat: 138 mm, Alçada: 98 mm

Característiques
Topologia d’ups *
Línia interactiva
Capacitat de potència de sortida (VA) *
0,7 kVA
Potència de sortida *
360 W
Forma d’ona *
Sinusoidal
Tensió d’operació d’entrada (mín.) *
170 MB/s
Tensió d’operació d’entrada (màx.) *
280 MB/s
Freqüència d'entrada *
50/60 Hz
Tensió d’operació de sortida (mín.)
230 MB/s
Tensió d’operació de sortida (màx.)
230 MB/s
Freqüència de sortida
50/60 Hz
Regulació de la freqüència de sortida
0.5 Hz
Regulació de la tensió de sortida
10%
Regulació de tensió automàtica (AVR)
Yes
Index d'augment d'energia
273 J
Temps de resposta
6 ms
Factor de potència d'entrada
0,51
Nivell de soroll
40 Db
Protecció contra sobretensions
Yes
Alarmes audibles
Yes
Modes d’alarma audible
Sona una alarma en canviar a la bateria, Canvi de bateria, Alarma de bateria baixa, Alarma de sobrecàrrega
Connectivitat
Tipus de presa AC
Acoblador C13
Endoll
Acoblador C14
Quantitat de punts de venda
4 endoll(s) AC
Bateria
Bateria de tecnologia
Àcid de plom segellat (VRLA)
Bateria
Capacitat de bateria
7 Ah
Voltatge de la bateria
12 MB/s
Duració de la bateria (màx.)
2 Any(s)
Temps de recarrega de la bateria
8 h
Inici fred
Yes
Disseny
Factor de forma *
Compacte
Color de producte *
Negre
Indicadors LED
Yes
Codi de protecció internacional (IP)
IP20
Certificació
CB, CE, EN/IEC 62040-1, EN/IEC 62040-2
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang de temperatura (T-T)
-15 - 40 °C
Rang d'humitat
0 - 95%
Altitud de funcionament
0 - 3000 m
Altitud no operativa
0 - 3000 m
Pes i dimensions
Amplada
31 mm
Profunditat
138 mm
Alçada
98 mm
Pes
4,5 kg
Amplària d'embalatge
222 mm
Profunditat d'embalatge
346 mm
Alçada d'embalatge
142 mm
Pes de paquet
4,5 kg
Dades de l'embalatge
Cables inclosos
Cable d'alimentació d'entrada
Manual
Yes
Dades logístiques
Codi del Sistema harmonitzat (HS)
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)