location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R720
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.R72D0.002
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servidors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43874
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Sep 2020 08:15:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5130 2 GHz
  • - 2 GB DDR2-SDRAM
  • - Bastidor (2U)
More>>>
Short summary description Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM:
This short summary of the Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo, 2 GHz, 5130, 2 GB, DDR2-SDRAM, Bastidor (2U)

Long summary description Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo Servidor Bastidor (2U) Intel® Xeon® 2 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Acer Altos R720 - Intel Xeon 5130, 2x1GB, no HDD, Combo. Família de processador: Intel® Xeon®, Freqüència de processador: 2 GHz, Processador: 5130. Memòria interna: 2 GB, Tipus de memòria interna: DDR2-SDRAM. Tipus de xassís: Bastidor (2U)

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon®
Processador *
5130
Freqüència de processador *
2 GHz
Processador nombre de nuclis
2
Memòria cau de processador
4 MB
Chipset de placa mare
Intel® 5000P
Número de processadors instal · Lats
1
Potència de disseny tèrmic (TDP)
65 W
Tipus de memòria cau de processador
L2
Nombre màxim de processadors SMP
2
Processador de bus frontal
1333 MHz
Socket del processador
LGA 771 (Socket J)
Litografia de processador
65 nm
Fils de processador
2
Modes operatius de processador
64-bit
Tipus de Bus
FSB
Tcase
65 °C
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Opcions integrades disponibles
Yes
Número de transistors Processing Die
291 M
Mida de Processing Die
143 mm²
Processador sense conflictes
Yes
Memòria
Memòria interna *
2 GB
Tipus de memòria interna *
DDR2-SDRAM
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Nivells de RAID
1, 5, 10, 50
Gràfics
Màxima memòria d'adaptador gràfic
16 MB
Xarxes
Característiques xarxes
Dual Gigabit Ethernet
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
2
Quantitat de ports USB 2.0
3
Quantitat de ports PS / 2
2
Quantitat de ports VGA (D-Sub)
2
Quantitat de ports sèrie
2
Disseny
Tipus de xassís *
Bastidor (2U)
Programari
Compatible amb els sistemes operatius *
Windows Server 2003 Enterprise x64 Edition Windows Server 2003 Enterprise Edition Windows Server 2003 Standard x64 Edition Windows Server 2003 Standard Edition Red Hat Enterprise Linux 4.0 (EM64T) Red Hat Enterprise Linux 4.0 SUSE Linux Enterprise Server 9 (EM64T) SUSE Linux Enterprise Server 9 Novell NetWare 6.5
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® 64
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
27216
Gestió de l'energia
Requisits d'alimentació
110/220V; 50/60 Hz
Certificats
Emissions electromagnètiques
FCC, CE, BSMI, CCC
Seguretat
UL/cUL, Nemko GS, CB, CCC
Pes i dimensions
Amplada
430 mm
Profunditat
710 mm
Alçada
87,3 mm
Altres característiques
Controlador de disc dur
SAS/SATA
Emmagatzematge massiu intern
max: 1.8TB (SAS): 3.0TB (SATA)
Disponibilitat d'energia
750 W
Característiques de gestió
Acer EasyBUILD Acer Server Manager (ASM) 7.1
Adaptador gràfic
ES1000
Característiques de seguretat
Altos EasyDiagnostics Chassis intrusion alert