location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V203Hb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.DV3HE.001 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Monitors d'ordinador Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142026
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Aug 2022 16:24:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50,8 cm (20")
  • - 1600 x 900 Pixeles 16:9
  • - 5 ms 300 cd/m²
  • - 25,4 W
More>>>
Short summary description Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre:
This short summary of the Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V203Hb, 50,8 cm (20"), 1600 x 900 Pixeles, 5 ms, Negre

Long summary description Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre:
This is an auto-generated long summary of Acer V203Hb Monitor d'ordinador 50,8 cm (20") 1600 x 900 Pixeles Negre based on the first three specs of the first five spec groups.

Acer V203Hb. Pantalla diagonal: 50,8 cm (20"), Resolució de pantalla: 1600 x 900 Pixeles, Temps de resposta: 5 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 176°, Angle de visió, vertical: 176°. Color de producte: Negre

Exposar
Pantalla diagonal *
50,8 cm (20")
Resolució de pantalla *
1600 x 900 Pixeles
Relació d'aspecte nativa *
16:9
Pantalla sensible al tacte *
No
Brillantor de la pantalla (típica)
300 cd/m²
Temps de resposta
5 ms
Relació d'aspecte
16:9
Angle de visió, horitzontal
176°
Angle de visió, vertical
176°
Mida dels píxels
0,276 x 0,276 mm
Amplitud d'escombrat horitzontal
30 - 80 kHz
Rang d'exploració vertical
55 - 75 Hz
Mida visible, horitzontal
44,3 cm
Mida visible, vertical
24,9 cm
Multimèdia
Altaveus incorporats *
No
Càmera integrada *
No
Disseny
Color de producte *
Negre
Certificació
TCO'03
Connectivitat
Quantitat de ports VGA (D-Sub)
1
Ergonomia
Compatible amb VESA-sistema de muntatge a la paret
100 x 100 mm
Ranura de bloqueig del cable *
Yes
Tipus de ranura de bloqueig de cable
Kensington
Angle d'inclinació
-5 - 15°
Ergonomia
ISO 13406-2
Gestió de l'energia
Consum d'energia *
25,4 W
Consum d'energia (en espera) *
0,52 W
Consum d'energia (off)
0,42 W
Pes i dimensions
Amplada (amb suport)
474,8 mm
Profunditat (amb suport)
177 mm
Alçada (amb suport)
350,2 mm
Pes (sense suport)
4,2 kg
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Altres característiques
Sintonitzador de TV integrat
No
Country Distributor
United Kingdom 1 distributor(s)