location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
4World Check ‘4World’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m USB 3.0 A M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08957
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
Cables USB Check ‘4World’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por 4World: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6348
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - USB A Directe Mascle
  • - USB A Directe Femella
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Blau
  • - 1 peces
More>>>
Short summary description 4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau:
This short summary of the 4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau data-sheet is auto-generated and uses the product title and the first six key specs.

4World 3m USB 3.0 A M/F, 3 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Mascle/Femella, Blau

Long summary description 4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau:
This is an auto-generated long summary of 4World 3m USB 3.0 A M/F Cable USB USB 3.2 Gen 1 (3.1 Gen 1) USB A Blau based on the first three specs of the first five spec groups.

4World 3m USB 3.0 A M/F. Longitud de cable: 3 m. Connector 1: USB A, Connector 2: USB A, Versió USB: USB 3.2 Gen 1 (3.1 Gen 1), Gènere del connector: Mascle/Femella, Color de producte: Blau