location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 2P-HB140WX1-301 peça de recanvi per a portàtils

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2P-HB140WX1-301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2P-HB140WX1-301 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Peces de recanvi per a portàtils Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13360
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description 2-Power 2P-HB140WX1-301 peça de recanvi per a portàtils:
This short summary of the 2-Power 2P-HB140WX1-301 peça de recanvi per a portàtils data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 2P-HB140WX1-301, 35,6 cm (14"), WXGA

Long summary description 2-Power 2P-HB140WX1-301 peça de recanvi per a portàtils:
This is an auto-generated long summary of 2-Power 2P-HB140WX1-301 peça de recanvi per a portàtils based on the first three specs of the first five spec groups.

2-Power 2P-HB140WX1-301. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WXGA

Característiques
Tipus de connector
30-pin
Exposar
Pantalla diagonal
35,6 cm (14")
Resolució de pantalla
1366 x 768 Pixeles
Tipus HD
WXGA
Display type
LED
Pantalla brillant
No
Pes i dimensions
Amplada
209 mm
Profunditat
320 mm
Alçada
5 mm
Pes
312 g
Dades de l'embalatge
Amplària d'embalatge
269 mm
Profunditat d'embalatge
431 mm
Alçada d'embalatge
51 mm
Country Distributor
United Kingdom 1 distributor(s)