location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90t Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12V6002FMZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155169519 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/ওয়ার্কস্টেশনসমূহ Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:47:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC কালো 500 W
  • - Intel® Core™ i7 i7-14700 2,1 GHz
  • - 16 GB DDR5-SDRAM 4400 MHz 1 x 16 GB
  • - 512 GB SSD কার্ড রিডার ইন্টিগ্রেটেড
  • - Intel UHD Graphics 770
  • - ইথারনেট LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) ব্লুটুথ
  • - Windows 11 Pro
More>>>
Short summary description Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো:
This short summary of the Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90t Gen 5, 2,1 GHz, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো:
This is an auto-generated long summary of Lenovo ThinkCentre M90t Gen 5 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower PC কালো based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90t Gen 5. প্রসেসরের ফ্রিকোয়েন্সি: 2,1 GHz, প্রসেসরের ফ্যামিলি: Intel® Core™ i7, প্রসেসরের মডেল: i7-14700. ইন্টারনাল মেমরি: 16 GB, ইন্টারনাল মেমোরির প্রকার: DDR5-SDRAM, মেমরি ক্লক স্পিড: 4400 MHz. মোট স্টোরেজ ক্ষমতা: 512 GB, স্টোরেজ মিডিয়া: SSD, কার্ড রিডার ইন্টিগ্রেটেড. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Intel UHD Graphics 770. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows 11 Pro. পাওয়ার সাপ্লাই: 500 W. চেসিসের প্রকার: Tower. পণ্যের প্রকার: PC. পণ্যের রং: কালো

Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/ওয়ার্কস্টেশন Lenovo 12NBGAR1UK PC/ওয়ার্কস্টেশন
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)