location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2, 2022)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APLMLXW3TACTO8
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 16:51:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - নোটবুক ক্ল্যামশেল ধূসর
  • - Apple M M2
  • - 34,5 cm (13.6") 2560 x 1664 পিক্সেল IPS এলইডি বেকলাইট
  • - 16 GB
  • - 256 GB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) ব্লুটুথ 5.0
  • - Lithium-Ion (Li-Ion) 52,6 Wh 30 W
  • - macOS Monterey
More>>>
Short summary description Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর:
This short summary of the Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air , Apple M, 34,5 cm (13.6"), 2560 x 1664 পিক্সেল, 16 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর:
This is an auto-generated long summary of Apple MacBook Air Apple M M2 নোটবুক 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey ধূসর based on the first three specs of the first five spec groups.

Apple MacBook Air . পণ্যের প্রকার: নোটবুক, ফর্ম ফ্যাক্টর: ক্ল্যামশেল. প্রসেসরের ফ্যামিলি: Apple M, প্রসেসরের মডেল: M2. ডিসপ্লের কর্ণ: 34,5 cm (13.6"), ডিসপ্লে রেজোলিউশন: 2560 x 1664 পিক্সেল. ইন্টারনাল মেমরি: 16 GB. মোট স্টোরেজ ক্ষমতা: 256 GB, স্টোরেজ মিডিয়া: SSD. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Apple GPU. অপারেটিং সিস্টেম ইনস্টলকৃত: macOS Monterey. পণ্যের রং: ধূসর. ওজন: 1,24 kg