location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68TWF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184848692
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 08:49:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ব্যবসা মোবাইল ওয়ার্কস্টেশন ক্ল্যামশেল ধূসর
  • - Intel® Core™ i7 i7-1360P
  • - 35,6 cm (14") Full HD 1920 x 1080 পিক্সেল IPS এলইডি বেকলাইট 16:9
  • - 16 GB DDR5-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA RTX A500 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) ইথারনেট LAN 10,100,1000 Mbit/s ব্লুটুথ
  • - 54 Wh 130 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর:
This short summary of the DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3480, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1080 পিক্সেল, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর:
This is an auto-generated long summary of DELL Precision 3480 Intel® Core™ i7 i7-1360P মোবাইল ওয়ার্কস্টেশন 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro ধূসর based on the first three specs of the first five spec groups.

DELL Precision 3480. পণ্যের প্রকার: মোবাইল ওয়ার্কস্টেশন, ফর্ম ফ্যাক্টর: ক্ল্যামশেল. প্রসেসরের ফ্যামিলি: Intel® Core™ i7, প্রসেসরের মডেল: i7-1360P. ডিসপ্লের কর্ণ: 35,6 cm (14"), HD ধরণ: Full HD, ডিসপ্লে রেজোলিউশন: 1920 x 1080 পিক্সেল. ইন্টারনাল মেমরি: 16 GB, ইন্টারনাল মেমোরির প্রকার: DDR5-SDRAM. মোট স্টোরেজ ক্ষমতা: 512 GB, স্টোরেজ মিডিয়া: SSD. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Intel Iris Xe Graphics, পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল: NVIDIA RTX A500. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows 11 Pro. পণ্যের রং: ধূসর

Country Distributor
United Kingdom 1 distributor(s)