location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 39-in. 7Pin/7Pin SATA কেবল 1 m লাল

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39-in. 7Pin/7Pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P940-39I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118141 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA কেবলসমূহ Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tripp Lite 39-in. 7Pin/7Pin SATA কেবল 1 m লাল:
This short summary of the Tripp Lite 39-in. 7Pin/7Pin SATA কেবল 1 m লাল data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 39-in. 7Pin/7Pin, 1 m, পুরুষ/পুরুষ, লাল, 177,8 mm, 12,7 mm, 228,6 mm

Long summary description Tripp Lite 39-in. 7Pin/7Pin SATA কেবল 1 m লাল:
This is an auto-generated long summary of Tripp Lite 39-in. 7Pin/7Pin SATA কেবল 1 m লাল based on the first three specs of the first five spec groups.

Tripp Lite 39-in. 7Pin/7Pin. তারের দৈর্ঘ্য: 1 m, কানেক্টার জেন্ডার: পুরুষ/পুরুষ, পণ্যের রং: লাল. প্যাকেজের প্রস্থ: 177,8 mm, প্যাকেজের গভীরতা: 12,7 mm, প্যাকেজের উচ্চতা: 228,6 mm. মাস্টার (বাইরের) বাক্সের দৈর্ঘ্য: 25,4 mm, প্রতি মাস্টার (বাইরের) বাক্সের পরিমাণ: 10 pc(s)

বৈশিষ্ট্যাবলী
তারের দৈর্ঘ্য *
1 m
কানেক্টার জেন্ডার *
পুরুষ/পুরুষ
পণ্যের রং *
লাল
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
177,8 mm
প্যাকেজের গভীরতা
12,7 mm
প্যাকেজের উচ্চতা
228,6 mm
প্যাকেজের ওজন
30 g
প্রযুক্তিগত বিস্তারিত তথ্য
উৎসের দেশ
চীন
মাস্টার (বাইরের) বাক্সের GTIN (EAN/UPC)
10037332118148
লজিস্টিক্স ডেটা
মাস্টার (বাইরের) বাক্সের দৈর্ঘ্য
25,4 mm
প্রতি মাস্টার (বাইরের) বাক্সের পরিমাণ
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P940-08I SATA কেবল 0,21 m SATA 7-pin লাল Tripp Lite P940-08I SATA কেবল 0,21 m SATA 7-pin লাল
(show image)
P940-08I P940-08I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)