location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-P11Z/Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-P11Z/Q show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - নেটবুক কালো
  • - Intel Atom® Z520 1,33 GHz
  • - 20,3 cm (8") 1600 x 768 পিক্সেল 16:9
  • - 2 GB DDR2-SDRAM 533 MHz
  • - ব্লুটুথ 2.1+EDR
  • - Lithium-Ion (Li-Ion) 2,5 h
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো:
This short summary of the Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGN-P11Z/Q, Intel Atom®, 1,33 GHz, 20,3 cm (8"), 1600 x 768 পিক্সেল, 2 GB, Windows Vista Home Premium

Long summary description Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো:
This is an auto-generated long summary of Sony VGN-P11Z/Q netbook Intel Atom® Z520 নেটবুক 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium কালো based on the first three specs of the first five spec groups.

Sony VGN-P11Z/Q. পণ্যের প্রকার: নেটবুক. প্রসেসরের ফ্যামিলি: Intel Atom®, প্রসেসরের মডেল: Z520, প্রসেসরের ফ্রিকোয়েন্সি: 1,33 GHz. ডিসপ্লের কর্ণ: 20,3 cm (8"), ডিসপ্লে রেজোলিউশন: 1600 x 768 পিক্সেল. ইন্টারনাল মেমরি: 2 GB, ইন্টারনাল মেমোরির প্রকার: DDR2-SDRAM. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows Vista Home Premium. পণ্যের রং: কালো. ওজন: 640 g

ডিজাইন
পণ্যের প্রকার *
নেটবুক
পণ্যের রং *
কালো
ডিসপ্লে
ডিসপ্লের কর্ণ *
20,3 cm (8")
ডিসপ্লে রেজোলিউশন *
1600 x 768 পিক্সেল
HD ধরণ
সমর্থিত নয়
নেটিভ অ্যাসপেক্ট অনুপাত
16:9
প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel Atom®
প্রসেসরের মডেল *
Z520
প্রসেসরের কোর
1
প্রসেসরের থ্রেড
2
প্রসেসরের ফ্রিকোয়েন্সি *
1,33 GHz
প্রোসেসর ক্যাশ
0,512 MB
প্রসেসরের ক্যাশের প্রকার
L2
প্রসেসরের সকেট
PBGA441
প্রসেসরের সামনের দিকে বাস
533 MHz
প্রসেসরের লিথোগ্রাফি
45 nm
প্রসেসরের অপারেটিং মোড
32-bit
প্রসেসরের সিরিজ
Intel Atom Z500 Series
প্রসেসরের কোডনেম
Silverthorne
বাস-এর প্রকার
FSB
FSB প্যারিটি
No
স্টেপিং
C0
থার্মাল ডিজাইন পাওয়ার (TDP)
2 W
সিনারিও ডিজাইন পাওয়ার (SDP)
0,96 W
টিজাংশন
90 °C
প্রসেসিং ডাই ট্রাঞ্জিস্টরের সংখ্যা
47 M
প্রসেসিং ডাই-এর আকার
26 mm²
CPU মাল্টিপ্লায়ার (বাস/কোর রেশিও)
10
প্রসেসর কর্তৃক ECC সমর্থিত
No
মেমারি
ইন্টারনাল মেমরি *
2 GB
ইন্টারনাল মেমোরির প্রকার
DDR2-SDRAM
মেমরি ক্লক স্পিড
533 MHz
সর্বোচ্চ অভ্যন্তরীণ মেমোরি *
2 GB
স্টোরেজ
DVD-র ক্ষমতা
60 GB
HDD ইন্টারফেস
Ultra-ATA/100
HDD গতি
4200 RPM
কার্ড রিডার ইন্টিগ্রেটেড
Yes
সামঞ্জস্যপূর্ণ মেমরি কার্ড
MS Duo, MS PRO, SD
গ্রাফিক্স
সর্বোচ্চ গ্রাফিকস অ্যাডাপ্টার মেমোরি
0,76 GB
অডিও
বিল্ট-ইন মাইক্রোফোন
Yes
ক্যামেরা
সামনের ক্যামেরার রেজুলেশন (সাংখ্যিক)
0,3 MP
নেটওয়ার্ক
ওয়াই-ফাই
Yes
ব্লুটুথ
Yes
ব্লুটুথ সংস্করণ
2.1+EDR
পোর্ট ও ইন্টারফেসসমূহ
USB 2.0 পোর্টের পরিমাণ *
2
হেডফোন আউটপুট
1
মাইক্রোফোন ইন
Yes
চার্জিং পোর্টের প্রকার
DC-ইন জ্যাক
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows Vista Home Premium
প্রোসেসরের বিশেষ বৈশিষ্ট্যাবলী
Intel® ওয়্যারলেস ডিসপ্লে (Intel® WiDi)
No
Intel® মাই ওয়াইফাই প্রযুক্তি (Intel® MWT)
No
Intel® চুরি-প্রতিরোধী প্রযুক্তি (Intel® AT)
No
Intel® হাইপার থ্রেডিং প্রযুক্তি (Intel® HT প্রযুক্তি)
Yes
Intel® টার্বো বুস্ট প্রযুক্তি
No
এনহান্সড Intel স্পিডস্টেপ প্রযুক্তি
Yes
Intel® ক্লিয়ার ভিডিও HD প্রযুক্তি (Intel® CVT HD)
No
ইন্টেল ক্লিয়ার ভিডিও প্রযুক্তি
No
Intel® InTru™ 3D প্রযুক্তি
No
Intel® Insider™
No
Intel® কুইক সিংক ভিডিও প্রযুক্তি
No
Intel ফ্লেক্স মেমোরি অ্যাক্সেস
No
Intel® AES নিউ ইন্সট্রাকশন (Intel® AES-NI)
No
ইন্টেল ট্রাস্টেড এক্সিকিউশন প্রযুক্তি
No
Intel এনহান্সড হল্ট স্টেট
Yes
এক্সটেন্ডেড প্যাকেজ টেবিল (EPT) সহ Intel VT-x
No
Intel চাহিদা ভিত্তিক সুইচিং
Yes
মোবাইল ইন্টারনেট ডিভাইসের জন্য Intel® ক্লিয়ার ভিডিও প্রযুক্তি (MID-এর জন্য Intel CVT)
No
ইন্টেল 64
No
এক্সিকিউট ডিজেবল বিট
Yes
নিষ্ক্রিয় অবস্থা
Yes
থার্মাল পর্যবেক্ষণ প্রযুক্তি
Yes
প্রসেসরের প্যাকেজের আকার
13 x 14 mm
সমর্থিত নির্দেশনার সেট
SSE2, SSE3, SSSE3
প্রসেসরের কোড
SLB2H
এম্বেড করা অপশন উপলভ্য
No
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি ফর ডিরেক্টেড I/O (VT-d)
No
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি (VT-x)
Yes
Intel ডুয়েল ডিসপ্লে সক্ষম প্রযুক্তি
No
ইন্টেল FDI প্রযুক্তি
No
Intel Rapid Storage Technology
No
Intel ফাস্ট মেমোরি অ্যাক্সেস
No
প্রসেসরের ARK ID
35466
সংঘাত-মুক্ত প্রসেসর
No
ব্যাটারি
ব্যাটারি প্রযুক্তি
Lithium-Ion (Li-Ion)
ব্যাটারি আয়ু (সর্বোচ্চ)
2,5 h
ওজন ও আকারসমূহ
প্রস্থ
245 mm
গভীরতা
120 mm
উচ্চতা
19,8 mm
ওজন *
640 g
বৈশিষ্ট্যাবলী
ইমেজেস টাইপ ম্যাপ
অন্যান্য বৈশিষ্ট্যসমূহ
ওয়্যারলেস প্রযুক্তি
802.11b/g/Draft-N, 7,2 Mb/s (HSDPA/HSUPA, UMTS, EDGE, GPRS)
ডিসপ্লে
LCD
গ্রাফিকস অ্যাডাপ্টার
GMA 500
Source Review comments Score
ld2.ciol.com
Updated:
2016-11-23 08:33:38
So far, Sony remained untouched by the recent developments in the field of the netbooks claiming that usability is what every UMPC should offer, but seems they just couldn't resist the temptation to come up with a tiny laptop. So, Sony finally ha...
0%
techtree.com
Updated:
2016-11-23 08:33:38
Im sure you must have seen the ad where a lady tries to contain a gleaming red gadget from falling out of her back pocket. Yes, thats the Vaio P, Sonys latest Ultra mobile PC, and we have it in the labs today for a full review. We had previewed the...
Good Extremely compact design, lightweight, very comfortable keyboard, sharp 8-inch screen, instant mode, battery life...
Bad Expensive, sluggish multimedia performance...
Bottom line Im sure you must have seen the ad where a lady tries to contain a gleaming red gadget from falling out of her back pocket. Yes, thats the Vaio P, Sonys latest Ultra mobile PC, and we have it in the labs today for a full review. We had previewed the...
70%
firstpost.com
Updated:
2016-11-23 08:33:38
The Vaio P is not a netbook—or so Sony insists you believe. The company has gone to great pains to stress exactly how and why this new ultraportable is a premium “pocket style PC”, and not just one of the dozen or more models of low-powered low-cost ne...
Good Excellent looks, Dramatic style statement...
Bad High price, Low performance, Few features...
Bottom line ConclusionSo is the Vaio P a netbook or not? First of all, it’s got much the same hardware capabilities and limitations as most netbooks (give or take the few modifications such as the screen dimensions and Z530 CPU). Second, it’s small, light...
60%
Country Distributor
United Kingdom 1 distributor(s)