location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL-24105 ক্যামেরার লেন্স কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL-24105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL-24105
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
ক্যামেরার লেন্সসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:29:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SAL-24105 ক্যামেরার লেন্স কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - কালো
  • - অ্যাপারচারের সর্বাধিক সংখ্যা: 22
  • - নিকটতম ফোকাস করার দূরত্ব: 0,5 m
More>>>
Short summary description Sony SAL-24105 ক্যামেরার লেন্স কালো:
This short summary of the Sony SAL-24105 ক্যামেরার লেন্স কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL-24105, 24 - 105 mm

Long summary description Sony SAL-24105 ক্যামেরার লেন্স কালো:
This is an auto-generated long summary of Sony SAL-24105 ক্যামেরার লেন্স কালো based on the first three specs of the first five spec groups.

Sony SAL-24105. নিকটতম ফোকাস করার দূরত্ব: 0,5 m, ফোকাল দৈর্ঘ্যের পরিসর: 24 - 105 mm, ফোকাল দৈর্ঘ্য (34 মিমি ফিল্ম সমকক্ষ): 36 - 157,5 mm. পণ্যের রং: কালো. ব্যাস: 7,1 cm, ফিল্টার-এর আকার: 6,2 cm, দৈর্ঘ্য: 69 mm. বর্ধিত করা: 0,18x

লেন্স সিস্টেম
ফোকাল দৈর্ঘ্যের পরিসর
24 - 105 mm
ডায়াফ্রাম ব্লেডের সংখ্যা
7
নিকটতম ফোকাস করার দূরত্ব *
0,5 m
অ্যাপারচারের সর্বাধিক সংখ্যা *
22
ফোকাল দৈর্ঘ্য (34 মিমি ফিল্ম সমকক্ষ)
36 - 157,5 mm
ডিজাইন
পণ্যের রং
কালো
ওজন ও আকারসমূহ
দৈর্ঘ্য
69 mm
ওজন
395 g
ব্যাস *
7,1 cm
ফিল্টার-এর আকার *
6,2 cm
অন্যান্য বৈশিষ্ট্যসমূহ
বর্ধিত করা
0,18x