location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLIE PEG-TJ27 COLOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEGTJ27E1
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
হাতে ধরা মোবাইল কম্পিউটারসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 x 320 পিক্সেল
  • - 0,032 GB
  • - 0,2 GHz
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g:
This short summary of the Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLIE PEG-TJ27 COLOR, 320 x 320 পিক্সেল, TFT, 65536 রং, 0,032 GB, 0,2 GHz, i.MXL

Long summary description Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g:
This is an auto-generated long summary of Sony CLIE PEG-TJ27 COLOR হাতে ধরা মোবাইল কম্পিউটার 320 x 320 পিক্সেল 145 g based on the first three specs of the first five spec groups.

Sony CLIE PEG-TJ27 COLOR. ডিসপ্লে রেজোলিউশন: 320 x 320 পিক্সেল. ইন্টারনাল মেমরি: 0,032 GB. প্রসেসরের ফ্রিকোয়েন্সি: 0,2 GHz

ডিসপ্লে
ডিসপ্লে
TFT
ডিসপ্লে রেজোলিউশন *
320 x 320 পিক্সেল
রঙের সংখ্যা প্রদর্শন করুন
65536 রং
মেমারি
ইন্টারনাল মেমরি *
0,032 GB
প্রসেসর
প্রসেসরের ফ্রিকোয়েন্সি *
0,2 GHz
বিল্ট-ইন প্রসেসর
i.MXL
অডিও
স্পিকার
মনো
অডিও সিস্টেম
Audio frequency: 20 Hz to 20 kHz/ Recording Time in 128 MB Memory Stick/ MP3: 65 minutes at 256 kbps; 130 minutes at 128 kbps; /170 minutes at 96 kbps/Audio playback format: MP3/Sampling Frequency: 44.1 kHz (MP3)/• Output Connector: Headphone stereo mini-jack .
পোর্ট ও ইন্টারফেসসমূহ
I/O পোর্ট
• USB Hotsync Interface (1x) • Infrared/IrDA (1.2) (1x) • "Memory Stick" Slot*1 (1x) • Wireless Lan (IEEE802.11b) (x1) • Application buttons (x4)
বিদ্যুৎ
ব্যাটারির প্রকার
Internal lithium-ion polymer rechargeable battery. Up to 10 days - based on an average use of 30 minutes per day, with back light set OFF. (The battery life varies depending on temperature and conditions of use).
ব্যাটারি প্রযুক্তি
Lithium-Ion (Li-Ion)
ওজন ও আকারসমূহ
ওজন *
145 g
প্রস্থ
75 mm
গভীরতা
113 mm
উচ্চতা
13,2 mm
সিস্টেমগত আবশ্যকতা
সিস্টেমের ন্যূনতম আবশ্যক বিষয়
Launcher / CLIE Launcher, ver. 4.55S Address, ver. 4.54S Date Book, ver. 4.55S To Do List, ver. 4.54S Memo Pad, ver. 4.54S Welcome, ver. 4.53S Prefs, ver. 4.5 Security, ver. 4.5 Calc, ver. 4.5 Card Info, ver. 4.5S HotSync, ver. 5.0 CLIE Viewer, ver. 1.2 CLIE Files, ver. 1.1 CLIE Files, ver. 1.1 Data Import, ver. 1.1 MS Backup, ver. 1.0 CLIE Memo, ver. 1.2 CLIE Camera, ver. 2.3 CLIE FAQ, ver. 2.0 Graffiti2, ver. 5.2 Graffiti2 Demo, ver. 5.2 Sample Data(Image) . CD ROM CLIE Application CLIE Mail, ver. 2.1 Sample Data(Image) . PC applications Palm Desktop for CLIE, ver. 4.1 CLIE Mail Conduit, ver. 1.2 IntelliSync Lite, ver. 4.0 Image Converter (Still Only), ver. 1.1 CLIE UpdateWizard, ver. 2.1 Data Export, ver. 1.0 Adobe Reader 6.0, ver. 6.0 .
সামঞ্জস্যপূর্ণ অপারেটিং সিস্টেম
Palm OS 5 (ver5.2)