location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse PCGA-UMS3B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGA-UMS3B
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
মাউসসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:37:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - অপ্টিক্যাল 800 DPI কালো
  • - USB Type-A
  • - বাটনের পরিমাণ: 2
More>>>
Short summary description Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI:
This short summary of the Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Mouse PCGA-UMS3B, অপ্টিক্যাল, USB Type-A, 800 DPI, কালো

Long summary description Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI:
This is an auto-generated long summary of Sony Mouse PCGA-UMS3B মাউস USB Type-A অপ্টিক্যাল 800 DPI based on the first three specs of the first five spec groups.

Sony Mouse PCGA-UMS3B. গতিবিধি চিহ্নিতকরণের প্রযুক্তি: অপ্টিক্যাল, ডিভাইস ইন্টারফেস: USB Type-A, গতিবিধির রেজোলিউশন: 800 DPI, বাটনের পরিমাণ: 2. পণ্যের রং: কালো

মাউস
ডিভাইস ইন্টারফেস *
USB Type-A
গতিবিধি চিহ্নিতকরণের প্রযুক্তি *
অপ্টিক্যাল
বাটনের পরিমাণ *
2
গতিবিধির রেজোলিউশন
800 DPI
ডিজাইন
পণ্যের রং *
কালো
ওজন ও আকারসমূহ
ওজন
67 g
অন্যান্য বৈশিষ্ট্যসমূহ
সামঞ্জস্যপূর্ণ অপারেটিং সিস্টেম
Windows 98/Me/2000/XP
মাউসের মাত্রা (WxDxH)
55 x 100 x 32,6 mm
Country Distributor
United Kingdom 1 distributor(s)