location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX500/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736014152 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
ডিজিটাল ক্যামেরাসমূহ Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:46
The date of the most recent change of this product data-sheet in Icecat.
Sony DSC-WX500/B user manual (35.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS কালো
  • - চিত্র সেন্সর আকার: 1/2.3"
  • - চিত্র স্থিতিকারক
  • - অপটিকাল জুম: 30x ডিজিটাল জুম: 120x
  • - ISO সংবেদনশীলতা (ন্যূনতম): 80 ISO সংবেদনশীলতা (সর্বাধিক): 12800 দ্রুততম ক্যামেরা শাটার গতি: 1/2000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - ভিডিও রেকর্ডিং 1920 x 1080 পিক্সেল Full HD
  • - বিল্ট-ইন মাইক্রোফোন ভয়েস রেকর্ডিং Micro-USB HDMI ওয়াই-ফাই কাছাকাছি ফিল্ডের যোগাযোগ (NFC)
More>>>
Short summary description Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো:
This short summary of the Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-WX500, 18,2 MP, 4896 x 3264 পিক্সেল, CMOS, 30x, Full HD, কালো

Long summary description Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো:
This is an auto-generated long summary of Sony Cyber-shot DSC-WX500 1/2.3" কম্প্যাক্ট ক্যামেরা 18,2 MP CMOS 4896 x 3264 পিক্সেল কালো based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-WX500. ক্যামেরার ধরণ: কম্প্যাক্ট ক্যামেরা, মেগাপিক্সেল: 18,2 MP, চিত্র সেন্সর আকার: 1/2.3", সেন্সর টাইপ: CMOS, ছবির সর্বাধিক রেজোলিউশন: 4896 x 3264 পিক্সেল. ISO সংবেদনশীলতা (সর্বাধিক): 12800. অপটিকাল জুম: 30x, ডিজিটাল জুম: 120x, ফোকাল দৈর্ঘ্যের পরিসর: 4.1 - 123 mm. ওয়াই-ফাই. HD ধরণ: Full HD, সর্বাধিক ভিডিও রেজোলিউশন: 1920 x 1080 পিক্সেল. ডিসপ্লের কর্ণ: 7,62 cm (3"). ওজন: 209 g. পণ্যের রং: কালো

ছবির গুণমান
চিত্র সেন্সর আকার *
1/2.3"
ক্যামেরার ধরণ *
কম্প্যাক্ট ক্যামেরা
মেগাপিক্সেল *
18,2 MP
সেন্সর টাইপ *
CMOS
ছবির সর্বাধিক রেজোলিউশন *
4896 x 3264 পিক্সেল
স্থির ছবির রেজোলিউশন *
4896x3264, 3648x2432, 2592x1728, 4896x3672, 3648x2736, 2592x1944, 4896x2752, 3648x2056, 1920x1080, 3664x3664, 2736x2736, 1920x1920, 7152x1080, 4912x1920, 4912x1080, 3424x1920, 11520x1080
চিত্র স্থিতিকারক *
Yes
সমর্থিক অ্যাসপেক্ট অনুপাত
1:1, 3:2, 4:3, 16:9
ছবির ফরম্যাটগুলি সমর্থিত *
JPG
লেন্স সিস্টেম
অপটিকাল জুম *
30x
ডিজিটাল জুম *
120x
ফোকাল দৈর্ঘ্যের পরিসর
4.1 - 123 mm
ন্যূনতম অ্যাপারচারের সংখ্যা
3,5
অ্যাপারচারের সর্বাধিক সংখ্যা
6,4
ফোকাস করা
অটো ফোকাসিং (AF) মোড *
নিয়ত স্বয়ংক্রিয় ফোকাস, কন্ট্রাস্ট শনাক্তকারী স্বয়ংক্রিয় ফোকাস
এক্সপোজার
ISO সংবেদনশীলতা (ন্যূনতম) *
80
ISO সংবেদনশীলতা (সর্বাধিক) *
12800
ISO সংবেদনশীলতা
80, 12800
আলো প্রকাশের মোড *
অ্যাপার্চার প্রায়োরিটি AE, শাটার প্রায়োরিটি AE
আলো প্রকাশের নিয়ন্ত্রণ
প্রোগ্রাম AE
আলো প্রকাশের সংশোধন *
± 3EV (1/3EV step)
লাইট মিটারিং *
কেন্দ্রে জোরপ্রদত্ত, মূল্যায়নমূলক (বহু-আকৃতির), স্পট
শাটার
দ্রুততম ক্যামেরা শাটার গতি *
1/2000 s
Slowest camera shutter speed *
30 s
ফ্ল্যাশ
ফ্ল্যাশ মোড *
স্বয়ংক্রিয়, ফ্ল্যাশ বন্ধ, ফ্ল্যাশ চালু, মন্থর সিঙ্ক্রোনাইজেশন
ফ্ল্যাশ পরিসর (বিস্তৃত)
0,3 - 5,4 m
ফ্ল্যাশ পরিসর (টেলি)
2,5 - 3 m
ভিডিও
ভিডিও রেকর্ডিং *
Yes
সর্বাধিক ভিডিও রেজোলিউশন *
1920 x 1080 পিক্সেল
HD ধরণ *
Full HD
ভিডিও রেজোলিউশন
1920 x 1080 পিক্সেল
ক্যাপচার গতিতে রেজোলিউশন
1920x1080@50fps, 1920x1080@60fps
অ্যানালগ সিগনাল ফরম্যাট সিস্টেম
NTSC, PAL
সমর্থিত ভিডিও ফর্ম্যাট
AVCHD, MP4, XAVC S
অডিও
বিল্ট-ইন মাইক্রোফোন *
Yes
ভয়েস রেকর্ডিং
Yes
মেমারি
সামঞ্জস্যপূর্ণ মেমরি কার্ড *
MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
মেমোরি স্লট
1
ডিসপ্লে
ডিসপ্লে *
TFT
ডিসপ্লে
টাচস্ক্রিন *
No
ডিসপ্লের কর্ণ *
7,62 cm (3")
ডিসপ্লে তির্যক (মেট্রিক)
7,5 cm
ডিসপ্লে রেজোলিউশন (সংখ্যা)
921600 পিক্সেল
অ্যাসপেক্ট অনুপাত প্রদর্শন করুন
4:3
ভিউফাইন্ডার
ভিউফাইন্ডার স্ক্রিনের আকার
0.2"
পোর্ট ও ইন্টারফেসসমূহ
USB version *
2.0
USB কানেক্টর
Micro-USB
HDMI *
Yes
HDMI কানেক্টর ধরণ
মাইক্রো
নেটওয়ার্ক
ওয়াই-ফাই *
Yes
কাছাকাছি ফিল্ডের যোগাযোগ (NFC) *
Yes
ক্যামেরা
হোয়াইট ব্যালেন্স *
স্বয়ংক্রিয়, মেঘলা, দিবালোক, ভাস্বর, শেড
দৃশ্য মোড *
সৈকত, আতসবাজি, রাতের পোট্রেইট, পোট্রেইট, তুষার, ক্রীড়া, সূর্যাস্ত, Twilight, ল্যান্ডস্কেপ
শুটিং-এর মোড *
অ্যাপারচার অগ্রাধিকার, স্বয়ংক্রিয়, ম্যানুয়াল, মুভি, সিন, শাটার প্রায়োরিটি
ছবির প্রভাবসমূহ *
সাদাকালো
স্বীয়-টাইমারের বিলম্ব *
2, 5, 10 s
উজ্জ্বলতা সমন্বয়
Yes
GPS
No
ক্যামেরা ফাইল ব্যবস্থা
Exif 2.3, MPF
প্লেব্যাকের ধরণসমূহ
স্লাইড প্রদর্শনী
ইমেজ প্রসেসর
BIONZ X
ডিজাইন
পণ্যের রং *
কালো
প্রত্যয়ন
CE
ব্যাটারি
ব্যাটারির আয়ু (CIPA স্ট্যান্ডার্ড)
400 শট
ব্যাটারি আয়ু (সর্বোচ্চ)
3,33 h
ব্যাটারির প্রকার
NP-BX1
ওজন ও আকারসমূহ
প্রস্থ
101,6 mm
গভীরতা
35,5 mm
উচ্চতা
58,1 mm
ওজন
209 g
ওজন (ব্যাটারি সহ)
236 g
প্যাকেজিং কন্টেন্ট
কব্জির ফিতা অন্তর্ভুক্ত
Yes
AC অ্যাডাপ্টার অন্তর্ভুক্ত
Yes
তার অন্তর্ভুক্ত
USB
ব্যাটারি অন্তর্ভুক্ত
Yes
চট-জলদি শুরুর নির্দেশিকা
Yes
লজিস্টিক্স ডেটা
হার্মোনাইজড সিস্টেম (HS) কোড
85258900
অন্যান্য বৈশিষ্ট্যসমূহ
বিদ্যুতের উৎসের ধরণ
ব্যাটারি