location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BCTRX ব্যাটারির চার্জার

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCTRX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCTRX show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:50:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony BCTRX ব্যাটারির চার্জার:
This short summary of the Sony BCTRX ব্যাটারির চার্জার data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BCTRX

Long summary description Sony BCTRX ব্যাটারির চার্জার:
This is an auto-generated long summary of Sony BCTRX ব্যাটারির চার্জার based on the first three specs of the first five spec groups.

Sony BCTRX. পণ্যের রং: কালো. বিদ্যুৎ ব্যয় (আদর্শ): 6 W, ইনপুট ভোল্টেজ: 100-240 V, ইনপুট ফ্রিকোয়েন্সি: 50/60 Hz. প্রস্থ: 54 mm, গভীরতা: 90 mm, উচ্চতা: 45 mm

বৈশিষ্ট্যাবলী
সমর্থিত ব্যাটারির সংখ্যা *
1
ডিজাইন
পণ্যের রং *
কালো
বিদ্যুৎ
বিদ্যুৎ ব্যয় (আদর্শ)
6 W
ইনপুট ভোল্টেজ
100-240 V
ইনপুট ফ্রিকোয়েন্সি
50/60 Hz
আউটপুট ভোল্টেজ
4.2 V
আউটপুট কারেন্ট
7 A
বিদ্যুৎ
ব্যাটারি চার্জ করার সময়
1,5 h
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
0 - 40 °C
সংরক্ষণের তাপমাত্রা (T-T)
-20 - 60 °C
ওজন ও আকারসমূহ
প্রস্থ
54 mm
গভীরতা
90 mm
উচ্চতা
45 mm
ওজন
105 g
Country Distributor
United Kingdom 1 distributor(s)