location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X10 10,2 cm (4") একক SIM কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1231-8223
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
স্মার্টফোনসমূহ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X10 10,2 cm (4") একক SIM কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 cm (4") 480 x 854 পিক্সেল
  • - একক SIM
  • - ব্লুটুথ
  • - একক ক্যামেরা
More>>>
Short summary description Sony Xperia X10 10,2 cm (4") একক SIM কালো:
This short summary of the Sony Xperia X10 10,2 cm (4") একক SIM কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X10, 10,2 cm (4"), 480 x 854 পিক্সেল, কালো

Long summary description Sony Xperia X10 10,2 cm (4") একক SIM কালো:
This is an auto-generated long summary of Sony Xperia X10 10,2 cm (4") একক SIM কালো based on the first three specs of the first five spec groups.

Sony Xperia X10. ডিসপ্লের কর্ণ: 10,2 cm (4"), ডিসপ্লে রেজোলিউশন: 480 x 854 পিক্সেল. পেছনের ক্যামেরা প্রকার: একক ক্যামেরা. সিম কার্ডের সক্ষমতা: একক SIM. পণ্যের রং: কালো. ওজন: 135 g

ডিসপ্লে
ডিসপ্লের কর্ণ *
10,2 cm (4")
ডিসপ্লে রেজোলিউশন *
480 x 854 পিক্সেল
রঙের সংখ্যা প্রদর্শন করুন
65536 রং
স্টোরেজ
ইন্টারনাল মেমোরি
9216 MB
ক্যামেরা
ডিজিটাল জুম
16x
পেছনের ক্যামেরার ফ্ল্যাশ *
Yes
পেছনের ক্যামেরা প্রকার *
একক ক্যামেরা
স্বয়ংক্রিয় ফোকাস
Yes
মুখমণ্ডল সনাক্তকরণ
Yes
চিত্র স্থিতিকারক
Yes
বিল্ট-ইন ক্যামেরা
Yes
নেটওয়ার্ক
সিম কার্ডের সক্ষমতা *
একক SIM
2G স্ট্যান্ডার্ড
Edge, GPRS
ব্লুটুথ *
Yes
পোর্ট ও ইন্টারফেসসমূহ
USB 2.0 পোর্টের পরিমাণ
1
হেডফোন কানেক্টিভিটি
3.5 mm
মেসেজ করা
মাল্টিমিডিয়া মেসেজিং সার্ভিস (MMS)
Yes
চ্যাট
Yes
ইমেইল
Yes
ডিজাইন
ফর্ম ফ্যাক্টর *
বার
পণ্যের রং *
কালো
কর্মক্ষমতা
ব্যক্তিগত তথ্য ব্যবস্থাপনা (PIM)
অ্যালার্মঘড়ি, ক্যালকুলেটর, ক্যালেন্ডার
স্পিকারফোন
Yes
কম্পনের অ্যালার্ট
Yes
ন্যাভিগেশন
অ্যাসিস্টেড GPS (A-GPS)
Yes
মাল্টিমিডিয়া
FM রেডিও
No
অডিও ফরম্যাটগুলি সমর্থিত
AAC, MP3
কল ব্যবস্থাপনা
কল ওয়েটিং
Yes
কল হোল্ড
Yes
স্পিড ডায়ালিং
Yes
কল টাইমার
Yes
কিবোর্ড
কীবোর্ড বিন্যাস
QWERTY
ব্যাটারি
টক-টাইম (2G)
10 h
স্ট্যান্ডবাই সময় (2G)
415 h
ওজন ও আকারসমূহ
প্রস্থ
119 mm
গভীরতা
63 mm
উচ্চতা
13 mm
ওজন *
135 g
অন্যান্য বৈশিষ্ট্যসমূহ
টাচস্ক্রিন
Yes
মিউজিক প্লেয়ার
Yes
রিঙ্গার টাইপ
পলিফোনিক
ভয়েস রেকর্ডিং
Yes
সক্রিয় টুলবার
Yes
Source Review comments Score
mensxp.com
Updated:
2016-11-24 07:22:47
The Xperia X10 represents an alliance of interests; a Japanese-Swedish collaboration that runs an American OS (Android). It feels premium in every way; a spacious and shiny screen, 8 GB of memory, solidness in your hand. The Sony Ericsson Xperia X10 of...
0%
gsmarena.com
Updated:
2016-11-24 07:22:47
So where does the Sony Ericsson XPERIA X10 stand after the update? It didn’t quite manage to take over at the top of the smartphone food chain, but to be honest we never actually expected it to. One year is a really long time in this business and unde...
Bottom line So where does the Sony Ericsson XPERIA X10 stand after the update? It didn't quite manage to take over at the top of the smartphone food chain, but to be honest we never actually expected it to. One year is a really long time in this business and understa...
0%
pcquest.com
Updated:
2016-11-24 07:22:47
The Xperia X10 has constantly gained attention for being the first Android phone from Sony Ericsson, especially since it was running a customized interface. Being touted as one of the best Android phones available, the X10 has an amazing build quality...
0%
techtree.com
Updated:
2016-11-24 07:22:47
More than two years ago, the world was left stunned with the announcement of a new product line by Sony Ericsson - the XPERIA. Eventually, the buzz died down and when we actually got the first device (the ) in our hands, we weren't even close to be...
Good Big 4-inch display, slim and lightweight (despite the brick-like appearance), easy to use media application (MediaScape), unique timescape application, turn by turn navigation app included, decent battery life, swift running UI...
Bad LED flash could have been more powerful, DivX/XviD support removed despite big screen and powerful hardware, average quality earphones bundled, currently runs on older Android 1.6...
Bottom line The Sony Ericsson XPERIA X10 sells for Rs. 30,000. As far as specifications are concerned, it has all the hardware that's packed inside phones in this price range. Phones like the iPhone 3G/3GS, Google Nexus One and upcoming HTC phones like the Desire...
70%
pcworld.in
Updated:
2016-11-24 07:22:47
The Sony Ericsson Xperia X10 is the first Android based phone from the manufacturer and it is quite clear that they haven’t taken things lightly with the Android OS. The X10 brings a number of new additions to the mobile OS and manages to get noticed o...
Good Superb Looks & Design, Great Large Display, Very Good for Web Browsing, Camera Shoots Very Good Still Images, Fun to Watch Videos On...
Bad Sluggish UI, Mediascape Interface Doesn't Do Much, Call Quality & Battery Life Issues...
Bottom line At Rs. 31,799 in India, the Sony Ericsson Xperia X10 is priced similarly to the WinMo powered HTC HD2. It’s a tough choice between the two phones but I would give an extra point or two to the HTC phone on account of a better interface, better call qua...
78%
ld2.ciol.com
Updated:
2016-11-24 07:22:47
The Xperia X10 was announced way back in november 2009 and since then it has constantly gained attention. The first android phone from Sony Ericsson was bound to generate hype around it, especially since it was running a customized interface. Android h...
Good Display, Timescape, mediascape, looks, 1GHz processor, 8MP camera...
Bad Android V1.6, Average camera output, No FM radio...
0%
fonearena.com
Updated:
2016-11-24 07:22:47
I already told you some Things i really like about the Sony Ericsson X10, this huge white Android Device I’m currently trialing, thanks to Sony Ericsson Austria. All the positive Things I posted are rather expected and should be natural if you look at...
Bottom line The Sony Ericsson X10. A Device surely not made for the weak-hearted, but it has it’s Joys. The 4″ WVGA Screen is georgeous, the Build Quality is plastic but good, the Google Integration for Googleholics like me) is fantastic as usual on Android Phone...
0%
firstpost.com
Updated:
2016-11-24 07:22:47
These days it’s not merely how speedy a mobile’s OS is or how well the handset is designed that could make or break its sale. The user interface plays a very very significant role in determining just how good a mobile handset really is for the money yo...
Good Sleek looking handset, comfortable to use, Camera quality is quite good, Audio player is loud and clear, Mediascape and Timescape UI's are well designed and user friendly, Good battery life...
Bad New UI's tend to make the handset sluggish, No FM radio, Camera supports up to VGA resolution...
Bottom line Connectivity3G, EDGE/GPRS and Wi-Fi are the handsets primary modes of internet connectivity. The browser is as versatile as ever, a non issue as usual. Timescape handles Twitter and Facebook, but a Facebook for Android app is also on board for which a...
70%
gsmarena.com
Updated:
2016-11-24 07:22:47
The Sony Ericsson XPERIA X10 is company’s first Android-powered device. But being first is not always a good thing. You have to face some serious initial expectations and justify them. That is the best case scenario. But obviously Sony Ericsson haven’...
Bottom line The Sony Ericsson XPERIA X10 is company's first Android-powered device. But being first is not always a good thing. You have to face some serious initial expectations and justify them. That is the best case scenario. But obviously Sony Ericsson haven't re...
0%
Country Distributor
United Kingdom 1 distributor(s)