location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARC26TME
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR-C26TME show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019057323
Category:
Toner cartridges for your laser printer or copier.
টোনার কার্ট্রিজসমূহ Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - আসল
  • - ছাপানোর রংসমূহ: ম্যাজেন্টা
  • - রঙ্গিন টোনারে পৃষ্ঠার সংখ্যা: 5500 পৃষ্ঠা
  • - লেজার প্রিন্টিং
  • - 1 pc(s)
More>>>
Short summary description Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা:
This short summary of the Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp ARC26TME, 5500 পৃষ্ঠা, ম্যাজেন্টা, 1 pc(s)

Long summary description Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা:
This is an auto-generated long summary of Sharp ARC26TME টোনার কার্ট্রিজ 1 pc(s) আসল ম্যাজেন্টা based on the first three specs of the first five spec groups.

Sharp ARC26TME. রঙ্গিন টোনারে পৃষ্ঠার সংখ্যা: 5500 পৃষ্ঠা, ছাপানোর রংসমূহ: ম্যাজেন্টা, প্রতি প্যাকে পরিমাণ: 1 pc(s)

বৈশিষ্ট্যাবলী
সামঞ্জস্যতা *
ARC/170/172M/260M/260P/262M
প্রতি প্যাকে পরিমাণ *
1 pc(s)
রঙ্গিন টোনারে পৃষ্ঠার সংখ্যা *
5500 পৃষ্ঠা
প্রকার *
আসল
ছাপানোর রংসমূহ *
ম্যাজেন্টা
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
5 - 35 °C
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
8 - 80%
অন্যান্য বৈশিষ্ট্যসমূহ
রং
Yes
ছাপানোর প্রযুক্তি
লেজার প্রিন্টিং
Country Distributor
United Kingdom 1 distributor(s)