location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 710N 17" TFT 81kHz+Need f Speed FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17ASSS/KITFR
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
কম্পিউটার মনিটরসমূহ Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 পিক্সেল
  • - 12 ms 300 cd/m² 600:1
More>>>
Short summary description Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল:
This short summary of the Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung K 710N 17" TFT 81kHz+Need f Speed FR, 43,2 cm (17"), 1280 x 1024 পিক্সেল, LCD, 12 ms

Long summary description Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল:
This is an auto-generated long summary of Samsung K 710N 17" TFT 81kHz+Need f Speed FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল based on the first three specs of the first five spec groups.

Samsung K 710N 17" TFT 81kHz+Need f Speed FR. ডিসপ্লের কর্ণ: 43,2 cm (17"), ডিসপ্লে রেজোলিউশন: 1280 x 1024 পিক্সেল. ডিসপ্লে: LCD. প্রতিক্রিয়ার সময়: 12 ms, দেখার কোণ, অনুভূমিক: 160°, দেখার কোণ, উল্লম্ব: 160°

ডিসপ্লে
ডিসপ্লের কর্ণ *
43,2 cm (17")
ডিসপ্লে রেজোলিউশন *
1280 x 1024 পিক্সেল
টাচস্ক্রিন *
No
ডিসপ্লের উজ্জ্বলতা (আদর্শ)
300 cd/m²
প্রতিক্রিয়ার সময়
12 ms
কন্ট্রাস্ট রেশিও (টিপিক্যাল) *
600:1
দেখার কোণ, অনুভূমিক
160°
দেখার কোণ, উল্লম্ব
160°
রঙের সংখ্যা প্রদর্শন করুন *
16.78 মিলিয়ন রং
পিক্সেল পিচ
0.264
অনুভূমিক স্ক্যানের সীমা
30 - 81 kHz
উল্লম্ব স্ক্যানের সীমা
56 - 75 Hz
ডিজাইন
প্রত্যয়ন
TCO99
পোর্ট ও ইন্টারফেসসমূহ
I/O পোর্ট
15pin D-sub
কর্মকুশল
প্যানেল মাউন্টিং ইন্টারফেস
100 x 100 mm
প্লাগ অ্যান্ড প্লে
Yes
ওজন ও আকারসমূহ
প্রস্থ (স্ট্যান্ড ছাড়া)
370 mm
গভীরতা (স্ট্যান্ড ছাড়া)
381 mm
উচ্চতা (স্ট্যান্ড ছাড়া)
175 mm
ওজন (স্ট্যান্ড ব্যতীত)
4,35 kg
অন্যান্য বৈশিষ্ট্যসমূহ
ডিসপ্লে
LCD
ব্যান্ডউইথ
0,135 GHz
Brand Image Product code Product Stock Price from
Samsung 17IN 710N - BUNDLE NL কম্পিউটার মনিটর 43,2 cm (17") Samsung 17IN 710N - BUNDLE NL কম্পিউটার মনিটর 43,2 cm (17")
(show image)
MJ17ASSS*NFS_NL 17IN SAMSUNG 710N - BUNDLE NL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710N - BUNDLE FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল Samsung 17IN 710N - BUNDLE FR কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল
(show image)
MJ17ASSS*NFS_FR 17IN SAMSUNG 710N - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SM710N 17" TFT .264 81kHz TCO99 Silver কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল Samsung SM710N 17" TFT .264 81kHz TCO99 Silver কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল
(show image)
MJ17ASSS SM710N 17" TFT .264 81kHz TCO99 Silver 0.00
(excl. VAT)
0 (incl. VAT)