location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190X6FB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190X6FB/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895907873
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
কম্পিউটার মনিটরসমূহ Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19")
  • - 1280 x 1024 পিক্সেল
  • - 8 ms 300 cd/m² 700:1
More>>>
Short summary description Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো:
This short summary of the Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190X6FB/00, 48,3 cm (19"), 1280 x 1024 পিক্সেল, LCD, 8 ms, কালো

Long summary description Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো:
This is an auto-generated long summary of Philips 190X6FB/00 কম্পিউটার মনিটর 48,3 cm (19") 1280 x 1024 পিক্সেল কালো based on the first three specs of the first five spec groups.

Philips 190X6FB/00. ডিসপ্লের কর্ণ: 48,3 cm (19"), ডিসপ্লে রেজোলিউশন: 1280 x 1024 পিক্সেল. ডিসপ্লে: LCD. প্রতিক্রিয়ার সময়: 8 ms, দেখার কোণ, অনুভূমিক: 160°, দেখার কোণ, উল্লম্ব: 160°. USB হাব সংস্করণ: 2.0. পণ্যের রং: কালো

ডিসপ্লে
ডিসপ্লের কর্ণ *
48,3 cm (19")
ডিসপ্লে রেজোলিউশন *
1280 x 1024 পিক্সেল
টাচস্ক্রিন *
No
ডিসপ্লের উজ্জ্বলতা (আদর্শ)
300 cd/m²
প্রতিক্রিয়ার সময়
8 ms
কন্ট্রাস্ট রেশিও (টিপিক্যাল) *
700:1
দেখার কোণ, অনুভূমিক
160°
দেখার কোণ, উল্লম্ব
160°
পিক্সেল পিচ
0,294 x 0,294 mm
অনুভূমিক স্ক্যানের সীমা
30 - 83 kHz
উল্লম্ব স্ক্যানের সীমা
56 - 76 Hz
ডিজিটাল অনুভূমিক ফ্রিকোয়েন্সি
30 - 83 kHz
ডিজিটাল উল্লম্ব ফ্রিকোয়েন্সি
56 - 76 Hz
রংয়ের পূর্ণাঙ্গ পরিসরের প্রমিত মান
sRGB
ডিসপ্লে প্যানেলের আকার
19"/ 48 cm
সাদা ক্রোমাটিসিটি, 6500K
x = 0.313 / y = 0.329
সাদা ক্রোমাটিসিটি, 9300K
x = 0.283 / y = 0.297
কর্মক্ষমতা
সামঞ্জস্যতা
sRGB
ডিজাইন
পণ্যের রং *
কালো
প্রত্যয়ন
CE Mark E2000 EMC Energy Star FCC-B, UL, CSA MPR-II, Low Emission SEMKO TÜV-Ergo
পরিপালন সম্পর্কিত শিল্পের মান
E2000 Energy Star NUTEK
পোর্ট ও ইন্টারফেসসমূহ
I/O পোর্ট
Analogue (VGA) DVI-D PC audio in Stereo Audio (3.5mm) USB
USB হাব সংস্করণ
2.0
USB টাইপ-A ডাউনস্ট্রিম পোর্টের সংখ্যা
1
VGA (D-Sub) পোর্টের পরিমাণ
1
DVI-D পোর্টের পরিমাণ
1
অডিও ইনপুট
Yes
কর্মকুশল
কাত হওয়ার কোনের পরিসর
-5 - 20°
বিদ্যুৎ
বিদ্যুৎ ব্যবহার (স্ট্যান্ডবাই) *
1 W
বিদ্যুৎ ব্যয় (বন্ধ)
1 W
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
5 - 35 °C
সংরক্ষণের তাপমাত্রা (T-T)
-20 - 60 °C
আপেক্ষিক আর্দ্রতা
20 - 80%
প্যাকেজিং কন্টেন্ট
হস্তচালিত
Yes
ওজন ও আকারসমূহ
প্রস্থ (স্ট্যান্ড সহ)
444 mm
গভীরতা (স্ট্যান্ড সহ)
181 mm
উচ্চতা (স্ট্যান্ড সহ)
436 mm
প্রস্থ (স্ট্যান্ড ছাড়া)
444 mm
গভীরতা (স্ট্যান্ড ছাড়া)
181 mm
উচ্চতা (স্ট্যান্ড ছাড়া)
436 mm
ওজন (স্ট্যান্ড ব্যতীত)
7,2 kg
অন্যান্য বৈশিষ্ট্যসমূহ
ডিসপ্লে
LCD
বান্ডেল করা হার্ডওয়্যার
AC power cord Audio cable USB cable VGA cable User manual
অডিও সিস্টেম
3 W RMS x 2 Stereo Speakers
বিদ্যুতের চাহিদা
Built-in 100-240VAC, 50/60Hz
সুপারিশকৃত রেজুলেশন
1280 x 1024 @ 60 Hz
ডিসপ্লের দর্শনযোগ্য অঞ্চল (HxV)
376,3 x 301,1 mm
স্পিকার ও মাইক্রোফোন
2x Stereo
নিরাপত্তা সংক্রান্ত ফিচার
Kensington lock
মনিটর সিংক ইনপুট সিগন্যাল
Composite Sync Separate Sync Sync on Green
টেকনিক্যাল বৈশিষ্ট্যসমূহ
LightFrame Digital Reality
ব্যবহারকারীর নিয়ন্ত্রণসমূহ
Auto Brightness Control Left/Right Menu (OK) Up/Down Volume control LightFrame Power On/Off
অতিরিক্ত অ্যাক্সেসরিগুলি
AC Power Cord Audio Cable USB cable VGA cable
সুবিধার বর্ধকগুলি
Kensington lock compatible On-screen Display Stand-alone audio SmartControl
ফ্যাক্টরি প্রিলোড মোড
15 modes
সর্বাধিক রেজোলিউশন
1280 x 1024 পিক্সেল
চিত্র বর্ধন
LightFrame Digital Reality
সেটিংসমূহ
16 modes
সিগনাল ইনপুট
Analog (VGA) DVI-D PC Audio in
ভিডিও ডট রেট
140 MHz
কার্যকরী দৃশ্যক্ষেত্র
376,3 x 301,1 mm
বিদ্যুৎ ব্যবস্থাপনা
E2000, Energy Star, NUTEK
Brand Image Product code Product Stock Price from
Philips 17" SXGA LCD Display, 170X6FB কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল কালো Philips 17" SXGA LCD Display, 170X6FB কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল কালো
(show image)
170X6FB/05 17" SXGA LCD Display, 170X6FB
Philips 170X6FB/00 কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল কালো Philips 170X6FB/00 কম্পিউটার মনিটর 43,2 cm (17") 1280 x 1024 পিক্সেল কালো
(show image)
170X6FB/00 170X6FB/00