location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বালি

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loopbags Check ‘Loopbags’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Notebook Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLMS-108
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
নোটবুকের বাক্সসমূহ Check ‘Loopbags’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loopbags: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 11:11:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বালি:
This short summary of the Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বালি data-sheet is auto-generated and uses the product title and the first six key specs.

Loopbags 15.4" Notebook Messenger, ম্যাসেঞ্জার কেস, 39,1 cm (15.4")

Long summary description Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বালি:
This is an auto-generated long summary of Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বালি based on the first three specs of the first five spec groups.

Loopbags 15.4" Notebook Messenger. কেসের প্রকার: ম্যাসেঞ্জার কেস, স্ক্রিনের সর্বোচ্চ আকার: 39,1 cm (15.4")

Brand Image Product code Product Stock Price from
Loopbags

Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস বাদামী
(show image)
HLMS-106 15.4" Notebook Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Loopbags

Loopbags 15.4" Notebook Messenger 39,1 cm (15.4") ম্যাসেঞ্জার কেস রুপালী
(show image)
HLMS-105 15.4" Notebook Messenger 0.00
(excl. VAT)
0 (incl. VAT)