location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a 24 Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SD0008UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:41:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - অল-ইন-ওয়ান পিসি ধূসর 90 W
  • - Intel® Core™ i5 i5-13420H
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR5-SDRAM 5200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) ইথারনেট LAN 100,1000 Mbit/s ব্লুটুথ
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর:
This short summary of the Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50a 24 Gen 5, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50a 24 Gen 5 Intel® Core™ i5 i5-13420H 60,5 cm (23.8") 1920 x 1080 পিক্সেল অল-ইন-ওয়ান পিসি 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) ধূসর based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50a 24 Gen 5. পণ্যের প্রকার: অল-ইন-ওয়ান পিসি. ডিসপ্লের কর্ণ: 60,5 cm (23.8"), HD ধরণ: Full HD, ডিসপ্লে রেজোলিউশন: 1920 x 1080 পিক্সেল, প্যানেলের ধরণ: IPS. প্রসেসরের ফ্যামিলি: Intel® Core™ i5. ইন্টারনাল মেমরি: 8 GB, ইন্টারনাল মেমোরির প্রকার: DDR5-SDRAM. মোট স্টোরেজ ক্ষমতা: 256 GB, স্টোরেজ মিডিয়া: SSD. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Intel® UHD Graphics. বিল্ট-ইন ক্যামেরা. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows 11 Pro. পণ্যের রং: ধূসর

ডিসপ্লে
ডিসপ্লের কর্ণ *
60,5 cm (23.8")
ডিসপ্লে রেজোলিউশন *
1920 x 1080 পিক্সেল
টাচস্ক্রিন *
No
HD ধরণ *
Full HD
নেটিভ অ্যাসপেক্ট অনুপাত
16:9
ডিসপ্লের উজ্জ্বলতা
250 cd/m²
প্যানেলের ধরণ
IPS
RGB কালার স্পেস
sRGB
অ্যান্টি-গ্লেয়ার স্ক্রিন
Yes
রঙের বিস্তার
99%
প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel® Core™ i5
প্রসেসরের জেনারেশন
13th gen Intel® Core™ i5
প্রসেসরের মডেল *
i5-13420H
প্রসেসরের কোর
8
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
4,6 GHz
প্রদর্শনের অন্তঃসারসমূহ
4
কর্মদক্ষ অন্তঃসারসমূহ
4
পারফর্মেন্স-কোর ম্যাক্স টার্বো ফ্রিকোয়েন্সি
4,6 GHz
এফিসিয়েন্ট-কোর ম্যাক্স টার্বো ফ্রিকোয়েন্সি
3,4 GHz
প্রোসেসর ক্যাশ
12 MB
প্রসেসরের ক্যাশের প্রকার
স্মার্ট ক্যাশে
প্রসেসরের মূলকগত শক্তি
45 W
সর্বাধিক টার্বো পাওয়ার
95 W
মেমারি
ইন্টারনাল মেমরি *
8 GB
ইন্টারনাল মেমোরির প্রকার
DDR5-SDRAM
সর্বোচ্চ অভ্যন্তরীণ মেমোরি *
32 GB
মেমোরি স্লট
2
মেমরি স্লটের ধরণ
SO-DIMM
মেমরি ক্লক স্পিড
5200 MHz
মেমরি লেআউট (স্লট x আকার)
1 x 8 GB
ফ্যাক্টর থেকে মেমোরি
DIMM/SO-DIMM
স্টোরেজ
মোট স্টোরেজ ক্ষমতা *
256 GB
স্টোরেজ মিডিয়া *
SSD
SSD-গুলির মোট ক্ষমতা
256 GB
ইনস্টলকৃত SSDs-র সংখ্যা
1
SSD-এর ক্ষমতা
256 GB
SSD ইন্টারফেস
PCI Express 4.0
NVMe
Yes
SSD ফর্ম ফ্যাক্টর
M.2
অপটিক্যাল ড্রাইভের প্রকার *
No
কার্ড রিডার ইন্টিগ্রেটেড
No
গ্রাফিক্স
পৃথক গ্রাফিকস অ্যাডাপ্টার *
No
পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল *
উপলভ্য নয়
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
অন-বোর্ড GPU উৎপাদনকারী
Intel
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার ফ্যামিলি
Intel® UHD Graphics
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
Intel® UHD Graphics
অডিও
বিল্ট-ইন স্পিকার(সমূহ) *
Yes
স্পিকারের সংখ্যা
2
RMS রেট করা পাওয়ার
6 W
বিল্ট-ইন মাইক্রোফোন
Yes
অডিও চিপ
Realtek ALC233-CG
ক্যামেরা
বিল্ট-ইন ক্যামেরা *
Yes
ক্যামেরা
মোট মেগাপিক্সেল
5 MP
নেটওয়ার্ক
ওয়াই-ফাই *
Yes
শীর্ষস্থানীয় Wi-Fi স্ট্যান্ডার্ড *
Wi-Fi 6 (802.11ax)
Wi-Fi স্ট্যান্ডার্ড
Wi-Fi 6 (802.11ax)
WLAN নিয়ন্ত্রক প্রস্তুতকারী
Intel
WLAN নিয়ন্ত্রক মডেল
Intel Wi-Fi 6 AX201
অ্যান্টেনার ধরণ
2x2
ইথারনেট LAN *
Yes
ইথারনেট ল্যান ডেটা হার
100, 1000 Mbit/s
ব্লুটুথ *
Yes
পোর্ট ও ইন্টারফেসসমূহ
ইথারনেট LAN (RJ-45) পোর্ট
1
USB 2.0 পোর্টের পরিমাণ *
2
USB 3.2 জেন 2 (3.1 জেন 2) টাইপ-A পোর্টের পরিমাণ *
1
USB 3.2 জেন 2 (3.1 জেন 2) টাইপ-C পোর্টের পরিমাণ *
1
HDMI পোর্টের পরিমাণ *
2
কম্বো হেডফোন/মাইক পোর্ট
Yes
ডিজাইন
রঙের নাম
Luna Grey
পণ্যের রং *
ধূসর
কর্মক্ষমতা
পণ্যের প্রকার *
অল-ইন-ওয়ান পিসি
মাদারবোর্ডের চিপসেট
Intel SoC
ট্রাস্টেড প্লাটফর্ম মডিউল (TPM)
Yes
ট্রাস্টেড প্লাটফর্ম মডিউল (TPM) সংস্করণ
2.0
সফ্টওয়্যার
অপারেটিং সিস্টেমের আর্কিটেকচার
64-bit
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows 11 Pro
বিদ্যুৎ
AC অ্যাডাপ্টারের পাওয়ার
90 W
AC অ্যাডাপ্টার ক্রসওভারের কম্পাঙ্ক
50 - 60 Hz
AC অ্যাডাপ্টার ইনপুট ভোল্টেজ
100 - 240 V
ওজন ও আকারসমূহ
প্রস্থ (স্ট্যান্ড সহ)
540 mm
গভীরতা (স্ট্যান্ড সহ)
192 mm
উচ্চতা (স্ট্যান্ড সহ)
431 mm
ওজন (স্ট্যান্ড ছাড়া)
6 kg
প্যাকেজের প্রস্থ
670 mm
প্যাকেজের গভীরতা
229 mm
প্যাকেজের উচ্চতা
553 mm
প্যাকেজের ওজন
9,55 kg
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
5 - 35 °C
সংরক্ষণের তাপমাত্রা (T-T)
-20 - 60 °C
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
20 - 80%
স্টোরেজের আপেক্ষিক আর্দ্রতা (H-H)
10 - 90%
অপারেটিং উচ্চতা
0 - 3048 m
নন-অপারেটিং উচ্চতা
0 - 12192 m
স্থায়িত্ব
টেকসই অবস্থার সার্টিফিকেট
শক্তি-তারকা, EPEAT Silver
প্যাকেজিং কন্টেন্ট
মাউস অন্তর্ভুক্ত
Yes
মাউসের সংযোগ
তারযুক্ত
কী-বোর্ড অন্তর্ভুক্ত
Yes
কী-বোর্ডের সংযোগ
তারযুক্ত
কী-বোর্ডের ভাষা
English
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 পিক্সেল অল-ইন-ওয়ান পিসি কালো Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 পিক্সেল অল-ইন-ওয়ান পিসি কালো
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)