location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Frozen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frozen Magic Ice Palace Game RU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81406
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814062
Category:
Games such as Monopoly or Scrabble which are played on a board.
বোর্ড গেমসমূহ Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - সুযোগের খেলা কার্ড গেম
  • - মাল্টিপ্লেয়ার
  • - ন্যূনতম খেলোয়াড়দের সংখ্যা: 2 সর্বাধিক খেলোয়াড়দের সংখ্যা: 4
  • - সুপারিশকৃত বয়সের গোষ্ঠী: প্রাকবিদ্যালয়
  • - প্রস্তাবিত লিঙ্গ: মহিলা
  • - সুপারিশকৃত বয়স (ন্যূনতম): 4 বছর
  • - শব্দের প্রভাব
  • - ব্যাটারি প্রয়োজন
More>>>
Short summary description Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা:
This short summary of the Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Frozen Magic Ice Palace Game RU, কার্ড গেম, সুযোগের খেলা, 4 বছর

Long summary description Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা:
This is an auto-generated long summary of Disney Frozen Magic Ice Palace Game RU কার্ড গেম সুযোগের খেলা based on the first three specs of the first five spec groups.

Disney Frozen Magic Ice Palace Game RU. পণ্যের প্রকার: কার্ড গেম, রকমফের: সুযোগের খেলা, সুপারিশকৃত বয়স (ন্যূনতম): 4 বছর. ব্যাটারি প্রয়োজন

বৈশিষ্ট্যাবলী
গেমের মোডগুলি
মাল্টিপ্লেয়ার
খেলার সময় (সর্বোচ্চ)
20 মিনিট
ন্যূনতম খেলোয়াড়দের সংখ্যা *
2
সর্বাধিক খেলোয়াড়দের সংখ্যা *
4
সুপারিশকৃত বয়সের গোষ্ঠী *
প্রাকবিদ্যালয়
প্রস্তাবিত লিঙ্গ *
মহিলা
পণ্যের প্রকার *
কার্ড গেম
সুপারিশকৃত বয়স (ন্যূনতম) *
4 বছর
রকমফের *
সুযোগের খেলা
শব্দের প্রভাব
Yes
থিম
Disney Frozen
অবমুক্তির তারিখ (DD/MM/YYYY)
01,08,2015
উৎসের দেশ
চীন
বিদ্যুৎ
ব্যাটারি প্রয়োজন
Yes
ব্যাটারির প্রকার
AA
সমর্থিত ব্যাটারির সংখ্যা
2
ব্যাটারি ভোল্টেজ
1,5 V
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
270 mm
প্যাকেজের গভীরতা
110 mm
প্যাকেজের উচ্চতা
270 mm
প্যাকেজের ওজন
440 g
প্যাকেজিং ডেটা
প্যাকেজের আয়তন
8019 cm³
প্যাকেজের ধরণ
Box
প্যাকেজিং কন্টেন্ট
গেমবোর্ড অন্তর্ভুক্ত রয়েছে
Yes
নিরাপত্তা বিষয়ক সতর্কীকরণ
0-3 বছর বয়সী শিশুদের জন্য নয়
Yes
লজিস্টিক্স ডেটা
ইন্টারমোডাল কন্টেইনার প্রতি পরিমাণ (20ফিট)
3276 pc(s)
ইন্টারমোডাল কন্টেইনার প্রতি পরিমাণ (40ফিট)
6558 pc(s)
প্যালেটের উচ্চতা
2 m
মাস্টার (বাইরের) কেসের প্রস্থ
560 mm
মাস্টার (বাইরের) বাক্সের দৈর্ঘ্য
340 mm
মাস্টার (বাইরের) কেসের উচ্চতা
300 mm
প্রতি মাস্টার (বাইরের) বাক্সের পরিমাণ
6 pc(s)
মাস্টার (বাইরের) বাক্সের আয়তন
57120 cm³
মাস্টার (বাইরের) খাপের ওজন
2,64 kg