location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CLT-R406 16000 পৃষ্ঠা

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-R406 Imaging Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU407A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628428694 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
ইমেজিং ইউনিটসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP CLT-R406 16000 পৃষ্ঠা
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16000 পৃষ্ঠা
  • - ছাপানোর প্রযুক্তি: লেজার
  • - Samsung
  • - কালো, সিয়ান, ম্যাজেন্টা, হলুদ
  • - 1 pc(s)
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name HP CLT-R406 16000 পৃষ্ঠা :
The short editorial description of HP CLT-R406 16000 পৃষ্ঠা

Samsung CLT-R406 Imaging Unit
More>>>
Short summary description HP CLT-R406 16000 পৃষ্ঠা:
This short summary of the HP CLT-R406 16000 পৃষ্ঠা data-sheet is auto-generated and uses the product title and the first six key specs.

HP CLT-R406, 16000 পৃষ্ঠা, কালো, সিয়ান, ম্যাজেন্টা, হলুদ, চীন, লেজার, Samsung, CLP-360/365/365W, Xpress C410W, CLX-3300/3305/3305W, Xpress C460W/C460FW

Long summary description HP CLT-R406 16000 পৃষ্ঠা:
This is an auto-generated long summary of HP CLT-R406 16000 পৃষ্ঠা based on the first three specs of the first five spec groups.

HP CLT-R406. পেজ তৈরি: 16000 পৃষ্ঠা, ছাপানোর রংয়ের জন্য উপযুক্ত: কালো, সিয়ান, ম্যাজেন্টা, হলুদ, উৎসের দেশ: চীন. প্রতি প্যাকে পরিমাণ: 1 pc(s), প্যাকেজের প্রস্থ: 358 mm, প্যাকেজের গভীরতা: 291 mm

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

বৈশিষ্ট্যাবলী
পেজ তৈরি *
16000 পৃষ্ঠা
ছাপানোর রংয়ের জন্য উপযুক্ত
কালো, সিয়ান, ম্যাজেন্টা, হলুদ
উৎসের দেশ
চীন
ছাপানোর প্রযুক্তি
লেজার
ব্র্যান্ডের সামঞ্জস্যতা
Samsung
বৈশিষ্ট্যাবলী
সামঞ্জস্যতা
CLP-360/365/365W, Xpress C410W, CLX-3300/3305/3305W, Xpress C460W/C460FW
প্যাকেজিং ডেটা
প্রতি প্যাকে পরিমাণ
1 pc(s)
প্যাকেজের প্রস্থ
358 mm
প্যাকেজের গভীরতা
291 mm
প্যাকেজের উচ্চতা
176 mm
প্যাকেজের ওজন
1,55 kg
Disclaimer HP CLT-R406 16000 পৃষ্ঠা:
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19798. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.