location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6260FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS106N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628524709 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
মাল্টিফাংশন প্রিন্টারসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 May 2019
Product end of life date
Bullet Points Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ব্যবসা লেজার রঙ্গিন মুদ্রণ
  • - 9600 x 600 DPI
  • - ছাপানোর রংসমূহ: কালো, সিয়ান, ম্যাজেন্টা, হলুদ
  • - A4 25 ppm
  • - রঙ্গিন অনুলিপি রং স্ক্যানিং রঙ্গিন ফ্যাক্সিং
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - সরাসরি প্রিন্ট করা
  • - USB পোর্ট ইথারনেট LAN
  • - ইন্টারনাল মেমোরি: 512 MB বিল্ট-ইন প্রসেসর 533 MHz
  • - 26,7 kg
Long product name Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm :
The short editorial description of Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm

Samsung CLX-6260FR Color Laser Multifunction Printer
More>>>
Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm:
The official marketing text of Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm as supplied by the manufacturer

The CLX-6260FR not only delivers brilliant color quality, but can scan, copy and fax for extra convenience. A fast dual CPU, gigabit network support and instant fusing technology provide enhanced speed and less waiting time.
More power, higher productivity
Some days it seems like the printing never ends. With the CLX-6260FR's 533 MHz Dual CPU, and 512MB standard memory (expandable up to 1GB), you can be sure that this printer will handle the needs of your workgroup.
Faster with instant fusing
With instant fusing technology, your device can start printing documents with no delay. The result is a 17 second first print out time, even from sleep mode. Because it doesn’t need to warm up completely first, less energy is required for fusing.[1]
Fast data transmission and simple integration
Enhanced gigabit Ethernet technology provides fast transmission of print data over your network. With built-in emulation for PCL6/5e, PostScript3, and PDF, the CLX-6260FR adapts to businesses with a wide range of software and network requirements.
Flexible paper handling
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.
Enjoy quality printouts
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 9,600 x 600 effective dpi provides that everything you do will stand out.[1]
Polymerized toner
In addition to eliminating paper curling, your printouts will have crisper lines and more vivid colors with Samsung polymerized toner. Its high wax content improves the image gloss and enhances the durability preventing unwanted fading.
Extra high yield can mean low costs
Our specially developed higher yield cartridges means more time between changes and less expense with each print out. (Black toner cartridges yield: 6,000 standard pages, Yellow/Magenta/Cyan toner cartridges yield: 3,500 standard pages)
Cut costs with duplex printing and copying
With the integrated duplex feature, saving paper has never been easier. That’s because the paper is turned automatically so that you can print on both sides.
Low power consumption
Its innovative polymerized toner requires lower fusing temperatures. The instant fusing technology saves warm up time before first print.
Convenient USB printing
With the Direct USB slot located on the front of the device just below the operating panel, you can print from, or scan to, a USB right from the device, without needing a computer.
Secure, confidential printing
You can make sure personal print jobs remain personal. Just enter a password, and you can retrieve a print job at your convenience, away from any prying eyes. With the integrated numeric keypad, it's easier than ever!

Short summary description Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm:
This short summary of the Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6260FR, লেজার, রঙ্গিন মুদ্রণ, 9600 x 600 DPI, A4, সরাসরি প্রিন্ট করা, কালো, সাদা

Long summary description Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Samsung CLX-6260FR লেজার A4 9600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6260FR. ছাপানোর প্রযুক্তি: লেজার, প্রিন্টিং: রঙ্গিন মুদ্রণ, সর্বোচ্চ রেজুলেশন: 9600 x 600 DPI, প্রিন্টের গতি (রঙ্গিন, স্বাভাবিক মান, A4/US লেটার): 25 ppm. কপি করা: রঙ্গিন অনুলিপি, কপির সর্বোচ্চ রেজুলেশন: 1200 x 1200 DPI. স্ক্যান করা: রং স্ক্যানিং, অপটিক্যাল স্ক্যানিং রেজুলেশন: 1200 x 1200 DPI. ফ্যাক্স করা: রঙ্গিন ফ্যাক্সিং. সর্বাধিক ISO A-সিরিজ কাগজের আকার: A4. সরাসরি প্রিন্ট করা. পণ্যের রং: কালো, সাদা