location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8865A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585123230 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
ছবি ছাপার কাগজসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ছাপানোর প্রযুক্তি: ইঙ্কজেট
  • - 250 g/m²
  • - শেষ হবার প্রকার: গ্লস
  • - 100 শীট
  • - সাদা
Warranty: 90 day warranty, manufacturer will replace if defective
Long product name HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস :
The short editorial description of HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস

Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm
More>>>
HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস:
The official marketing text of HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস as supplied by the manufacturer

Print true-to-life photos with rich, vivid colors and an impressive finish. Photos dry instantly so you can pass them around—right from the printer—without smudging.

Short summary description HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস:
This short summary of the HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm, গ্লস, 250 g/m², ইঙ্কজেট, সাদা, 100 শীট, 10.5 µm

Long summary description HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm সাদা গ্লস based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-100 sht/L/89 x 127 mm. শেষ হবার প্রকার: গ্লস, মিডিয়ার ওজন: 250 g/m², ছাপানোর প্রযুক্তি: ইঙ্কজেট. প্রস্থ: 146,1 mm, উচ্চতা: 27,9 mm, রোলের প্রস্থ: 18,7 cm. প্যাকেজের প্রস্থ: 146,1 mm, প্যাকেজের গভীরতা: 27,9 mm, প্যাকেজের উচ্চতা: 187,3 mm. প্যালেটের ওজন: 411,5 kg, প্যালেট প্রতি পরিমাণ: 1000 pc(s)

Includes HP Auto Sense for effortless photos

Trust your photos to HP, a leader in printing technology. HP printers, inks and papers are engineered to work together precisely for optimal results. Get the best photos with HP Advanced Photo Paper, optimized for HP's latest pigment or dye inks.
Trust your photos to HP, a leader in printing technology. HP printers, inks and papers are engineered to work together precisely for optimal results.
Get award-winning HP service and support, with e-mail response in as fast as one hour.

Handle instant-dry photos right from the printer

Pick up your photos right from the printer and frame, scrapbook or pass them around, without smudging. These durable photos resist water, smudges and humidity. Photos dry instantly, so you can handle them with confidence.
Print durable photos that have a traditional thickness and feel—at home. Thick, 250 g/m² heavy paper withstands repeated handling, so you can pass photos around to share, without worry.
Make memories last and get professional-quality prints that stay rich and vivid. Photos printed on HP Advanced Photo Paper resist fading when displayed behind glass or stored in albums.[1]
Photos resist fading for generations when displayed behind glass or stored in albums, and when printed using HP's latest printers and HP Original inks.[1]

Print true-to-life photos with rich, vivid colors

Printing and sharing the photos you love is easy when you use HP Advanced Photo Paper. Print beautiful snapshots with rich, vivid colors that capture your memories with true-to-life accuracy.
Bring a professional look to your photos with a glossy finish that maximizes color. Thick, heavy paper contributes to an impressive look and feel.

Resists smudges and smears

Trust your photos to HP, a leader in printing technology. HP printers, inks and papers are engineered to work together precisely for optimal results. Get the best photos with HP Advanced Photo Paper, optimized for HP's latest pigment or dye inks.
Trust your photos to HP, a leader in printing technology. HP printers, inks and papers are engineered to work together precisely for optimal results.
Get award-winning HP service and support, with e-mail response in as fast as one hour.

বৈশিষ্ট্যাবলী
ছাপানোর প্রযুক্তি
ইঙ্কজেট
পণ্যের রং
সাদা
শেষ হবার প্রকার *
গ্লস
মিডিয়ার ওজন *
250 g/m²
প্রতি প্যাকে শিট
100 শীট
ছাপানোর মাধ্যমের পুরুত্ব
10.5 µm
HP সেগমেন্ট
বাসা
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
15 - 30 °C
সংরক্ষণের তাপমাত্রা (T-T)
0 - 40 °C
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
40 - 60%
কাজ করার অবস্থাসমূহ
স্টোরেজের আপেক্ষিক আর্দ্রতা (H-H)
10 - 80%
ওজন ও আকারসমূহ
প্রস্থ
146,1 mm
উচ্চতা
27,9 mm
রোলের প্রস্থ
18,7 cm
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
146,1 mm
প্যাকেজের গভীরতা
27,9 mm
প্যাকেজের উচ্চতা
187,3 mm
প্যাকেজের ওজন
330 g
লজিস্টিক্স ডেটা
প্যালেটের ওজন
411,5 kg
প্যালেট প্রতি পরিমাণ
1000 pc(s)