location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7987A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160978970 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
ছবি ছাপার কাগজসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Photos dry instantly, so you can handle them right from the printer—without smearing.
  • - Print durable photos—thick, 250 g/m² paper withstands repeated handling.
  • - Make memories last—photos resist fading when displayed behind glass or stored in albums.[1]
  • - Photos resist fading for generations when printed with HP Original ink.[1]
  • - Print and share your true-to-life photos in rich, vivid color.
  • - An impressive, glossy finish delivers maximum color intensity.
  • - Get the best results with photo paper optimized for HP's latest inks.
  • - Avoid smudges and smears, photo after photo, only with original HP inks and photo papers.
  • - Get award-winning HP service and support, with e-mail response in as fast as one hour.
Long product name HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ :
The short editorial description of HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ

Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless
More>>>
Short summary description HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ:
This short summary of the HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless, 14,3 mm, 123,8 mm, 181 mm, 80 g, 1 pc(s), 123,8 mm

Long summary description HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless ছবি ছাপার কাগজ based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-20 sht/10 x 15 cm borderless. প্রস্থ: 14,3 mm, গভীরতা: 123,8 mm, উচ্চতা: 181 mm. প্রতি প্যাকে পরিমাণ: 1 pc(s), প্যাকেজের প্রস্থ: 123,8 mm, প্যাকেজের গভীরতা: 14,3 mm. প্যালেটের ওজন: 450 g, প্যালেটের মাত্রা (W x D x H): 1171,58 x 971,55 x 1282,7 mm

ওজন ও আকারসমূহ
প্রস্থ
14,3 mm
গভীরতা
123,8 mm
উচ্চতা
181 mm
ওজন
80 g
প্যাকেজিং ডেটা
প্রতি প্যাকে পরিমাণ
1 pc(s)
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
123,8 mm
প্যাকেজের গভীরতা
14,3 mm
প্যাকেজের উচ্চতা
181 mm
প্যাকেজের ওজন
130 g
লজিস্টিক্স ডেটা
প্যালেটের ওজন
450 g
প্যালেটের মাত্রা (W x D x H)
1171,58 x 971,55 x 1282,7 mm