location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M104w Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q37A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212542 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
লেজার প্রিন্টারসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 10:08:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - বাড়ি ও অফিস লেজার
  • - 600 x 600 DPI
  • - ছাপানোর রংসমূহ: কালো
  • - A4 22 ppm
  • - ডুপ্লেক্স প্রিন্টিং
  • - USB পোর্ট ওয়াই-ফাই
  • - সর্বোচ্চ ডিউটি সাইকেল: 10000 প্রতি মাসে পৃষ্ঠা
  • - ইনপুট ট্রের মোট সংখ্যা: 3 মোট ইনপুটের ক্ষমতা: 150 শীট মোট আউটপুটের ক্ষমতা: 100 শীট
  • - ইন্টারনাল মেমোরি: 128 MB বিল্ট-ইন প্রসেসর 600 MHz
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই :
The short editorial description of HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই

HP LaserJet Pro M104w Printer
More>>>
HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই:
The official marketing text of HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই as supplied by the manufacturer

Produce professional documents from a range of mobile devices,[1] and help save energy with a compact laser printer designed for efficiency.
Fast first page print time from ready mode
Print the first page from ready mode as fast as 7.3 seconds
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
AirPrint® 1.5 with media presence sensor
Set up without a fuss - connect to your wireless network
Wi-Fi Direct® printing
Print wirelessly from your mobile device
HP ePrint
Google Cloud Print™ 2.0
Precision black toner
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints
Anti-fraud technology and enhanced cartridge authentication
Toner cartridges specially designed to work best with HP printers and MFPs
Proven reliability
Print gauge technology
Original HP Toner cartridge with JetIntelligence
Easy cartridge replacement

Short summary description HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই:
This short summary of the HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M104w Printer, লেজার, 600 x 600 DPI, A4, 22 ppm, ডুপ্লেক্স প্রিন্টিং, নেটওয়ার্ক রেডি

Long summary description HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই:
This is an auto-generated long summary of HP LaserJet Pro M104w Printer 600 x 600 DPI A4 ওয়াই-ফাই based on the first three specs of the first five spec groups.

HP LaserJet Pro M104w Printer. ছাপানোর প্রযুক্তি: লেজার. প্রিন্টিং কার্ট্রিজের সংখ্যা: 1, সর্বোচ্চ ডিউটি সাইকেল: 10000 প্রতি মাসে পৃষ্ঠা. সর্বোচ্চ রেজুলেশন: 600 x 600 DPI. সর্বাধিক ISO A-সিরিজ কাগজের আকার: A4. প্রিন্টের গতি (কালো, স্বাভাবিক মান, A4/US লেটার): 22 ppm, ডুপ্লেক্স প্রিন্টিং. নেটওয়ার্ক রেডি, ওয়াই-ফাই. পণ্যের রং: সাদা

ছাপান
ডুপ্লেক্স প্রিন্টিং মোড
ম্যানুয়াল
ছাপানোর রেজোলিউশন কালো
600 x 600 DPI
রং *
No
ছাপানোর প্রযুক্তি *
লেজার
ডুপ্লেক্স প্রিন্টিং *
Yes
সর্বোচ্চ রেজুলেশন *
600 x 600 DPI
প্রিন্টের গতি (কালো, স্বাভাবিক মান, A4/US লেটার) *
22 ppm
ওয়ার্ম-আপের সময়
7,3 s
Warm-up time (from sleep mode)
8,1 s
প্রথম পেজে সময় (কালো, স্বাভাবিক)
7,3 s
নিরাপদ প্রিন্টিং
Yes
বৈশিষ্ট্যাবলী
সর্বোচ্চ ডিউটি সাইকেল *
10000 প্রতি মাসে পৃষ্ঠা
সুপারিশকৃত ডিউটি সাইকেল
150 - 1500 প্রতি মাসে পৃষ্ঠা
ছাপানোর রংসমূহ *
কালো
প্রিন্টিং কার্ট্রিজের সংখ্যা *
1
পেজের বর্ণনার ভাষাসমূহ *
URF, PWG, PCLmS
উৎসের দেশ
ব্রাজিল, ভিয়েতনাম
HP সেগমেন্ট
ক্ষুদ্র মধ্যম ব্যবসা
ইনপুট ও আউটপুটের ক্ষমতা
ইনপুট ট্রের মোট সংখ্যা *
3
মোট ইনপুটের ক্ষমতা *
150 শীট
মোট আউটপুটের ক্ষমতা *
100 শীট
পেপার ট্রে 1 ইনপুটের ক্ষমতা
10 শীট
পেপার ট্রে 2 ইনপুটের ক্ষমতা
150 শীট
সর্বোচ্চ ইনপুটের ক্ষমতা
160 শীট
সর্বোচ্চ আউটপুটের ক্ষমতা
100 শীট
পেপার হ্যান্ডেলিং
সর্বাধিক ISO A-সিরিজ কাগজের আকার *
A4
পেপার ট্রের মিডিয়ার প্রকার *
কার্ড স্টক, খামসমূহ, লেবেল, ছবির কাগজ, সাধারণ কাগজ, পোস্টকার্ড, Rough paper
ISO A-সিরিজ আকার (A0...A9) *
A4, A5, A6
JIS B-সিরিজ আকার (B0...B9)
B5
কাস্টম মিডিয়ার প্রস্থ
76 - 216 mm
কাস্টম মিডিয়ার দৈর্ঘ্য
127 - 356 mm
পেপার ট্রের মিডিয়ার ওজন
60 - 163 g/m²
পোর্ট ও ইন্টারফেসসমূহ
স্ট্যান্ডার্ড ইন্টারফেস
USB 2.0
USB পোর্ট *
Yes
USB 2.0 পোর্টের পরিমাণ
1
নেটওয়ার্ক
নেটওয়ার্ক রেডি
Yes
ওয়াই-ফাই *
Yes
ইথারনেট LAN *
No
Wi-Fi ডাইরেক্ট
Yes
Wi-Fi স্ট্যান্ডার্ড
802.11b, 802.11g, Wi-Fi 4 (802.11n)
মোবাইল প্রিন্টিং-এর প্রযুক্তি
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
কর্মক্ষমতা
ইন্টারনাল মেমোরি *
128 MB
সর্বোচ্চ অভ্যন্তরীণ মেমোরি
128 MB
কার্ড রিডার ইন্টিগ্রেটেড
No
বিল্ট-ইন প্রসেসর
Yes
প্রসেসরের ফ্রিকোয়েন্সি
600 MHz
শব্দচাপের পর্যায় (প্রিন্টিং)
51 dB
Powersave acoustic emission
6,5 dB
Noise level (ready)
17 dB
শব্দশক্তির পর্যায় (প্রিন্টিং)
6,5 dB
ডিজাইন
বাজারে অবস্থান তৈরি *
বাড়ি ও অফিস
পণ্যের রং *
সাদা
বিল্ট-ইন ডিসপ্লে *
No
নিয়ন্ত্রণের প্রকার
বাটন
ডিজাইন
প্রত্যয়ন
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
বিদ্যুৎ
বিদ্যুৎ ব্যবহার (প্রিন্টিং) *
380 W
বিদ্যুৎ ব্যয় (প্রস্তুত)
1,7 W
বিদ্যুৎ ব্যবহার (পাওয়ার সেভ)
0,5 W
বিদ্যুৎ ব্যয় (বন্ধ)
0,5 W
এনার্জি স্টার আদর্শ বিদ্যুৎ ব্যবহার (TEC)
0,568 kWh/week
বর্তমান রেটিং
2,7 A
AC ইনপুট ভোল্টেজ
100 - 240 V
AC ইনপুট ফ্রিকোয়েন্সি
50/60 Hz
সিস্টেমগত আবশ্যকতা
উইন্ডোজ অপারেটিং সিস্টেম সমর্থিত
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
ম্যাক অপারেটিং সিস্টেম সমর্থিত
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
অন্যান্য অপারেটিং সিস্টেম সমর্থিত
Linux
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
15 - 32,5 °C
সংরক্ষণের তাপমাত্রা (T-T)
-20 - 60 °C
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
10 - 80%
স্টোরেজের আপেক্ষিক আর্দ্রতা (H-H)
10 - 90%
স্থায়িত্ব
টেকসই অবস্থার সার্টিফিকেট
শক্তি-তারকা
ধরে না
পারদ (উপাদান)
ওজন ও আকারসমূহ
প্রস্থ
364,7 mm
গভীরতা
247,3 mm
উচ্চতা
190,6 mm
ওজন
4,7 kg
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
397 mm
প্যাকেজের গভীরতা
247 mm
প্যাকেজের উচ্চতা
298 mm
প্যাকেজের ওজন
6,6 kg
প্যাকেজিং কন্টেন্ট
নির্ভরতাপত্র
Yes
ড্রাইভার অন্তর্ভুক্ত
Yes
হস্তচালিত
Yes
সফটওয়্যার CD
Yes
Documentation CD
Yes
Printer drum included
Yes
তার অন্তর্ভুক্ত
ACsubtraction
ব্র্যান্ড-নির্দিষ্ট বৈশিষ্ট্যসমূহ
HP ই-প্রিন্টিং
Yes
HP স্বয়ংক্রিয়ভাবে চালু/স্বয়ংক্রিয়ভাবে বন্ধ
Yes
HP সফ্টওয়্যার দেওয়া আছে
HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Web Services Assist (HP Connected), HP Printer Assistant, HP Product Improvement Study
লজিস্টিক্স ডেটা
হার্মোনাইজড সিস্টেম (HS) কোড
8443321010
প্রযুক্তিগত বিস্তারিত তথ্য
প্রতি প্যালেট স্তরে কার্টনের সংখ্যা
12 pc(s)
অন্যান্য বৈশিষ্ট্যসমূহ
সুপারিশকৃত স্টিস্টেমের প্রয়োজনীয়তাগুলি
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
সুপারিশকৃত আর্দ্রতা পরিচালনার সীমা
30 - 70%
শব্দশক্তি নিঃসরণ (প্রস্তুত)
27 dB
শব্দচাপ নিঃসরণ বাইস্ট্যান্ডার (প্রস্তুত)
17 dB