location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
901 2-pack Black Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR296BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111384945 show
Category:
Ink cartridges for inkjet printers.
ইঙ্ক কার্ট্রিজসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 00:13:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - আসল
  • - ছাপানোর প্রযুক্তি: ইঙ্কজেট প্রিন্টিং
  • - ছাপানোর রংসমূহ: কালো
  • - সরবরাহের প্রকার: বহু প্যাক
  • - কালো কালির প্রকার: পিগমেন্ট-ভিত্তিক কালি
  • - কালো কালির পৃষ্ঠার ইল্ড: 400 পৃষ্ঠা
  • - কালো কালির কার্ট্রিজের পরিমাণ: 2
  • - ব্র্যান্ডের সামঞ্জস্যতা: HP
  • - 1 pc(s)
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো :
The short editorial description of HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো

HP 901 2-pack Black Original Ink Cartridges
More>>>
HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো:
The official marketing text of HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো as supplied by the manufacturer

Print professional-quality color for a low cost per page. Get laser-quality black text that resists fading, and save when you choose an optional high-capacity black cartridge.[1]

Short summary description HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো:
This short summary of the HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো data-sheet is auto-generated and uses the product title and the first six key specs.

HP 901 2-pack Black Original Ink Cartridges, কালো, পিগমেন্ট-ভিত্তিক কালি, 1 pc(s), 400 পৃষ্ঠা, বহু প্যাক

Long summary description HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো:
This is an auto-generated long summary of HP 901 2-pack Black Original Ink Cartridges ইঙ্ক কার্ট্রিজ 1 pc(s) আসল কালো based on the first three specs of the first five spec groups.

HP 901 2-pack Black Original Ink Cartridges. কালো কালির প্রকার: পিগমেন্ট-ভিত্তিক কালি, সরবরাহের প্রকার: বহু প্যাক, ছাপানোর রংসমূহ: কালো, প্রতি প্যাকে পরিমাণ: 1 pc(s), কালো কালির পৃষ্ঠার ইল্ড: 400 পৃষ্ঠা

Print professional-quality color a low cost per page. Save more, using a high-capacity black cartridge.[1] Produce laser-quality text and fade-resistant color graphics.

Get impressive color and black printing that you can afford—produce professional-quality color for a low cost per page.
Print up to 3 times more black pages and get a better value, using HP 901XL Black Officejet Ink cartridges.[1] High-capacity Original HP ink cartridges yield more printed pages and require fewer replacements than standard Original HP ink cartridges.
Produce color images with enhanced detail. Dual-drop volume ink cartridge technology delivers an extremely small drop size, for photos with smooth, even color and fine detail.
Produce fast-drying documents that are quickly ready for distribution, using papers with the ColorLok logo. Plus, print fade-resistant documents that last. Archived documents retain black text and color quality for decades.[2]

Enjoy simple, trouble-free cartridge management with user-friendly technology that lets you finish a critical print job even when you're low on a specific ink.

Finish a critical print job even when one cartridge runs low on ink—printing is completed with the remaining black or color cartridge. Simply remove the consumed cartridge to finish printing the document. Your color print jobs will be printed in grayscale.
Get quick and easy cartridge loading. Cartridge technology ensures that you're loading the right color of ink into the right spot. It even helps you load optional cartridges properly.

Count on Original HP ink cartridges for consistent, reliable performance. HP 901 ink cartridges contain up to 70% recycled plastic, and with HP Planet Partners, you can conveniently recycle your ink cartridge.[3]

HP is a leader in service and support, providing a warranty for reliability you can count on.
Original HP 901 ink cartridges contain up to 70% recycled plastic. Also, you can get free and easy recycling—cartridges returned through HP Planet Partners are recycled responsibly.[3] HP never refills, resells or sends ink cartridges to a landfill.
Use convenient ink alerts to easily shop for supplies, with HP SureSupply, where you can view a list of the cartridges that work with your printer(s) and shop from a variety of online sources.[4]
HP proprietary inks are formulated to prevent corrosion and clogging of the printhead, ensuring the best prints. Refilled cartridges contain different inks that may clog and corrode the printhead and impact print quality and reliability.

বৈশিষ্ট্যাবলী
কালো কালির প্রকার
পিগমেন্ট-ভিত্তিক কালি
ছাপানোর প্রযুক্তি
ইঙ্কজেট প্রিন্টিং
সামঞ্জস্যতা *
HP OfficeJet 4500, J4535
প্রতি প্যাকে পরিমাণ *
1 pc(s)
কালো কালির কার্ট্রিজের পরিমাণ
2
কালো কালির পৃষ্ঠার ইল্ড *
400 পৃষ্ঠা
প্রকার *
আসল
কালির প্রকার
পিগমেন্ট-ভিত্তিক কালি
ছাপানোর রংসমূহ *
কালো
ব্র্যান্ডের সামঞ্জস্যতা *
HP
সরবরাহের প্রকার *
বহু প্যাক
OEM কোড
CR296BL
উৎসের দেশ
আয়ারল্যান্ড
HP সেগমেন্ট
বাসা
কাজ করার অবস্থাসমূহ
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
20 - 80%
সংরক্ষণের তাপমাত্রা (T-T)
-40 - 60 °C
পরিচালনা তাপমাত্রা (T-T)
15 - 32 °C
স্টোরেজের আপেক্ষিক আর্দ্রতা (H-H)
20 - 80%
ওজন ও আকারসমূহ
প্রস্থ
333 mm
গভীরতা
255 mm
উচ্চতা
59,9 mm
ওজন
60 g
প্যাকেজের প্রস্থ
333 mm
প্যাকেজের গভীরতা
255 mm
প্যাকেজের উচ্চতা
59,9 mm
প্যাকেজের ওজন
210 g
লজিস্টিক্স ডেটা
প্যালেটের ওজন
121 g
অন্যান্য বৈশিষ্ট্যসমূহ
প্যালেটের মাত্রা (W x D x H)
1000 x 1199,9 x 1799,84 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)