location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970cxi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6429A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184147280 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
ইঙ্কজেট প্রিন্টারসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2004
Product end of life date
Bullet Points HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - বাড়ি ও অফিস 2400 x 1200 DPI রং
  • - A4 6,5 ppm ছাপানোর রংসমূহ: কালো, সিয়ান, ম্যাজেন্টা, হলুদ
  • - USB পোর্ট
More>>>
Short summary description HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4:
This short summary of the HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 970cxi, রং, 2400 x 1200 DPI, 2, A4, 5000 প্রতি মাসে পৃষ্ঠা, 6,5 ppm

Long summary description HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 970cxi ইঙ্কজেট প্রিন্টার রং 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 970cxi. রং, প্রিন্টিং কার্ট্রিজের সংখ্যা: 2, সর্বোচ্চ ডিউটি সাইকেল: 5000 প্রতি মাসে পৃষ্ঠা. সর্বোচ্চ রেজুলেশন: 2400 x 1200 DPI. সর্বাধিক ISO A-সিরিজ কাগজের আকার: A4. প্রিন্টের গতি (কালো, স্বাভাবিক মান, A4/US লেটার): 6,5 ppm. ডুপ্লেক্স প্রিন্টিং. পণ্যের রং: ধূসর

বৈশিষ্ট্যাবলী
ডুপ্লেক্স প্রিন্টিং *
Yes
পেজের বর্ণনার ভাষাসমূহ *
PCL 3
ছাপানোর রংসমূহ *
কালো, সিয়ান, ম্যাজেন্টা, হলুদ
রং *
Yes
সর্বোচ্চ ডিউটি সাইকেল *
5000 প্রতি মাসে পৃষ্ঠা
প্রিন্টিং কার্ট্রিজের সংখ্যা *
2
ছাপান
ছাপানোর গতি (রং, খসড়ার গুণমান, A4/US চিঠি)
12 ppm
সর্বোচ্চ রেজুলেশন *
2400 x 1200 DPI
প্রিন্টের গতি (কালো, স্বাভাবিক মান, A4/US লেটার) *
6,5 ppm
প্রিন্টের গতি (রঙ্গিন, স্বাভাবিক মান, A4/US লেটার)
5,3 ppm
ইনপুট ও আউটপুটের ক্ষমতা
ইনপুট ট্রের মোট সংখ্যা *
1
মোট ইনপুটের ক্ষমতা *
150 শীট
মোট আউটপুটের ক্ষমতা *
50 শীট
ইনপুট ট্রের সর্বোচ্চ সংখ্যা *
1
সর্বোচ্চ ইনপুটের ক্ষমতা
150 শীট
পেপার হ্যান্ডেলিং
প্রিন্টের সর্বোচ্চ আকার
216 x 356 mm
সর্বাধিক ISO A-সিরিজ কাগজের আকার *
A4
পেপার ট্রের মিডিয়ার প্রকার *
Banner, কার্ড স্টক, খামসমূহ, আয়রন-অন ট্রান্সফার, লেবেল, ছবির কাগজ, সাধারণ কাগজ, স্বচ্ছতা
ISO A-সিরিজ আকার (A0...A9) *
A4, A5
নন-ISO প্রিন্ট মিডিয়ার আকার
কার্যনির্বাহী, লিগ্যাল
পোর্ট ও ইন্টারফেসসমূহ
USB পোর্ট *
Yes
পোর্ট ও ইন্টারফেসসমূহ
স্ট্যান্ডার্ড ইন্টারফেস
Parallel, USB 2.0
নেটওয়ার্ক
ইথারনেট LAN *
No
ওয়াই-ফাই *
No
ব্লুটুথ
No
কর্মক্ষমতা
ইন্টারনাল মেমোরি *
4 MB
সর্বোচ্চ অভ্যন্তরীণ মেমোরি
4 MB
ডিজাইন
বাজারে অবস্থান তৈরি *
বাড়ি ও অফিস
পণ্যের রং *
ধূসর
বিদ্যুৎ
AC ইনপুট ভোল্টেজ
100 - 240 V
AC ইনপুট ফ্রিকোয়েন্সি
50 - 60 Hz
সিস্টেমগত আবশ্যকতা
উইন্ডোজ অপারেটিং সিস্টেম সমর্থিত
Yes
ম্যাক অপারেটিং সিস্টেম সমর্থিত
Yes
ওজন ও আকারসমূহ
প্রস্থ
431,8 mm
গভীরতা
381 mm
উচ্চতা
203,2 mm
ওজন
5,85 kg
প্যাকেজিং ডেটা
প্যাকেজের ওজন
8,6 kg
অন্যান্য বৈশিষ্ট্যসমূহ
পাওয়ার LED
Yes
স্ট্যান্ড-বাই LED
Yes
ছাপানোর প্রযুক্তি
থার্মাল ইঙ্কজেট
Country Distributor
United Kingdom 1 distributor(s)