location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG156AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780249301 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/ওয়ার্কস্টেশনসমূহ Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Sep 2008
Product end of life date
Bullet Points HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 630 3 GHz
  • - 0,5 GB DDR2-SDRAM
  • - CD-ROM
  • - Windows XP Professional
More>>>
Short summary description HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional:
This short summary of the HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC, 3 GHz, Intel® Pentium® 4, 630, 0,5 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq dc7600 P4 630 HT 512M/40G CD-ROM WXP Pro Small Form Factor PC. প্রসেসরের ফ্রিকোয়েন্সি: 3 GHz, প্রসেসরের ফ্যামিলি: Intel® Pentium® 4, প্রসেসরের মডেল: 630. ইন্টারনাল মেমরি: 0,5 GB, ইন্টারনাল মেমোরির প্রকার: DDR2-SDRAM. অপটিক্যাল ড্রাইভের প্রকার: CD-ROM. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows XP Professional. পণ্যের প্রকার: PC. ওজন: 8,85 kg

প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel® Pentium® 4
প্রসেসরের মডেল *
630
প্রসেসরের কোর
1
প্রসেসরের থ্রেড
2
প্রসেসরের ফ্রিকোয়েন্সি *
3 GHz
প্রসেসরের সকেট
LGA 775 (Socket T)
প্রোসেসর ক্যাশ
2 MB
প্রসেসরের ক্যাশের প্রকার
L2
প্রসেসরের সামনের দিকে বাস
800 MHz
বাস-এর প্রকার
FSB
FSB প্যারিটি
No
প্রসেসরের লিথোগ্রাফি
90 nm
প্রসেসরের অপারেটিং মোড
64-bit
প্রসেসরের সিরিজ
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
প্রসেসরের কোডনেম
Prescott
থার্মাল ডিজাইন পাওয়ার (TDP)
84 W
Tcase
66,6 °C
প্রসেসিং ডাই ট্রাঞ্জিস্টরের সংখ্যা
169 M
প্রসেসিং ডাই-এর আকার
135 mm²
CPU মাল্টিপ্লায়ার (বাস/কোর রেশিও)
15
প্রসেসর কর্তৃক ECC সমর্থিত
No
মেমারি
ইন্টারনাল মেমরি *
0,5 GB
সর্বোচ্চ অভ্যন্তরীণ মেমোরি *
4 GB
ইন্টারনাল মেমোরির প্রকার
DDR2-SDRAM
স্টোরেজ
অপটিক্যাল ড্রাইভের প্রকার *
CD-ROM
HDD গতি
7200 RPM
গ্রাফিক্স
সর্বোচ্চ গ্রাফিকস অ্যাডাপ্টার মেমোরি
0,128 GB
পোর্ট ও ইন্টারফেসসমূহ
I/O পোর্ট
Rear: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone
ডিজাইন
উৎসের দেশ
চীন
কর্মক্ষমতা
অডিও সিস্টেম
Integrated High Definition audio with Realtek 2 channel ALC260 codec
পণ্যের প্রকার *
PC
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows XP Professional
সামঞ্জস্যপূর্ণ অপারেটিং সিস্টেম
Genuine Windows 2000 (Web Support), Genuine Windows XP Professional SP2, Genuine Windows XP Home SP2, FreeDOS, SuSE Linux 9.3
বান্ডেল করা সফটওয়্যার
In some models only: Norton Antivirus 2005, Roxio CinePlayer In all models: Adobe Acrobat Reader, PDF Complete, Altiris Local Recovery, Sun Java Runtime Environment, Microsoft Windows XP Professional SP2, Suze Linux, Microsoft Windows XP Home SP2; In some models only: Microsoft Office 2003 Small Business, Microsoft Office 2003 Basic
প্রোসেসরের বিশেষ বৈশিষ্ট্যাবলী
Intel® ওয়্যারলেস ডিসপ্লে (Intel® WiDi)
No
ইন্টেল 64
Yes
এনহান্সড Intel স্পিডস্টেপ প্রযুক্তি
Yes
এম্বেড করা অপশন উপলভ্য
No
Intel® InTru™ 3D প্রযুক্তি
No
Intel® Insider™
No
Intel® ক্লিয়ার ভিডিও HD প্রযুক্তি (Intel® CVT HD)
No
ইন্টেল ক্লিয়ার ভিডিও প্রযুক্তি
No
এক্সটেন্ডেড প্যাকেজ টেবিল (EPT) সহ Intel VT-x
No
নিষ্ক্রিয় অবস্থা
No
থার্মাল পর্যবেক্ষণ প্রযুক্তি
No
Intel® AES নিউ ইন্সট্রাকশন (Intel® AES-NI)
No
প্রোসেসরের বিশেষ বৈশিষ্ট্যাবলী
ইন্টেল ট্রাস্টেড এক্সিকিউশন প্রযুক্তি
No
এক্সিকিউট ডিজেবল বিট
Yes
ইন্টেল FDI প্রযুক্তি
No
Intel ফ্লেক্স মেমোরি অ্যাক্সেস
No
Intel ফাস্ট মেমোরি অ্যাক্সেস
No
Intel এনহান্সড হল্ট স্টেট
No
Intel চাহিদা ভিত্তিক সুইচিং
No
মোবাইল ইন্টারনেট ডিভাইসের জন্য Intel® ক্লিয়ার ভিডিও প্রযুক্তি (MID-এর জন্য Intel CVT)
No
প্রসেসরের প্যাকেজের আকার
37.5 x 37.5 mm
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি ফর ডিরেক্টেড I/O (VT-d)
No
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি (VT-x)
No
Intel ডুয়েল ডিসপ্লে সক্ষম প্রযুক্তি
No
Intel Rapid Storage Technology
No
প্রসেসরের ARK ID
27478
Intel® টার্বো বুস্ট প্রযুক্তি
No
Intel® হাইপার থ্রেডিং প্রযুক্তি (Intel® HT প্রযুক্তি)
Yes
Intel® কুইক সিংক ভিডিও প্রযুক্তি
No
Intel® মাই ওয়াইফাই প্রযুক্তি (Intel® MWT)
No
Intel® চুরি-প্রতিরোধী প্রযুক্তি (Intel® AT)
No
সংঘাত-মুক্ত প্রসেসর
No
বিদ্যুৎ
বিদ্যুৎ ব্যয় (আদর্শ)
240 W
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
10 - 35 °C
সংরক্ষণের তাপমাত্রা (T-T)
-30 - 60 °C
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
10 - 90%
স্টোরেজের আপেক্ষিক আর্দ্রতা (H-H)
5 - 95%
আপেক্ষিক আর্দ্রতা
10 - 90%
ওজন ও আকারসমূহ
প্রস্থ *
338 mm
গভীরতা *
379 mm
উচ্চতা *
100 mm
ওজন *
8,85 kg
অন্যান্য বৈশিষ্ট্যসমূহ
ভিডিও কার্ডের বৈশিষ্ট্যসমূহ
3D/2D Controller (Microsoft DirectX 9), VGA integrated controller, RAMDAC integrated (400 MHz) Intel Graphics Media Accelerator 950 Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536. Varies with mode and configuration
অলস অবস্থায় আপেক্ষিক আর্দ্রতা (নন-কন্ডেন্সিং)
5 - 90%
বিদ্যুতের চাহিদা
90 – 264 / 100 – 240 VAC, 50/60 Hz, active PFC
ভিডিও অ্যাডাপ্টার, বাস
PCI Express x16
স্টোরেজ ড্রাইভ কন্ট্রোলার
SMART III Serial ATA 1.5 Gb/s
ডিস্ক সাবসিস্টেম কন্ট্রোলার
Serial ATA 3.0 Gb/s (except 40 GB configuration: Serial ATA 1.5 Gb/s)
মেমোরি আপগ্রেড
4 GB
ভিডিও কার্ড রেজুলেশন
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536. Varies with mode and configuration
শব্দশক্তি নিঃসরণ
IDLE (Fixed disk drive spinning): LWAd = 4.0 Bels; FIXED DISK (Random write): LWAd = 4.0 Bels; FLOPPY DRIVE (Floppy to HD file copy): LWAd = 4.5 Bels; OPTICAL DRIVE (Sequential Reads): LWAd = 5.4 Bels
ড্রাইভার ল্যান
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
বাহ্যিক ক্যাশ
2048 KB
মডেমের প্রকার
No
ডিস্কেট ড্রাইভ
No
স্টোরেজ ড্রাইভের প্রকার
40 GB
নিরাপত্তা সংক্রান্ত ফিচার
Kensington Cable Lock, Hood Cover Security Loop supported, HP Desktop Security Lock, Integrated 1.2 TPM chip (ProtectTools software optional)
ড্রাইভ বে
1 external 5.25 inch, 1 external 3.5 inch 1 internal 3.5 inch
বিস্তারের স্লটগুলি
2 low profile PCI, 1 low profile PCI Express x1, 1 low profile PCI Express x16 (2 full-height PCI available via optional riser card), (Note: with riser card option, express x1 and x16 slots are not supported)
অডিও অন্তর্ভুক্ত
Integrated High Definition audio with Realtek 2 channel ALC260 codec
সুরক্ষা ব্যবস্থাপনার বর্ণনা
Embedded TPM1.2 with optional HP ProtectTools, Embedded Security software
নেটওয়ার্কিং বৈশিষ্ট্যসমূহ
Integrated Broadcom NetXtreme Gigabit Ethernet for HP
কী-বোর্ডের প্রকার
2004 standard PS/2
পয়েন্টিং ডিভাইস
2-Button Scroll Mouse PS/2