location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
ব্যবসা
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8LX10PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441361674 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী :
The short editorial description of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী

Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী:
The official marketing text of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী as supplied by the manufacturer

Power, style, and value—just what your growing business needs.
Full-featured, thin, and light, the HP ProBook 440 lets professionals stay productive in the office and on the go. Stylish design plus optional quad-core[2] performance and long battery life make this HP ProBook essential for today’s workforce.

Short summary description HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী:
This short summary of the HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 440 G6, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 পিক্সেল, 8 GB, 512 GB

Long summary description HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী:
This is an auto-generated long summary of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী based on the first three specs of the first five spec groups.

HP ProBook 440 G6. পণ্যের প্রকার: নোটবুক, ফর্ম ফ্যাক্টর: ক্ল্যামশেল. প্রসেসরের ফ্যামিলি: Intel® Core™ i5, প্রসেসরের মডেল: i5-8265U, প্রসেসরের ফ্রিকোয়েন্সি: 1,6 GHz. ডিসপ্লের কর্ণ: 35,6 cm (14"), HD ধরণ: HD, ডিসপ্লে রেজোলিউশন: 1366 x 768 পিক্সেল. ইন্টারনাল মেমরি: 8 GB, ইন্টারনাল মেমোরির প্রকার: DDR4-SDRAM. মোট স্টোরেজ ক্ষমতা: 512 GB, স্টোরেজ মিডিয়া: SSD. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Intel® UHD Graphics. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows 10 Pro. পণ্যের রং: রুপালী

Affordable and stylish ultraslim design

The HP ProBook 440 delivers stylish design to every business. An ultraslim chassis with crisp lines, clean edges, and a refined natural silver finish holds the near borderless display that opens 180°, making it easy to share content.

Security, durability, connectivity.

Your growing business requires a PC with business-class features. The secure HP ProBook 440 is enhanced with a range of security features and built with a durable chassis and connectivity options that can be specifically tailored to your needs.

Powerful processing

Get through your deadline-driven, multi-tasking day using the HP ProBook 440, available with the latest optional 8th Gen quad-core Intel® Core™ processor[2,3], optional NVIDIA® GeForce® discrete graphics[4], and a long battery life.

Stylish and durable ultraslim design

The HP ProBook 440 delivers design, quality, and durability to every business. An ultraslim chassis in a refined, new, natural silver finish includes a 3D forged aluminum keyboard deck and durable stamped aluminum top cover.

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [5]

Let nothing stand in your way

Be productive in any situation. Experience the new features of Windows 10 Pro on the thin, light, touch-optional HP ProBook 440. [1,4]

Stay connected

Stay connected with HP Connection Optimizer self-healing wireless driver technology and support for the latest global 4G LTE wireless broadband technology. [8]

Storage options

Get the best of both worlds with dual solid-state and hard drive storage options from HP. [4,7]

Protect identities with HP Multi-Factor Authenticate Gen2

Fortify your security by using multiple factors of authentication including fingerprints and facial recognition. [6]

Designed for docking

Quickly transition to your desk on the HP ProBook 440 with support for one cable docking via a USB-C™ data connection to optional docks. [4]

Tested to go the distance

Stand up to the workload with an HP ProBook that passed the MIL-STD 810G testing. [10]

Charge fast

Work and play with long battery life and recharge up to 50% battery life in just 30 minutes with HP Fast Charge. [9]

ডিজাইন
পণ্যের প্রকার *
নোটবুক
পণ্যের রং *
রুপালী
ফর্ম ফ্যাক্টর *
ক্ল্যামশেল
বাজারে অবস্থান তৈরি
প্রতিদিন
উৎসের দেশ
চীন
ডিসপ্লে
ডিসপ্লের কর্ণ *
35,6 cm (14")
ডিসপ্লে রেজোলিউশন *
1366 x 768 পিক্সেল
টাচস্ক্রিন *
No
HD ধরণ
HD
প্যানেলের ধরণ
SVA
এলইডি বেকলাইট
Yes
নেটিভ অ্যাসপেক্ট অনুপাত
16:9
RGB কালার স্পেস
NTSC
রঙের বিস্তার
45%
প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel® Core™ i5
প্রসেসরের জেনারেশন
8th gen Intel® Core™ i5
প্রসেসরের মডেল *
i5-8265U
প্রসেসরের কোর
4
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
3,9 GHz
প্রসেসরের ফ্রিকোয়েন্সি *
1,6 GHz
প্রোসেসর ক্যাশ
6 MB
বাস-এর প্রকার
OPI
কনিফিগারেবল TDP-আপ ফ্রিকোয়েন্সি
1,8 GHz
কনফিগারেবল TDP-আপ
25 W
কনিফিগারেবল TDP-ডাউন
10 W
কনিফিগারেবল TDP-ডাউন ফ্রিকোয়েন্সি
0,8 GHz
মেমারি
ইন্টারনাল মেমরি *
8 GB
ইন্টারনাল মেমোরির প্রকার
DDR4-SDRAM
মেমরি ক্লক স্পিড
2400 MHz
মেমরি লেআউট (স্লট x আকার)
1 x 8 GB
স্টোরেজ
মোট স্টোরেজ ক্ষমতা *
512 GB
স্টোরেজ মিডিয়া *
SSD
SSD-গুলির মোট ক্ষমতা
512 GB
ইনস্টলকৃত SSDs-র সংখ্যা
1
SSD-এর ক্ষমতা
512 GB
SSD ইন্টারফেস
NVMe, PCI Express
NVMe
Yes
অপটিক্যাল ড্রাইভের প্রকার *
No
কার্ড রিডার ইন্টিগ্রেটেড
Yes
সামঞ্জস্যপূর্ণ মেমরি কার্ড
SD
গ্রাফিক্স
পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল *
উপলভ্য নয়
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
পৃথক গ্রাফিকস অ্যাডাপ্টার *
No
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
Intel® UHD Graphics
অডিও
বিল্ট-ইন মাইক্রোফোন
Yes
ক্যামেরা
সামনের ক্যামেরা
Yes
সামনের ক্যামেরা HD টাইপ
HD
নেটওয়ার্ক
শীর্ষস্থানীয় Wi-Fi স্ট্যান্ডার্ড *
Wi-Fi 5 (802.11ac)
Wi-Fi স্ট্যান্ডার্ড
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
মোবাইল নেটওয়ার্ক সংযোগ *
No
অ্যান্টেনার ধরণ
2x2
ইথারনেট LAN
Yes
ব্লুটুথ
Yes
ব্লুটুথ সংস্করণ
4.2
মিরাকাস্ট
Yes
নেটওয়ার্ক
MIMO
Yes
MIMO-র প্রকার
Multi User MIMO
পোর্ট ও ইন্টারফেসসমূহ
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-A পোর্টের পরিমাণ *
2
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-C পোর্টের পরিমাণ *
1
ইথারনেট LAN (RJ-45) পোর্ট
1
HDMI পোর্টের পরিমাণ *
1
HDMI-এর সংস্করণ
1.4b
কম্বো হেডফোন/মাইক পোর্ট
Yes
কিবোর্ড
পয়েন্টিং ডিভাইস
Clickpad
সংখ্যার কীপ্যাড *
No
সফ্টওয়্যার
অপারেটিং সিস্টেমের আর্কিটেকচার
64-bit
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows 10 Pro
প্রোসেসরের বিশেষ বৈশিষ্ট্যাবলী
এনহান্সড Intel স্পিডস্টেপ প্রযুক্তি
Yes
ইন্টেল ক্লিয়ার ভিডিও প্রযুক্তি
Yes
Intel ফ্লেক্স মেমোরি অ্যাক্সেস
Yes
ইন্টেল ট্রাস্টেড এক্সিকিউশন প্রযুক্তি
No
Intel এনহান্সড হল্ট স্টেট
Yes
এক্সটেন্ডেড প্যাকেজ টেবিল (EPT) সহ Intel VT-x
Yes
Intel TSX-NI
No
Intel স্ট্যাবল ইমেজ প্লাটফর্ম প্রোগ্রাম (SIPP)
No
Intel সফটওয়্যার গার্ড এক্সটেনশনস (Intel SGX)
Yes
ইন্টেল 64
Yes
এক্সিকিউট ডিজেবল বিট
Yes
নিষ্ক্রিয় অবস্থা
Yes
CPU কনফিগারেশন (সর্বোচ্চ)
1
এম্বেড করা অপশন উপলভ্য
No
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি ফর ডিরেক্টেড I/O (VT-d)
Yes
Intel® পরিচয় সুরক্ষা প্রযুক্তি সংস্করণ
1,00
Intel® স্মার্ট রেসপন্স প্রযুক্তি সংস্করণ
1,00
Intel স্ট্যাবল ইমেজ প্লাটফর্ম প্রোগ্রাম (SIPP) সংস্করণ
0,00
Intel সিকিউর কী প্রযুক্তি সংস্করণ
1,00
Intel TSX-NI সংস্করণ
0,00
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি (VT-x)
Yes
ব্র্যান্ড-নির্দিষ্ট বৈশিষ্ট্যসমূহ
HP সেগমেন্ট
ব্যবসা
ব্যাটারি
ব্যাটারি প্রযুক্তি
Lithium-Ion (Li-Ion)
ব্যাটারি সেলের সংখ্যা
3
ব্যাটারির ক্ষমতা (ওয়াট-ঘণ্টা) *
45 Wh
ব্যাটারির ওজন
220 g
বিদ্যুৎ
AC অ্যাডাপ্টারের পাওয়ার
65 W
স্থায়িত্ব
টেকসই অবস্থার সার্টিফিকেট
শক্তি-তারকা
ওজন ও আকারসমূহ
প্রস্থ
324,2 mm
গভীরতা
237,7 mm
উচ্চতা
18 mm
ওজন *
1,6 kg
Disclaimer HP ProBook 440 G6 Intel® Core™ i5 i5-8265U নোটবুক 35,6 cm (14") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro রুপালী:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Quad-core processor sold separately or as an optional feature.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Sold separately or as an optional feature.
[5] HP BIOSphere Gen4 requires 8th generation Intel® or AMD processors. Features may vary depending on the platform and configurations.
[6] HP Multi Factor Authenticate Gen2 requires Windows, 7th or 8th generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Microsoft System Center Configuration Manager is required for deployment.
[7] Storage capacity varies based on type of media and recording format.
[8] Wireless and Bluetooth® may be optional features. Wireless requires separately purchased access point and internet service. Availability of public wireless access points limited.
[9] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[10] MIL STD 810G is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.