location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
880
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
880-193d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4EB20AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545662901 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/ওয়ার্কস্টেশনসমূহ Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC কালো 750 W
  • - Intel® Core™ i7 i7-8700K 3,7 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,13 TB HDD+SSD DVD±RW কার্ড রিডার ইন্টিগ্রেটেড
  • - NVIDIA® GeForce® GTX 1070 8 GB Intel® UHD Graphics 630
  • - ইথারনেট LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) ব্লুটুথ 4.2
  • - Windows 10 Home 64-bit
More>>>
Short summary description OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো:
This short summary of the OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 880-193d, 3,7 GHz, Intel® Core™ i7, 16 GB, 1,13 TB, DVD±RW, Windows 10 Home

Long summary description OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো:
This is an auto-generated long summary of OMEN by HP 880-193d Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home ডেস্কটপ PC কালো based on the first three specs of the first five spec groups.

OMEN by HP 880-193d. প্রসেসরের ফ্রিকোয়েন্সি: 3,7 GHz, প্রসেসরের ফ্যামিলি: Intel® Core™ i7, প্রসেসরের মডেল: i7-8700K. ইন্টারনাল মেমরি: 16 GB, ইন্টারনাল মেমোরির প্রকার: DDR4-SDRAM, মেমরি ক্লক স্পিড: 2666 MHz. মোট স্টোরেজ ক্ষমতা: 1,13 TB, স্টোরেজ মিডিয়া: HDD+SSD, অপটিক্যাল ড্রাইভের প্রকার: DVD±RW. অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল: Intel® UHD Graphics 630, পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল: NVIDIA® GeForce® GTX 1070. অপারেটিং সিস্টেম ইনস্টলকৃত: Windows 10 Home, অপারেটিং সিস্টেমের আর্কিটেকচার: 64-bit. পাওয়ার সাপ্লাই: 750 W. পণ্যের প্রকার: PC

প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel® Core™ i7
প্রসেসরের জেনারেশন
8th gen Intel® Core™ i7
প্রসেসরের মডেল *
i7-8700K
প্রসেসরের কোর
6
প্রসেসরের থ্রেড
12
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
4,7 GHz
প্রসেসরের ফ্রিকোয়েন্সি *
3,7 GHz
প্রোসেসর ক্যাশ
12 MB
প্রসেসরের ক্যাশের প্রকার
স্মার্ট ক্যাশে
সিস্টেম বাস রেট
8 GT/s
বাস-এর প্রকার
DMI3
প্রসেসরের লিথোগ্রাফি
14 nm
প্রসেসরের সিরিজ
Intel Core i7-8700 Desktop Series
প্রসেসরের কোডনেম
Coffee Lake
থার্মাল ডিজাইন পাওয়ার (TDP)
95 W
টিজাংশন
100 °C
PCI এক্সপ্রেস স্লট সংস্করণ
3.0
PCI এক্সপ্রেস লেনের সর্বোচ্চ সংখ্যা
16
PCI এক্সপ্রেস কনফিগারেশন
1x16, 1x8+2x4, 2x8
ইনস্টলকৃত প্রসেসরের সংখ্যা
1
প্রসেসর কর্তৃক সমর্থিত সর্বোচ্চ ইন্টারনাল মেমোরি
64 GB
প্রসেসর কর্তৃক সমর্থিত মেমোরির প্রকার
DDR4-SDRAM
প্রসেসর কর্তৃক সমর্থিত মেমোরি ক্লকের গতি
2666 MHz
প্রসেসর কর্তৃক সমর্থিত মেমোরির ব্যান্ডউইথ (সর্বোচ্চ)
41,6 GB/s
প্রসেসর কর্তৃক ECC সমর্থিত
No
মেমারি
ইন্টারনাল মেমরি *
16 GB
সর্বোচ্চ অভ্যন্তরীণ মেমোরি *
32 GB
ইন্টারনাল মেমোরির প্রকার
DDR4-SDRAM
মেমরি লেআউট (স্লট x আকার)
2 x 8 GB
মেমোরি স্লট
4x DIMM
মেমরি ক্লক স্পিড
2666 MHz
ECC
No
মেমোরি চ্যানেল
ডুয়েল-চ্যানেল
স্টোরেজ
মোট স্টোরেজ ক্ষমতা *
1,13 TB
স্টোরেজ মিডিয়া *
HDD+SSD
অপটিক্যাল ড্রাইভের প্রকার *
DVD±RW
ইনস্টলকৃত স্টোরেজ ড্রাইভের সংখ্যা
2
মোট HDDs ক্ষমতা
1 TB
ইনস্টলকৃত HDDs-র সংখ্যা
1
DVD-র ক্ষমতা
1 TB
HDD ইন্টারফেস
SATA
HDD গতি
7200 RPM
SSD-গুলির মোট ক্ষমতা
128 GB
ইনস্টলকৃত SSDs-র সংখ্যা
1
SSD-এর ক্ষমতা
128 GB
কার্ড রিডার ইন্টিগ্রেটেড
Yes
সামঞ্জস্যপূর্ণ মেমরি কার্ড
SD, SDHC, SDXC
গ্রাফিক্স
পৃথক গ্রাফিকস অ্যাডাপ্টার *
Yes
স্বতন্ত্র GPU উৎপাদক
NVIDIA
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
পৃথক গ্রাফিকস অ্যাডাপ্টারের মডেল *
NVIDIA® GeForce® GTX 1070
ডিসক্রিট গ্রাফিকস অ্যাডাপ্টার মেমরি
8 GB
পৃথক গ্রাফিকস অ্যাডাপ্টারের প্রকার
GDDR5
পৃথক গ্রাফিকস অ্যাডাপ্টারের সংখ্যা
1
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
Intel® UHD Graphics 630
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টারের বেজ ফ্রিকোয়েন্সি
350 MHz
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টারের ডায়নামিক ফ্রিকোয়েন্সি (সর্বোচ্চ)
1200 MHz
সর্বোচ্চ অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মেমোরি
64 GB
সমর্থিত ডিসপ্লের সংখ্যা (অন-বোর্ড গ্রাফিকস)
3
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার ডিরেক্টএক্স-এর সংস্করণ
12.0
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার ওপেনজিএল সংস্করণ
4.5
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার আইডি
0x3E92
এক্সিকিউশন ইউনিটের সংখ্যা
24
নেটওয়ার্ক
ইথারনেট LAN *
Yes
ইথারনেট ল্যান ডেটা হার
10, 100, 1000 Mbit/s
কেবলিং প্রযুক্তি
10/100/1000Base-T(X)
ওয়াই-ফাই *
Yes
শীর্ষস্থানীয় Wi-Fi স্ট্যান্ডার্ড
Wi-Fi 5 (802.11ac)
Wi-Fi স্ট্যান্ডার্ড
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
ব্লুটুথ
Yes
ব্লুটুথ সংস্করণ
4.2
পোর্ট ও ইন্টারফেসসমূহ
USB 2.0 পোর্টের পরিমাণ *
2
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-A পোর্টের পরিমাণ *
6
পোর্ট ও ইন্টারফেসসমূহ
USB 3.2 জেন 1 (3.1 জেন 1) টাইপ-C পোর্টের পরিমাণ *
2
DVI পোর্ট
Yes
HDMI পোর্টের পরিমাণ *
1
ডিসপ্লেপোর্টসের সংখ্যা
3
ইথারনেট LAN (RJ-45) পোর্ট
1
মাইক্রোফোন ইন
Yes
হেডফোন আউটপুট
1
লাইন-আউট
Yes
লাইন-ইন
Yes
কম্বো হেডফোন/মাইক পোর্ট
Yes
S/PDIF আউট পোর্ট
Yes
ডিজাইন
চেসিসের প্রকার *
ডেস্কটপ
বসানো সমর্থিত
উল্লম্ব
পণ্যের রং *
কালো
উৎসের দেশ
চীন
কর্মক্ষমতা
অডিও সিস্টেম
DTS Studio Sound
পণ্যের প্রকার *
PC
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows 10 Home
অপারেটিং সিস্টেমের আর্কিটেকচার
64-bit
পূর্বে ইনস্টলকৃত সফটওয়্যার
Netflix
প্রোসেসরের বিশেষ বৈশিষ্ট্যাবলী
ইন্টেল 64
Yes
এনহান্সড Intel স্পিডস্টেপ প্রযুক্তি
Yes
এম্বেড করা অপশন উপলভ্য
No
Intel® InTru™ 3D প্রযুক্তি
Yes
Intel® ক্লিয়ার ভিডিও HD প্রযুক্তি (Intel® CVT HD)
Yes
ইন্টেল ক্লিয়ার ভিডিও প্রযুক্তি
Yes
এক্সটেন্ডেড প্যাকেজ টেবিল (EPT) সহ Intel VT-x
Yes
Intel TSX-NI
Yes
নিষ্ক্রিয় অবস্থা
Yes
থার্মাল পর্যবেক্ষণ প্রযুক্তি
Yes
Intel স্ট্যাবল ইমেজ প্লাটফর্ম প্রোগ্রাম (SIPP)
Yes
Intel® AES নিউ ইন্সট্রাকশন (Intel® AES-NI)
Yes
Intel® সিকিউর কী
Yes
Intel® OS গার্ড
Yes
ইন্টেল ট্রাস্টেড এক্সিকিউশন প্রযুক্তি
Yes
এক্সিকিউট ডিজেবল বিট
Yes
Intel এনহান্সড হল্ট স্টেট
Yes
Intel সফটওয়্যার গার্ড এক্সটেনশনস (Intel SGX)
Yes
মোবাইল ইন্টারনেট ডিভাইসের জন্য Intel® ক্লিয়ার ভিডিও প্রযুক্তি (MID-এর জন্য Intel CVT)
Yes
প্রসেসরের প্যাকেজের আকার
37.5 x 37.5 mm
সমর্থিত নির্দেশনার সেট
AVX 2.0, SSE4.1, SSE4.2
স্ক্যালেবিলিটি
1S
CPU কনফিগারেশন (সর্বোচ্চ)
1
থার্মাল সলিউশন স্পেসিফিকেশন
PCG 2015D
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি ফর ডিরেক্টেড I/O (VT-d)
Yes
Intel® পরিচয় সুরক্ষা প্রযুক্তি সংস্করণ
1,00
Intel স্ট্যাবল ইমেজ প্লাটফর্ম প্রোগ্রাম (SIPP) সংস্করণ
1,00
Intel সিকিউর কী প্রযুক্তি সংস্করণ
1,00
ইন্টেল ভার্চুয়ালাইজেশন টেকনোলজি (VT-x)
Yes
Intel TSX-NI সংস্করণ
1,00
প্রসেসরের ARK ID
126684
Intel® টার্বো বুস্ট প্রযুক্তি
2.0
Intel® হাইপার থ্রেডিং প্রযুক্তি (Intel® HT প্রযুক্তি)
Yes
Intel® কুইক সিংক ভিডিও প্রযুক্তি
Yes
Intel® পরিচয় সুরক্ষা প্রযুক্তি (Intel® IPT)
Yes
সংঘাত-মুক্ত প্রসেসর
Yes
ব্র্যান্ড-নির্দিষ্ট বৈশিষ্ট্যসমূহ
HP JumpStart
Yes
HP সেগমেন্ট
বাসা
বিদ্যুৎ
পাওয়ার সাপ্লাই *
750 W
স্থায়িত্ব
টেকসই অবস্থার সার্টিফিকেট
EPEAT Silver, শক্তি-তারকা
ওজন ও আকারসমূহ
প্রস্থ *
192 mm
গভীরতা *
442,1 mm
উচ্চতা *
417,2 mm
ওজন *
17,6 kg
প্যাকেজের প্রস্থ
5790 mm
প্যাকেজের গভীরতা
2960 mm
প্যাকেজের উচ্চতা
5550 mm
প্যাকেজের ওজন
19,2 kg
প্যাকেজিং কন্টেন্ট
ডিসপ্লে অন্তর্ভুক্ত *
No
অন্যান্য বৈশিষ্ট্যসমূহ
Optical drives quantity
1