location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3142-L201
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
নেটওয়ার্কের কার্ড Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - তারযুক্ত
  • - PCI
  • - 1000 Mbit/s
More>>>
Short summary description Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s:
This short summary of the Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp, তারযুক্ত, PCI, 1000 Mbit/s

Long summary description Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s:
This is an auto-generated long summary of Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp 1000 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu Ethernet Controller 1x1Gbit PCI32 PRO/1000GT Cu lp. কানেক্টিভিটি প্রযুক্তি: তারযুক্ত, হোস্ট ইন্টারফেস: PCI. সর্বোচ্চ ডেটা স্থানান্তরের হার: 1000 Mbit/s

পোর্ট ও ইন্টারফেসসমূহ
কানেক্টিভিটি প্রযুক্তি *
তারযুক্ত
হোস্ট ইন্টারফেস *
PCI
নেটওয়ার্ক
সর্বোচ্চ ডেটা স্থানান্তরের হার *
1000 Mbit/s
ওয়েক-অন-LAN রেডি
Yes
পূর্ণ ডুপ্লেক্স
Yes
ডেটা লিংকের রীতিনীতি
Ethernet, Fast Ethernet, Gigabit Ethernet
ডিজাইন
ফর্ম ফ্যাক্টর
প্লাগ-ইন
কাজ করার অবস্থাসমূহ
পরিচালনা তাপমাত্রা (T-T)
0 - 55 °C
কাজ করার অবস্থাসমূহ
পরিচালনার আপেক্ষিক আর্দ্রতা (H-H)
0 - 85%
ওজন ও আকারসমূহ
গভীরতা
162 mm
উচ্চতা
64 mm
অন্যান্য বৈশিষ্ট্যসমূহ
পরিপালন সম্পর্কিত শিল্পের মান
IEEE 802.2, IEEE 802.3U, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ad (LACP), WfM 2.0, IEEE 802.3ac
ম্যানেজমেন্ট প্রোটোকল
SNMP, DMI 2.0
মাত্রা (WxDxH)
162 x 64
ইন্টারনাল মেমোরি
0,64 MB
PCI বাস
PCI / 66 MHz
Country Distributor
United Kingdom 1 distributor(s)