location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-R5010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH28302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946694634
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
লার্জ ফরম্যাট প্রিন্টারসমূহ Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ইঙ্কজেট 1200 x 2400 DPI রং
  • - ছাপানোর রংসমূহ: কালো, সিয়ান, হালকা সায়ান, হালকা ম্যাজেন্টা, ম্যাজেন্টা, হলুদ
  • - USB পোর্ট ইথারনেট LAN
More>>>
Short summary description Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN:
This short summary of the Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-R5010, ইঙ্কজেট, 1200 x 2400 DPI, ESC/P-R, কালো, সিয়ান, হালকা সায়ান, হালকা ম্যাজেন্টা, ম্যাজেন্টা, হলুদ, 1500 ml, PrecisionCore Micro TFP

Long summary description Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN:
This is an auto-generated long summary of Epson SureColor SC-R5010 লার্জ ফরম্যাট প্রিন্টার ইঙ্কজেট রং 1200 x 2400 DPI ইথারনেট LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-R5010. ছাপানোর প্রযুক্তি: ইঙ্কজেট, সর্বোচ্চ রেজুলেশন: 1200 x 2400 DPI, পেজের বর্ণনার ভাষাসমূহ: ESC/P-R. পেপার ট্রের মিডিয়ার প্রকার: রোল, মিডিয়ার পুরুত্ব: 1 mm, রোলের সর্বোচ্চ প্রস্থ: 162,6 cm. USB কানেক্টর: USB Type-B, ইথারনেট ল্যান ডেটা হার: 10,100,1000 Mbit/s, মোবাইল প্রিন্টিং-এর প্রযুক্তি: Epson Cloud Solution PORT. পণ্যের রং: কালো, ডিসপ্লে: LCD, ডিসপ্লের কর্ণ: 10,9 cm (4.3"). AC ইনপুট ভোল্টেজ: 200 - 240 V

ছাপান
ছাপানোর প্রযুক্তি *
ইঙ্কজেট
রং *
Yes
সর্বোচ্চ রেজুলেশন *
1200 x 2400 DPI
প্রিন্টিং কার্ট্রিজের সংখ্যা *
6
পেজের বর্ণনার ভাষাসমূহ *
ESC/P-R
ছাপানোর রংসমূহ *
কালো, সিয়ান, হালকা সায়ান, হালকা ম্যাজেন্টা, ম্যাজেন্টা, হলুদ
প্রিন্ট কাট্রিজের আয়তন (মেট্রিক)
1500 ml
প্রিন্ট হেড
PrecisionCore Micro TFP
কপি করা
কপি করা *
No
স্ক্যান করা
স্ক্যান করা *
No
পেপার হ্যান্ডেলিং
পেপার ট্রের মিডিয়ার প্রকার *
রোল
কাট শিট *
No
মিডিয়ার পুরুত্ব
1 mm
রোলের সর্বোচ্চ প্রস্থ
162,6 cm
রোলের সর্বাধিক ব্যাস
25 cm
রোলের ওজন (পিছনের রোল)
45 kg
রোল মার্জিন প্রিন্ট
5 mm
পোর্ট ও ইন্টারফেসসমূহ
ওয়াই-ফাই *
No
ইথারনেট LAN *
Yes
USB পোর্ট *
Yes
USB কানেক্টর
USB Type-B
ইথারনেট ল্যান ডেটা হার
10, 100, 1000 Mbit/s
মোবাইল প্রিন্টিং-এর প্রযুক্তি
Epson Cloud Solution PORT
কর্মক্ষমতা
পণ্যের রং *
কালো
বিল্ট-ইন ডিসপ্লে *
Yes
ডিসপ্লে
LCD
রঙ্গীন ডিসপ্লে
Yes
ডিসপ্লের কর্ণ
10,9 cm (4.3")
নিয়ন্ত্রণের প্রকার
স্পর্শ
ইন্টারনাল মেমোরি
2048 MB
উৎসের দেশ
চীন
বিদ্যুৎ
AC ইনপুট ভোল্টেজ
200 - 240 V
সিস্টেমগত আবশ্যকতা
সামঞ্জস্যপূর্ণ অপারেটিং সিস্টেম
Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x or later, Windows 10, Windows 7, Windows 8
উইন্ডোজ অপারেটিং সিস্টেম সমর্থিত
Windows 10, Windows 7, Windows 8
ম্যাক অপারেটিং সিস্টেম সমর্থিত
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
ওজন ও আকারসমূহ
প্রস্থ
2949 mm
গভীরতা
1045 mm
উচ্চতা
1774 mm
ওজন
425 kg
প্যাকেজিং ডেটা
হস্তচালিত
Yes
বান্ডেল করা সফটওয়্যার
Epson Edge Print
অন্যান্য বৈশিষ্ট্যসমূহ
কালির ফোঁটা
4.9 pl