location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA2020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA2020
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
পাওয়ার অ্যাডাপ্টার ও ইনভার্টারসমূহ Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 14:59:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - পাওয়ার সাপ্লাইয়ের প্রকার: ইনডোর
  • - আউটপুট ভোল্টেজ: 32 V
  • - উদ্দেশ্য: নোটবুক
  • - কালো
More>>>
Short summary description CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো:
This short summary of the CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA2020, নোটবুক, ইনডোর, 32 V, 0,94 A, HP/Compaq Photosmart B110, B210, কালো

Long summary description CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো:
This is an auto-generated long summary of CoreParts MBA2020 পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো based on the first three specs of the first five spec groups.

CoreParts MBA2020. উদ্দেশ্য: নোটবুক, পাওয়ার সাপ্লাইয়ের প্রকার: ইনডোর, আউটপুট ভোল্টেজ: 32 V. পণ্যের রং: কালো

Brand Image Product code Product Stock Price from
HP AC-DC Adapter, 32v, 20w পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো HP AC-DC Adapter, 32v, 20w পাওয়ার অ্যাডাপ্টার ও ইনভার্টার ইনডোর কালো
(show image)
0957-2280 AC-DC Adapter, 32v, 20w 0.00
(excl. VAT)
0 (incl. VAT)