location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun LS 5560 ট্রিমার বেগুনি

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS 5560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81247164 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201003199 show
Category:
Electric razor used by women to remove body hair.
মহিলাদের শেভ করার জিনিসপত্র Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Braun LS 5560 ট্রিমার বেগুনি:
This short summary of the Braun LS 5560 ট্রিমার বেগুনি data-sheet is auto-generated and uses the product title and the first six key specs.

Braun LS 5560, বেগুনি, ব্যাটারি, বিল্ট-ইন ব্যাটারি, Lithium-Ion (Li-Ion), 100 - 240 V, 40 মিনিট

Long summary description Braun LS 5560 ট্রিমার বেগুনি:
This is an auto-generated long summary of Braun LS 5560 ট্রিমার বেগুনি based on the first three specs of the first five spec groups.

Braun LS 5560. পণ্যের রং: বেগুনি. বিদ্যুতের উৎস: ব্যাটারি, ব্যাটারির প্রকার: বিল্ট-ইন ব্যাটারি, ব্যাটারি প্রযুক্তি: Lithium-Ion (Li-Ion). প্রস্থ: 65 mm, গভীরতা: 132 mm, উচ্চতা: 197 mm. মাস্টার (বাইরের) কেসের প্রস্থ: 217 mm, মাস্টার (বাইরের) বাক্সের দৈর্ঘ্য: 282 mm, মাস্টার (বাইরের) কেসের উচ্চতা: 226 mm. প্রকার: বৈদ্যুতিক শেভার

ডিজাইন
পণ্যের রং *
বেগুনি
বিদ্যুৎ
বিদ্যুতের উৎস
ব্যাটারি
ব্যাটারির প্রকার
বিল্ট-ইন ব্যাটারি
ব্যাটারি প্রযুক্তি
Lithium-Ion (Li-Ion)
দ্রুত চার্জ
No
রিচার্জেবল *
Yes
ইনপুট ভোল্টেজ
100 - 240 V
চালনার সময়
40 মিনিট
পরিবর্তনীয় ভোল্টেজ
No
AC ইনপুট ভোল্টেজ
100 - 240V
ওজন ও আকারসমূহ
প্রস্থ
65 mm
গভীরতা
132 mm
উচ্চতা
197 mm
ওজন
320 g
প্যাকেজের প্রস্থ
65 mm
প্যাকেজের গভীরতা
132 mm
প্যাকেজের উচ্চতা
197 mm
প্যাকেজের ওজন
440 g
প্রতি প্যাকে পরিমাণ
1 pc(s)
প্যাকেজের ধরণ
Box
প্যাকেজিং কন্টেন্ট
বিকিনি ট্রিম সংযুক্তি
Yes
পরিষ্কার করার ব্রাশ
Yes
প্যাকেজিং কন্টেন্ট
শেভিং হেড প্রতিস্থাপন অন্তর্ভুক্ত
Yes
লজিস্টিক্স ডেটা
মাস্টার (বাইরের) কেসের প্রস্থ
217 mm
মাস্টার (বাইরের) বাক্সের দৈর্ঘ্য
282 mm
মাস্টার (বাইরের) কেসের উচ্চতা
226 mm
প্রতি মাস্টার (বাইরের) বাক্সের পরিমাণ
6 pc(s)
প্রযুক্তিগত বিস্তারিত তথ্য
ট্রিমার *
Yes
কানেক্টিভিটি প্রযুক্তি
ওয়ারলেস
খোসা ছাড়ানো
No
ওয়াশেবল শেভিং হেড
Yes
ফেসিয়াল ট্রিমার *
No
বরফের লোম নাশক *
No
বিনিময়যোগ্য শেভিং হেড *
এক্সফোলিয়েশন, শেভিং
ধোওয়া যায় এমন
Yes
ভেজা ও শুকনা
No
পাউচ বা ঝুলি
Yes
ভাসমান হেড
Yes
অন্যান্য বৈশিষ্ট্যসমূহ
প্রকার
বৈদ্যুতিক শেভার
Country Distributor
Italia 1 distributor(s)