location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 8 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6009880903399
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6009880903399
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
স্মার্টফোনসমূহ Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1920 x 1080 পিক্সেল
  • - Apple A11
  • - 256 GB
  • - 4G একক SIM ন্যানোসিম
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) ব্লুটুথ 5.0 কাছাকাছি ফিল্ডের যোগাযোগ (NFC)
  • - দ্বৈত ক্যামেরা 12 MP 12 MP
  • - Lithium-Ion (Li-Ion) ওয়্যারলেস চার্জিং
  • - iOS 11
More>>>
Short summary description Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা:
This short summary of the Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 8 Plus, 14 cm (5.5"), 1920 x 1080 পিক্সেল, 256 GB, 12 MP, iOS 11, সোনা

Long summary description Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা:
This is an auto-generated long summary of Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা সংস্কার করা based on the first three specs of the first five spec groups.

Apple iPhone 8 Plus. ডিসপ্লের কর্ণ: 14 cm (5.5"), ডিসপ্লে রেজোলিউশন: 1920 x 1080 পিক্সেল. প্রসেসরের ফ্যামিলি: Apple, প্রসেসরের মডেল: A11. অভ্যন্তরীণ স্টোরেজ ক্ষমতা: 256 GB. পেছনের ক্যামেরার রেজুলেশন (সাংখ্যিক): 12 MP, পেছনের ক্যামেরা প্রকার: দ্বৈত ক্যামেরা. সিম কার্ডের সক্ষমতা: একক SIM. অপারেটিং সিস্টেম ইনস্টলকৃত: iOS 11. পণ্যের রং: সোনা. ওজন: 202 g

Brand Image Product code Product Stock Price from
Apple

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB সোনা
(show image)
MQ8R2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 64 GB সোনা
(show image)
MQ8N2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 256 GB রুপালী
(show image)
MQ8Q2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 64 GB রুপালী
(show image)
MQ8M2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 Plus 14 cm (5.5") একক SIM iOS 11 4G 64 GB ধূসর
(show image)
MQ8L2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") একক SIM iOS 11 4G 64 GB ধূসর
(show image)
MQ6G2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") একক SIM iOS 11 4G 256 GB সোনা
(show image)
MQ7E2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") একক SIM iOS 11 4G 64 GB সোনা
(show image)
MQ6J2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11,9 cm (4.7") একক SIM iOS 11 4G 64 GB রুপালী
(show image)
MQ6H2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)