location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SZ
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO SZ4XN/C
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-SZ4XN/C
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 132625
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 01 Dec 2020 16:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7200 2 جيغاهرتز
  • - 33,8 سم (13.3") 1280 x 800 بيكسل 16:10
  • - 2 جيغابايت DDR2-SDRAM 2 x 1 جيغابايت
  • - 120 جيغابايت
  • - بلوتوث
  • - Windows Vista Business
أكثر>>>
Short summary description Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business:
This short summary of the Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SZ4XN/C, Intel® Core™2 Duo, 2 جيغاهرتز, 33,8 سم (13.3"), 1280 x 800 بيكسل, 2 جيغابايت, 120 جيغابايت

Long summary description Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business:
This is an auto-generated long summary of Sony VAIO SZ4XN/C Intel® Core™2 Duo T7200 33,8 سم (13.3") 2 جيغابايت DDR2-SDRAM 120 جيغابايت Windows Vista Business based on the first three specs of the first five spec groups.

Sony VAIO SZ4XN/C. فئة المعالج: Intel® Core™2 Duo, طراز المعالج: T7200, ترددات المعالج: 2 جيغاهرتز. قطر الشاشة: 33,8 سم (13.3"), وضوح العرض: 1280 x 800 بيكسل. الذاكرة الداخلية: 2 جيغابايت, نوع الذاكرة الداخلية: DDR2-SDRAM. سعة التخزين الاجمالية: 120 جيغابايت. نظام التشغيل المثبت: Windows Vista Business. الوزن: 1,69 كيلو غرام

عرض
قطر الشاشة *
33,8 سم (13.3")
وضوح العرض *
1280 x 800 بيكسل
نسبة الأبعاد الأصلية
16:10
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™2 Duo
طراز المعالج *
T7200
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
2 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
مقبس المعالج
مقبس 479
ناقل البيانات في الجانب الامامي للمعالج
667 ميجا هرتز
طباعة المعالج بالحفر
65 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core 2 Duo T7000 Series
الاسم الرمزي للمعالج
Merom
نوع الناقل
FSB
تماثل FSB
No
تثبيت
B2
قوة التصميم الحراري (TDP)
34 عرض
درجة حرارة النواة
100 درجة مئوية
جهد الطاقة المزودة للمعالج
1.0375 - 1.30 صورة
عدد ترنزيستورات قالب المعالجة
291 ميجا
حجم قالب المعالجة
143 ملم2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
12
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
2 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
120 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
ذاكرة موائم الرسوميات القصوى
0,128 جيغابايت
آلة التصوير
آلة تصوير أمامية
Yes
محرك الأقراص الضوئية
سرعة قراءة القرص المضغوط
24 مضاعفة
سرعة قراءة القرص المضغوط (CD-R)
24 مضاعفة
سرعة كتابة القرص المضغوط (CD-R)
24 مضاعفة
سرعة قراءة القرص المضغوط (CD-RW)
24 مضاعفة
سرعة كتابة القرص المضغوط (CD-RW)
16 مضاعفة
سرعة قراءة القرص الرقمي (DVD-R)
8 مضاعفة
سرعة كتابة القرص الرقمي (DVD-R)
8 مضاعفة
سرعة قراءة DVD-R الثنائي الطبقات
8 مضاعفة
سرعة قراءة القرص الرقمي (DVD-RW)
8 مضاعفة
سرعة كتابة القرص الرقمي (DVD-RW)
6 مضاعفة
سرعة قراءة القرص الرقمي (DVD+R)
8 مضاعفة
سرعة كتابة القرص الرقمي (DVD+R)
8 مضاعفة
سرعة قراءة القرص الرقمي المزدوج (DVD+R)
6 مضاعفة
سرعة كتابة القرص الرقمي المزدوج (DVD+R)
4 مضاعفة
سرعة قراءة القرص الرقمي (DVD+RW)
8 مضاعفة
سرعة كتابة القرص الرقمي (DVD+RW)
8 مضاعفة
سرعة قراءة القرص الرقمي ذو الذاكرة العشوائية DVD-RAM
5 مضاعفة
سرعة كتابة القرص الرقمي ذو الذاكرة العشوائية DVD-RAM
5 مضاعفة
الشبكات
بلوتوث
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
نوع بوابة الشحن
مقبس مدخل تيار ثابت
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
عدد فتحات بطاقة الحاسوب الشخصي PCMCIA
1
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
نوع II
فتحة البطاقة الذكية
Yes
منافذ المودم (RJ-11)
1
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
Intel® 945GM Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
برمجيات
نظام التشغيل المثبت *
Windows Vista Business
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
No
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
No
تقنيات المراقبة الحرارية
No
قياس رزمة المعالج
35 x 35 ملم
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
27255
معالج خال من التضارب
No
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الوزن والأبعاد
العرض
315 ملم
العمق
234,3 ملم
الوزن *
1,69 كيلو غرام
مزايا أخرى
منفذ الاشعة تحت الحمراء للبيانات
No
العرض
شاشة كريستال سائل LCD
منفذ الادخال لجهاز التلفاز
No
المودم الداخلي
Yes