location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55HFL5011T
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55HFL5011T/12
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8718863008409
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 121774
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 16 Sep 2024 15:13:20
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 139,7 سم (55") صمام ثنائي مشع للضوء LED
  • - HD كامل 1920 x 1080 بيكسل 16:9
  • - 300 شمعة/متر مربع
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - تلفاز ذكي تلفاز الانترنت
  • - الشبكات المحلية اللاسلكية Wi-Fi اتصال الشيكة المحلية LAN بلوتوث ميراكاست
  • - تركيب VESA 400 x 200 ملم
  • - 67 عرض
أكثر>>>
Short summary description Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض:
This short summary of the Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 55HFL5011T, 139,7 سم (55"), HD كامل, 1920 x 1080 بيكسل, صمام ثنائي مشع للضوء LED, 16:9, 300 شمعة/متر مربع

Long summary description Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض:
This is an auto-generated long summary of Philips 55HFL5011T 139,7 سم (55") HD كامل 300 شمعة/متر مربع تلفاز ذكي فضة 16 عرض based on the first three specs of the first five spec groups.

Philips 55HFL5011T. قطر الشاشة: 139,7 سم (55"), نوع HD: HD كامل, وضوح العرض: 1920 x 1080 بيكسل. لون المنتج: فضة, متوافق مع نظام التعليق VESA: 400 x 200 ملم. نظام التشغيل المثبت: Android TV, نسخة نظام التشغيل: 5.1 Lollipop, أشكال الفيديو المدعومة: AVC, H.264, MPEG1, MPEG2, MPEG4, VC-1, WMV9. تحكم بالكترونيات المستهلك (CEC): EasyLink. الطاقة المقدرة RMS: 16 عرض

عرض
قطر الشاشة *
139,7 سم (55")
نوع HD *
HD كامل
وضوح العرض *
1920 x 1080 بيكسل
تقنية الشاشة *
صمام ثنائي مشع للضوء LED
شكل الشاشة
مسطحة
نسبة الأبعاد الأصلية *
16:9
سطوع الشاشة *
300 شمعة/متر مربع
تقنية استكمال الحركة
PMR (Perfect Motion Rate) 200 Hz
زاوية الرؤية، أفقياً
178 درجة
زاوية الرؤية، عمودياً
178 درجة
تصميم
لون المنتج *
فضة
تركيب VESA *
Yes
متوافق مع نظام التعليق VESA
400 x 200 ملم
أداء
تلفاز ذكي *
Yes
نظام التشغيل المثبت
Android TV
نسخة نظام التشغيل
5.1 Lollipop
تلفاز الانترنت
Yes
أشكال الفيديو المدعومة
AVC, H.264, MPEG1, MPEG2, MPEG4, VC-1, WMV9
أشكال الصوت المدعومة
AAC, MP3, WAV, WMA
دليل البرامج الالكتروني (EPG)
Yes
توقيت الايقاف
Yes
حزمة عريضة للبث التلفزيوني الهجين
Yes
وظيفة التليتيكست
Yes
مزايا الضيافة
قائمة بيت الضيافة
Yes
وظيفة الترجمة
Yes
الربط
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
4
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
وصلة علية الدقة جوالة (MHL)
Yes
نسخة MHL
2.0
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A
1
المخرج الضوئي للصوت الرقمي
1
عدد منافذ تردد الراديو RF
1
مدخل لجهاز الحاسوب الشخصي (D-Sub)
No
الربط
تحكم بالكترونيات المستهلك (CEC)
EasyLink
الربط المشترك (CI)
Yes
واجهة مشتركة بلاس (CI+)
Yes
الصوت
عدد مكبرات الصوت
2
الطاقة المقدرة RMS *
16 عرض
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
بلوتوث *
Yes
اتصال الشيكة المحلية LAN *
Yes
ميراكاست
Yes
البرمجيات المثبتة بالاجهزة القابلة للترقية
Yes
إدارة الطاقة
استهلاك الطاقة (النموذجي) *
67 عرض
استهلاك الطاقة (وضعية الاستعداد)
0,4 عرض
جهد دخل AC
220 - 240 صورة
تردد دخل AC
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
0 - 40 درجة مئوية
الوزن والأبعاد
العرض (مع المنصة)
1239 ملم
العمق (مع المنصة)
266 ملم
الارتفاع (مع المنصة)
778 ملم
العرض (بدون حامل)
1239 ملم
العمق (بدون حامل)
80 ملم
الارتفاع (بدون حامل)
712 ملم
الوزن (بدون حامل)
12,4 كيلو غرام
محتوى التغليف
جهاز محول للتحكم عن بعد
Yes
نوع جهاز التحكم عن بعد
22AV1505B/12
الكوابل مشمولة
تيار متناوب
منصة جهاز الحاسوب المكتبي
Yes
البطاريات مشمولة
Yes
مزايا أخرى
3D التوافق
No
مكبرات الصوت مدمجة
Yes
بطاقة الضمان
Yes
استهلاك الطاقة السنوي
98 كيلوواط ساعة
فئة كفاءة الطاقة (قديمة)
A+
ضابط جهاز التلفاز
نوع الجهاز الضابط *
تناظري & رقمي
نظام شكل الإشارة التناظرية *
NTSC, PAL, SECAM
نظام شكل الشارة الرقمية *
DVB-C, DVB-T, DVB-T2
البلد Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)