location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RR317AA
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RR317AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0882780938793 show
الفئة:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
حقائب الاجهزة المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 87003
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حقيبة الظهر 43,2 سم (17") أسود
  • - النايلون
  • - حمالة الكتف
  • - 1,13 كيلو غرام
أكثر>>>
Short summary description HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود:
This short summary of the HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود data-sheet is auto-generated and uses the product title and the first six key specs.

HP RR317AA, حقيبة الظهر, 43,2 سم (17"), حمالة الكتف, 1,13 كيلو غرام

Long summary description HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود:
This is an auto-generated long summary of HP RR317AA حقيبة جهاز محمول 43,2 سم (17") حقيبة الظهر أسود based on the first three specs of the first five spec groups.

HP RR317AA. نوع الحقيبة: حقيبة الظهر, توافقية قياس الشاشة الأقصى: 43,2 سم (17"), حمالة الكتف. الوزن: 1,13 كيلو غرام

مزايا
توافقية قياس الشاشة الأقصى *
43,2 سم (17")
نوع الحقيبة *
حقيبة الظهر
مادة *
النايلون
اللون الرئيسي للمنتج *
أسود
حمالة الكتف
Yes
بلد المنشأ
الصين
الوزن والأبعاد
الوزن
1,13 كيلو غرام
مزايا أخرى
الأبعاد (العرضx العمقx الارتفاع)
457 x 343 x 222 ملم
توافقة قياس الشاشة الأدنى
35,6 سم (14")