location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-da2305ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CU38EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721894359 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4680
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - معالج Intel® Core™ i7-10510U (بتردد أساسي 1.8 جيجا هرتز، ويصل إلى 4.9 جيجا هرتز بتقنية Intel® Turbo Boost، ذاكرة تخزين مؤقت L3 سعة 8 ميجابايت، رباعي النواة)
  • - FreeDOS
  • - شاشة FHD بمقاس قطري 39.6 سم (15.6 بوصة)
  • - NVIDIA® GeForce® MX130‎ (بذاكرة GDDR5 مخصصة سعة 4 ج ب)
  • - ذاكرة بسعة 12‏ ج ب؛ محرك قرص ثابت للتخزين سعة 1‏ ج ب
الضمان : سنة واحدة من الضمان المحدود على القطع واليد العاملة والخدمة باصطحاب المنتج إلى مركز الخدمة.
Long product name HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي :
The short editorial description of HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي

FHD, MX130 GeForce® NVIDIA®, محرك أقراص HDD تيرابايت1, RAM ج ب12, Core™ i7 Intel®, FreeDOS, "15.6, HP Notebook - 15-da2305ne
أكثر>>>
HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي:
The official marketing text of HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي as supplied by the manufacturer

صُمم بشكل رائع لتلبية جميع احتياجاتك
هذا الكمبيوتر المحمول من HP‏ بمقاس 39,6‏ سم (15.6‏ بوصة) المصمم بشكل عصري أنيق يعمل بأداء قوي لوقت طويل، فهو يتضمن بطارية تدوم لفترات طويلة تتيح لك البقاء على اتصال والاستمرار في أنشطتك الترفيهية والبقاء مثمرًا طول اليوم. أنجز المهام بسرعة أو استمتع بالتفاعل على شبكات التواصل الاجتماعي باستخدام معالج Intel®‎‏[1] وشاشة غنية. أنجز جميع مهامك على مدار اليوم.

Short summary description HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي:
This short summary of the HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-da2305ne, Intel® Core™ i7, 1,8 جيغاهرتز, 39,6 سم (15.6"), 1920 x 1080 بيكسل, 12 جيغابايت, 1 تيرا بايت

Long summary description HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي:
This is an auto-generated long summary of HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي based on the first three specs of the first five spec groups.

HP 15-da2305ne. نوع المنتج: حاسوب محمول, شكل الجهاز: صدفي. فئة المعالج: Intel® Core™ i7, طراز المعالج: i7-10510U, ترددات المعالج: 1,8 جيغاهرتز. قطر الشاشة: 39,6 سم (15.6"), نوع HD: HD كامل, وضوح العرض: 1920 x 1080 بيكسل. الذاكرة الداخلية: 12 جيغابايت, نوع الذاكرة الداخلية: DDR4-SDRAM. سعة التخزين الاجمالية: 1 تيرا بايت, وسائط التخزين: سواقة قرص صلب, نوع محرك الأقراص الضوئية: DVD-RW. نظام التشغيل المثبت: FreeDOS. لون المنتج: أسود, ذهبي

أنيق وعصري وسهل الحمل
أنيق وعصري وسهل الحمل

التصميم الأنيق العصري لهذا الكمبيوتر المحمول الخاطف للأبصار يجعله سهل الحمل إلى حيثما شئت. هذا الكمبيوتر المحمول من HP‏ بمقاس 39,6‏ سم (15.6‏ بوصة)، الذي تم تصميمه بذكاء مع لوحة مفاتيح مصقولة جميلة المنظر ومفصلة ذات لون متطابق مع الجهاز، يبدو رائعًا في شكله كما هو الحال مع أدائه.

استمتع بالترفيه وسلاسة الاتصال طوال الوقت
استمتع بالترفيه وسلاسة الاتصال طوال الوقت

تمكن من البقاء على اتصال والحصول على المتعة الترفيهية باستخدام بطارية بتقنية الشحن السريع HP Fast Charge تدوم طويلاً وشاشة غنية بالتفاصيل المرئية. بالإضافة إلى ذلك، انعم بتخزين الموسيقى والأفلام والصور المفضلة لديك والاستمتاع بها بسهولة بفضل وحدة التخزين كبيرة السعة.

أداء موثوق واستجابة سريعة
أداء موثوق واستجابة سريعة

كمبيوتر محمول يتيح لك القوة للتصفح وتشغيل المحتوىات[2] وتنفيذ كثير من المهام باستخدام معالج Intel®‎‏[1]. هذا بالإضافة إلى أن اختبارات الجودة الكثيفة تضمن لك إمكانية التشغيل المستمر لأوقات طويلة دون انقطاع.

تصميم
اسم اللون
ذهبي شاحب
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود, ذهبي
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
SVA
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
220 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
شاشة مزدوجة
No
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
10th gen Intel® Core™ i7
طراز المعالج *
i7-10510U
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
4,9 جيغاهرتز
ترددات المعالج *
1,8 جيغاهرتز
معدل ناقل النظام
4 جيغا/ثا
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
BGA 1528
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Comet Lake
قوة التصميم الحراري (TDP)
15 عرض
تردد نقطة تصميم حرارية TDP قابل للرفع
2,3 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للرفع
25 عرض
نقطة تصميم حرارية TDP قابلة للخفض
10 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
0,8 جيغاهرتز
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x4, 2x2, 1x2+2x1, 4x1
الذاكرة
الذاكرة الداخلية *
12 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2666 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 4 + 1 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
DVD-RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® MX130
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR5
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1150 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
32 جيغابايت
عدد وحدات التنفيذ
24
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x9B41
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
1x1
طراز كونترولر WLAN
Realtek RTL8821CE
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.2
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
منفذ سماعة/ميكروفون مزدوج
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
FreeDOS
ميزات خاصة المعالج
تقنية انتل ماي وايفاي
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
46 x 24 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
196449
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Smart AC Adapter
Yes
كاميرا أمامية إتش بي
HP TrueVision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
8,25 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
210 غرام
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الوزن والأبعاد
العرض
376 ملم
العمق
246 ملم
الارتفاع
22,5 ملم
الوزن *
2,04 كيلو غرام
تعبئة البيانات
عرض التغليف
305 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
69 ملم
وزن الحزمة
3,1 كيلو غرام
Disclaimer HP 15-da2305ne Intel® Core™ i7 i7-10510U حاسوب محمول 39,6 سم (15.6") HD كامل 12 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) FreeDOS أسود, ذهبي:
Disclaimer

[2] خدمة الإنترنت مطلوبة ولكنها غير مضمّنة. [6] يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت. توفر نقاط الوصول اللاسلكية العامة محدود. وتُعد مواصفات أجهزة 802.11ac WLAN تمهيدية وغير نهائية. وإذا كانت المواصفات النهائية مختلفة عن المواصفات التمهيدية، فقد تتأثر بذلك قدرة الكمبيوتر المحمول على الاتصال بأجهزة 802.11ac WLAN أخرى. Bluetooth®‎ علامة تجارية مملوكة لمالكها وتستخدمها شركة HP Inc.‎ بموجب ترخيص. يلزم توفر نقطة الوصول اللاسلكية وخدمة الإنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 5 (802.11ac)‎ مع الإصدارات القديمة بمواصفات Wi-Fi 5 السابقة.
[9] قد تختلف السرعات الفعلية. لا تنسخ المواد المحمية بحقوق الطبع والنشر.

إخلاء المسؤولية عن المواصفات الفنية
[3‏] يختلف عمر البطارية الخاضعة لاختبار MobileMark 14‎‏ عند استخدام نظام التشغيل Windows 10‏ باختلاف عوامل شتى، بما في ذلك طراز المنتج وتكوينه والتطبيقات المحملة والميزات والاستخدام والوظيفة اللاسلكية وإعدادات إدارة الطاقة. وسوف تنخفض السعة القصوى للبطارية بشكل طبيعي مع مرور الوقت وكثرة الاستخدام. راجع https://bapco.com/products/mobilemark-2014/‎‏ للحصول على تفاصيل إضافية.
يتم شحن البطارية حتى 50% في غضون 45 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. متوفرة في طرز مختارة من HP. راجع http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يُعد ترقيم أو تسمية أو علامات Intel‏ التجارية مقياسًا لمستوى الأداء الأعلى.
[7‏] يختلف أداء Intel® Turbo Boost‏ وفقًا للأجهزة والبرامج والتكوين العام للنظام. راجع http://www.intel.com/technology/turboboost/ ‎‏للحصول على مزيد من المعلومات.
10‏. تم اختبار عمر البطارية من قبل HP‏ من خلال التشغيل المتواصل للفيديو بدقة عالية كاملة FHD، بجودة 1080‏ بكسل (1920‏×‏1080‏)، ومعدل سطوع 150‏ شمعة، ومستوى صوت نظام 17‏%‏، ومستوى صوت برنامج تشغيل 100‏%‏، مع التشغيل من وحدة التخزين الداخلية على كامل الشاشة، بتوصيل سماعة الرأس، وتشغيل الوظيفة اللاسلكية مع عدم التوصيل فعليًا. يختلف عمر البطارية الواقعي وفقًا للتكوين وتنخفض سعتها القصوى بشكل طبيعي بمرور الوقت وكثرة الاستخدام.
النسبة المئوية لمنطقة العرض النشطة إضافة إلى غير النشطة مقابل منطقة العرض النشطة بالإضافة إلى الإطار. القياس والغطاء رأسي على المكتب.