location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ck1006ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7E8S4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192196700 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 824
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Bullet Points OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - معالج Intel® Core™ i9-12900HX (بتردد يصل إلى 5.0 جيجاهرتز مع تقنية Intel® Turbo Boost وذاكرة تخزين مؤقت L3 سعة 30 ميجابايت و16 نواة و24 سلسلة معالجة)
  • - FreeDOS
  • - شاشة بدقة QHD ومقاس قُطري 43.9 سم (17.3 بوصة)
  • - بطاقة رسومات NVIDIA® GeForce RTX™ 3080 Ti Laptop GPU (ذاكرة GDDR6 مخصصة سعة 16 جيجابايت)
  • - 16 GB memory; 1 TB SSD storage
الضمان : ضمان محدود لمدة سنة واحدة (1/1/0)، يغطي قطع الغيار مع أجرة اليد العاملة لمدة سنة واحدة. لا يوجد إصلاح في موقع العمل. تختلف الشروط والأحكام باختلاف البلد. وتسري قيود واستثناءات معينة.
Long product name OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود :
The short editorial description of OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود

OMEN by HP Laptop 17-ck1006ne
أكثر>>>
OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود:
The official marketing text of OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود as supplied by the manufacturer

لا حاجة لمكتبك، فهذا الجهاز سيؤدي الغرض وأكثر
عزز إمكاناتك لأقصى مدى في ممارسة الألعاب بفضل الكمبيوتر المحمول طراز OMEN by HP مقاس 17.3 بوصة المخصص للألعاب والمزود بمعالج ™Intel® Core من الجيل الثاني عشر[1] وبطاقة الرسومات ™NVIDIA® GeForce RTX. يتيح لك تصميم المفصلة المتحركة والشاشة عالية السرعة التي تتميز بمعدل تحديث فائق إمكانية اللعب بأفضل ما لديك من أي مكان. استفد من تخصيص أسلوب ممارستك للألعاب مع برنامج OMEN Gaming Hub وحافظ على برودة الجهاز من خلال تقنية التبريد HP OMEN Tempest.[2]

Short summary description OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود:
This short summary of the OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-ck1006ne, Intel® Core™ i9, 43,9 سم (17.3"), 2560 x 1440 بيكسل, 16 جيغابايت, 1 تيرا بايت, FreeDOS

Long summary description OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود:
This is an auto-generated long summary of OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود based on the first three specs of the first five spec groups.

OMEN by HP 17-ck1006ne. نوع المنتج: حاسوب محمول, شكل الجهاز: صدفي. فئة المعالج: Intel® Core™ i9, طراز المعالج: i9-12900HX. قطر الشاشة: 43,9 سم (17.3"), نوع HD: Quad HD, وضوح العرض: 2560 x 1440 بيكسل. الذاكرة الداخلية: 16 جيغابايت, نوع الذاكرة الداخلية: DDR5-SDRAM. سعة التخزين الاجمالية: 1 تيرا بايت, وسائط التخزين: سواقة قرص ثابت. طراز موائم الرسوميات المدمج: Intel® UHD Graphics, طراز موائم الرسوميات المخبأ: NVIDIA GeForce RTX 3080 Ti. نظام التشغيل المثبت: FreeDOS. لون المنتج: أسود

تمتع بتخصيص أسلوب استخدامك مع OMEN Gaming Hub
تمتع بتخصيص أسلوب استخدامك مع OMEN Gaming Hub

مركزك المتكامل للارتقاء بمستوى اللعب بدءًا من التحكم في جميع جوانب الأداء البسيطة ووصولاً إلى خيارات الإضاءة، وغيرها الكثير.

يبقى باردًا أثناء التشغيل
يبقى باردًا أثناء التشغيل

مزوّد بتقنية التبريد OMEN Tempest ‏[2] التي تمنع ارتفاع درجة الحرارة حتى عندما تصل سخونة المغامرات إلى ذروتها في الألعاب.

معدل تحديث سريع أثناء ممارسة الألعاب
معدل تحديث سريع أثناء ممارسة الألعاب

تمتع باللعب من أي مكان بفضل شاشة مقاس 17.3 بوصة فائقة الإمكانات بمعدل تحديث سريع، بالإضافة إلى لوحة المفاتيح الميكانيكية الضوئية.

NVIDIA® G-SYNC™‎

من خلال مزامنة معدلات التحديث لوحدة معالجة الرسومات وشاشة العرض، تقدم لك تقنية NVIDIA® G-SYNC™‎ أسلوب لعب يتسم بالقوة والسلاسة وخالٍ من الانقطاعات مع تأخر إدخال بأدنى حد ممكن.

شاشة معتمدة من Eyesafe®‎

تستوفي الشاشات المعتمدة من Eyesafe®‎ متطلبات الضوء الأزرق الخافت من TÜV ومعايير Eyesafe®‎ لحماية عينيك من الضوء الأزرق الضار بدون تشويه جودة الألوان. تساعد أجهزة الكمبيوتر المحمولة المزوَّدة بشاشات مدمجة معتمدة من Eyesafe®‎ على تقليل الإجهاد البصري، وزيادة راحة العين عند الاستخدام لفترات طويلة من الوقت.

تجربة صوت استثنائية غنية
تجربة صوت استثنائية غنية

ينبض الترفيه بالحيوية بصوت مثير بفضل مكبري الصوت من HP‏ وتقنية HP Audio Boost‏ والصوت المضبوط من قبل خبراء شركة Bang & Olufsen‏. استمتع بالصوت المثالي الذي يحرك مشاعرك.

دعم MU-MIMO

إذا كان لديك العديد من أجهزة MU-MIMO في منزلك، يعمل دعم MU MIMO مع موجه MU-MIMO لمضاعفة معدل نقل بيانات الشبكة للحصول على أداء أكثر سلاسة عبر الإنترنت.

وحدة تخزين PCIe NVMe™ M.2 SSD

يمكن بدء تشغيل هذا الجهاز في ثوانٍ معدودة بفضل السرعة الفائقة لوحدة تخزين PCIe NVMe™ M.2 SSD التي تبلغ سعتها 1 تيرابايت.

ذاكرة مزدوجة القنوات

من خلال تقنية القنوات المزدوجة، تعمل قناتان بالتزامن لمضاعفة سرعة الاتصال بين وحدة التحكم بالذاكرة وRAM، مما يرتقي بأداء النظام.

لوحة مفاتيح تضيء بألوان RGB في أربع مناطق

يتيح لك استخدام الإضاءة الخلفية في 4 مناطق مستقلة بإضاءة RGB متنوعة. وتم توضيح مفاتيح WASD لتمييز عناصر التحكم الرئيسية. ومن ثمَّ، يتم التحكم في كل ذلك بسهولة من خلال OMEN Gaming Hub.

لوحة لمس HP Imagepad تدعم الإيماءات على نقاط لمس متعددة

تدعم لوحة اللمس ذات نقاط اللمس المتعددة الإيماءات بأربعة أصابع كما أنها تمكنك من التمرير، والتكبير والتصغير، والانتقال بلمسة واحدة.

معالج ديناميكي يلائم عملك لأداء فائق في المهام المتعددة
معالج ديناميكي يلائم عملك لأداء فائق في المهام المتعددة

توزع معالجات Intel® Core™‎ من الجيل الثاني عشر الأداء حينما تكون في أمس الحاجة إليه - ما يوفر وقتك، ويزيد من قدرتك على القيام بما تريده بالفعل. [3]

بطاقة رسومات NVIDIA® GeForce RTX™ 3080 Ti

تقدم بطاقة رسومات GeForce RTX™ 3080 Ti الأداء الفائق الذي يتوق إليه اللاعبون، فهي تعمل بواسطة Ampere التي تمثل بنية RTX من الجيل الثاني من NVIDIA. فهي مصممة بمراكز معالجة قوية لتعقب الأشعة (RT) ومراكز التوجيه عن طريق الشد (Tensor)، ومعالجات متعددة جديدة لبث المحتوى، وذاكرة G6X عالية السرعة لأسلوب ممارسة ألعاب يدهش العقل. [4]

شاشة IPS مضادة للتوهج بدقة عالية رباعية QHD

استمتع بدقة عالية رباعية (QHD) غامرة تأسر الحواس مزوّدة بتقنية IPS. فهذا الجهاز مزوّد بشاشة مضادة للتوهج لتقليل انعكاس الضوء، مما يجعل الشاشة توفر تجربة ترفيهية رائعة. [5]

DTS: تقنية X® Ultra

تقدم هذه التقنية أوضاعًا صوتية مولّفة خصيصًا لمختلف أنواع الألعاب للاستمتاع بتأثير غامر للحواس يمنح أفضل تجربة ترفيهية ممكنة، وذلك بفضل إنتاج صوت أصيل ثلاثي الأبعاد ودقيق من ناحية التوزيع المكاني عند استخدام أي سماعة رأس. [6]

البلاستيك المستخرج من المحيط

لقد صنعنا هذا الكمبيوتر المحمول بما يراعي الاعتبارات البيئية، فهو يتضمن مواد مستدامة مثل مكونات البلاستيك التي تم جمعها من الأماكن القريبة من المحيطات المستخدمة في إنتاج هيكل مكبر الصوت، والألومنيوم المُعاد تدويره. [7]

تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك

نحن نعمل جاهدين على تصميم لوحات المفاتيح الأكثر استدامة، وذلك باستخدام أغطية أزرار مصنوعة من البلاستيك المعاد تدويره بعد الاستهلاك. [8]

تقنية الشحن السريع من HP

عند انخفاض طاقة الكمبيوتر المحمول لديك، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أطفئ جهازك وانتقل من 0 إلى 50% في حوالي 30 دقيقة. [9]

متصلة بدون مجهود

استمتع بأداء لاسلكي أكثر سلاسة بفضل الوحدة المشتركة Wi-Fi 6 (2x2) وBluetooth® 5.0، حيث تتمتع جميع الاتصالات بالثبات ومعدل نقل ملفات أسرع بمعدل 3 أضعاف من شبكة Wi-Fi 5. [10]

الاستعداد في وضع الاتصال
الاستعداد في وضع الاتصال

يتيح لك مجال الرؤية بزاوية واسعة تبلغ 88 درجة إجراء محادثات الفيديو مع جميع أفراد عائلتك أو مجموعة الأصدقاء بالكامل بتفاصيل فائقة الوضوح. [11]

Mini DisplayPort

تمتع بالحصول على الاستفادة من كافة مميزات DisplayPort القوية على الأجهزة المحمولة لديك. تمتع بنقل الصوت والفيديو بدقة تصل إلى 4K بجودة مذهلة. [12]

تصميم
اسم اللون
أسود ظليل
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
سنة المقدمة
2022
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
Quad HD
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
43,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
ارتفاع/انخفاض استجابة الشاشة
3 مللي ثانية
معدل التحديث الأقصى
165 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
12th gen Intel® Core™ i9
طراز المعالج *
i9-12900HX
نوى المعالجات
14
أسنان المعالج
20
تردد تعزيز المعالج
5 جيغاهرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
نقطة تصميم حرارية TDP قابلة للخفض
45 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
2
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3080 Ti
ذاكرة موائم الرسوميات المكتومة
16 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
نسق غشارة آلة التصوير الأمامية
720p
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال شبكة الجوال *
No
الشبكات
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
MediaTek MT7921
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
MediaTek
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.3
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
تقنية الكوابل
10/100/1000Base-T(X)
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية منافذ العرض الصغيرة
1
كمية 4 منافذ الصاعقة
1
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
نوع بوابة الشحن
يو إس بي من نوع C
طور USB Type-C DisplayPort Alternate
Yes
USB Power Delivery
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
أداء
رقائق اللوحة الرئيسية
Intel HM670
حساس درجة الحرارة
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لون الإضاءة الخلفية للوحة المفاتيح
RGB
برمجيات
نظام التشغيل المثبت *
FreeDOS
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
إتش بي أوديو سويتش
Yes
محسن توصيل HP
Yes
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
6,75 ساعة
مدة التشغيل المستمر للفيديو
7,75 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
وزن البطارية
315 غرام
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة
الاستدامة
التقنيات والمواد المستدامة
مواد بلاستيك تم جمعها من الأماكن القريبة من المحيطات في هيكل مكبر الصوت; غطاء (أغطية) المفصلات وإطار لوحة المفاتيح كلها مصنوعة من معدن معاد تدويره; أغطية مفاتيح لوحة المفاتيح مصنوعة من البلاستيك المعاد تدويره
الوزن والأبعاد
العرض
397,1 ملم
العمق
262 ملم
الارتفاع
27 ملم
الوزن *
2,78 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
624 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
5,45 كيلو غرام
مزايا أخرى
عدد مكبرات الصوت
2
البلد Distributor
United Arab Emirates 2 distributor(s)
إخلاء المسؤولية OMEN by HP 17-ck1006ne Intel® Core™ i9 i9-12900HX حاسوب محمول 43,9 سم (17.3") Quad HD 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3080 Ti Wi-Fi 6 (802.11ax) FreeDOS أسود:
إخلاء المسؤولية

[1] صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يُعد ترقيم أو تسمية أو علامات Intel‏ التجارية مقياسًا لمستوى الأداء الأعلى. Intel وشعار Intel علامتان تجاريتان لشركة Intel Corporation أو الشركات التابعة لها في الولايات المتحدة و/ودول أخرى.
[2] يختلف الحل الحراري الفعلي باختلاف التكوين.

[3] صُممت تقنية المعالجات المتعددة المحاور لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يعد ترقيم Intel‏ مقياسًا لمستوى الأداء.
[4] حقوق الطبع والنشر ©2022 لصالح شركة NVIDIA Corporation. NVIDIA وشعار NVIDIA وGeForce وGeForce RTX علامات تجارية مسجلة و/أو علامات تجارية لشركة NVIDIA Corporation في الولايات المتحدة وبلدان أخرى. وجميع العلامات التجارية وحقوق الطبع والنشر الأخرى مملوكة لأصحابها المعنيين.
[7] تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج. صُنع غطاء المنتج في أجهزة الكمبيوتر المحمولة من مادة الألومنيوم المعاد تدويرها. تختلف النسبة المئوية للألمنيوم المعاد تدويره حسب المنتج.
[8] تختلف النسبة المئوية للبلاستيك المعاد تدويره بعد الاستهلاك الموجود في أغطية الأزرار باختلاف المنتج.
[9] يتم شحن البطارية حتى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. راجع http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
[10] يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6 (802.11ax) مع الإصدارات السابقة بمواصفات 802.11 الأقدم. وتُعد مواصفات Wi-Fi 6 تمهيدية وغير نهائية. وإذا كانت المواصفات النهائية مختلفة عن المواصفات التمهيدية، فقد تتأثر بذلك قدرة الكمبيوتر المحمول على الاتصال بأجهزة Wi-Fi 6 أخرى. تتوفر فقط في البلدان التي تدعم تقنية 802.11ax. تقنية Wi-Fi 6 (802.11ax) ليست مدعومة في أوكرانيا وروسيا وإندونسيا، حيث سيتم تعطيل Wi-Fi 6 (802.11ax) وخفضها إلى المعيار الأقل 802.11ac بواسطة حل DRS من Intel.
[12] يتطلب عرض الصور بدقة 4K وجود محتوى بدقة 4K.

إخلاء المسؤولية عن المواصفات الفنية
يتم شحن البطارية حتى 50% في غضون 30 دقيقة عندما يكون النظام متوقفًا عن التشغيل (باستخدام أمر "إيقاف التشغيل"). يوصى باستخدامه مع محول HP المرفق بالكمبيوتر المحمول، ويوصى بعدم استخدامه مع شاحن بطارية ذي سعة أقل. وبعد وصول الشحن إلى 50% من سعة البطارية، تعود سرعة الشحن إلى طبيعتها. وقد تختلف مدة الشحن بنسبة +/-10% وفقًا لتحمل النظام. وهذه الميزة متوفرة في طرز مختارة من HP. تفضل بزيارة http://store.hp.com للحصول على قائمة شاملة بميزات المنتج.
صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج بإختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. لا يُعد ترقيم أو تسمية أ
تم تصميم تقنية اتصال Wi-Fi 6 لدعم سرعات نقل بمعدل جيجابت عند نقل الملفات بين جهازين متصلين بجهاز التوجيه نفسه. ويلزم جهاز توجيه لاسلكي يُباع بشكل منفصل يدعم قنوات بتردد 80 ميجاهرتز أو أعلى.
يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت، علمًا بأنه يتم بيعهما بشكل منفصل. إذ أن توفر نقاط الوصول اللاسلكية العامة محدود. وتتوافق وحدة Wi-Fi 6 مع الإصدارات السابقة بمواصفات 802.11 الأقدم.
تقنية Wi-Fi 6 (802.11ax) غير مدعومة في بيلاروسيا، حيث سيتم تعديل إعدادات Wi-Fi وفقًا للاشتراطات التنظيمية المحلية (802.11ac).
تمثل كافة مواصفات الأداء المواصفات النموذجية المُقدمة من جهات تصنيع مكونات HP؛ قد يختلف الأداء الفعلي إما لأعلى أو لأقل.
النسبة المئوية لمنطقة العرض النشطة إضافة إلى غير النشطة مقابل منطقة العرض النشطة بالإضافة إلى الإطار. القياس والغطاء رأسي على المكتب.
للحصول علي أفضل النتائج من خلال وضع HP Sleep and Charge، استخدم كابل قياسي يدعم بروتوكول الشحن من منفذ USB أو محول الكابل بجهاز خارجي.
منفذ USB بسرعة نقل إشارات تبلغ 20 جيجابت/ثانية غير متوفر.
يُعد الضوء الأزرق الخافت من TUV قياسًا لجودة مواصفات اختبار امتثال الشاشة. تفضل بزيارة موقع https://www.certipedia.com/?locale=en#search لمزيد من التفاصيل.
ستختلف قدرة البطارية الفعلية بالواط في الساعة (واط/ساعة) عن السعة المحددة بالتصميم. ومن الطبيعي أن تنخفض سعة البطارية تبعًا لفترة الصلاحية والوقت والاستخدام والبيئة ودرجه الحرارة وتكوين النظام والتطبيقات المحملة والميزات وإعدادات إدارة الطاقة وعوامل أخرى.
Eyesafe® Display للضوء الأزرق الخافت تمثل قياسًا لجودة مواصفات اختبار امتثال الشاشة. راجع موقع https://eyesafe.com لمزيد من التفاصيل.
قد تتفاوت أبعاد الجهاز والوزن نظرًا لمتغيرات التكوين والتصنيع.
تختلف النسبة المئوية للمواد البلاستيكية معادة التدوير المجموعة من الأماكن القريبة من المحيطات الموجودة في كل مكوّن حسب المنتج.
تختلف النسبة المئوية للمعادن المعاد تدويرها حسب المنتج.
تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك. تختلف النسبة المئوية للمواد المعاد تدويرها بعد الاستهلاك ضمن كل مكون حسب المنتج.
للحصول على الأداء الأمثل وإمكانية شحن البطارية أثناء ممارسة الألعاب والعرض، استخدم محول الطاقة المرفق بالكمبيوتر الشخصي. يمكنك استخدام محول Type-C بقدرة 100 واط/20 فولت أو شاحن متنقل عند تشغيل المهام ذات التحميل الخفيف. تعمل ميزة الشحن أثناء إيقاف تشغيل النظام فقط عند التوصيل بمحول Type-C بقدرة 20 فولت أو بشاحن متنقل.
تعمل إمكانية "بدون تذبذب" على منع التذبذب الذي يحدث على الشاشة وذلك عبر دمج مصابيح إضاءة خلفية للتعتيم بالتيار المستمر. تعمل لوحة OLED عن طريق التعتيم بالتيار المستمر فقط لدرجات السطوع الأعلى من 100 شمعة.